-
Supplier: L.H. Dottie Company
Description: HSS MATERIAL 4-1/2 INCH OVERALL LENGTH SPLIT POINT CONSTRUCTION 3 FLUTE(S) 1/4 INCH DRILL SIZE VPD MODEL
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Sandvik AB
Description: REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/4 INCH DRILL
- Cutting Diameter: 0.25 inch
- Features: Coated
- Units: English / Fractional
- Material: High Speed Steel
-
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 3/4 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
- Cutting Diameter: 0.75 inch
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Klein Tools, Inc.
Description: JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 11/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
- Cutting Diameter: 0.34375 inch
- Units: English / Fractional
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRILL BIT, 1/4" 2-FLUTE KWIKCUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 1/4 INCH SHANK SIZE 1/4 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Cutting Application: General Purpose
- Material: High Speed Steel
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
- Cutting Diameter: 0.75 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: TITANIUM FINISH 4 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
- Cutting Diameter: 0.25 inch
- Features: Coated
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: RS Components, Ltd.
Description: 4-30MM SPRIAL FLUTE STEP DRILL
- Cutting Diameter: 0.1574804 to 1.181103 inch
- Material: High Speed Steel
- Units: Metric
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 2 PER TUBE
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4 TWIST LENGTH 4 INCH
- Cutting Diameter: 0.75 inch
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 3/8" and larger - Number of hole sizes per bit: 9 in 1-16" increments - No pilot hole required - Size Range
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Superior Tool Service, Inc.
Description: #10 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.1935 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style D | Carbide 2-Flute Twist drill with Straight shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Superior Tool Service, Inc.
Description: #19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.166 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style B | Carbide 2-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and
- Cutting Diameter: 0.00787402 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Superior Tool Service, Inc.
Description: #40 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.098 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style C | Carbide 3-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Superior Tool Service, Inc.
Description: #10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.1935 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Hydrofarm, Inc.
Description: Heat Treated HSS with Titanium Nitride Coating - Double Flute for Easy Control - Self Starting - No Walking or Pilot Needed
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
- Cutting Diameter: 0.75 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Universal Cutting Tools, Inc.
Description: Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
- Cutting Diameter: 0.75 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
- Cutting Diameter: 1.75 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 3/4" Flute Length: 1 1/8" Overall Length: 4" Type: NC Spotting Drill
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Greenlee Textron, Inc.
Description: POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
- Cutting Diameter: 0.3125 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Makita USA, Inc.
Description: Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
- Cutting Diameter: 0.5625 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 0.4mm Flute Length (metric): 2.90mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1mm Type: Drill
- Cutting Diameter: 0.01574804 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
±300 °/s range, single-axis gyroscope Bias instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Three-dimensional CaP/gelatin lattice scaffolds with integrated osteoinductive surface topographies for bone tissue engineering
Fabrication of multiple lattice geometries was carried out using an assortment of 2– 4 flute drill bits (size range from 0.3 to 1.0 mm).
-
End Mills
Also, two flute mills are self-centering, like a drill bit , and 4 flute are not.
-
Drilling of woven glass fiber-reinforced plastic—an experimental and finite element study
Fig. 4 Steps for modeling drill bit . a Flute cross-section, b helix profile of drill bit, c Boolean subtraction of helical flute, d axis of revolution and face of grinding cone, and e close-up view of chisel edge .
-
Investigation of Hole Quality on Drilling Carbon Composites with a ‘One Shot’ Drill Bit
This drill bit has been designed for drilling carbon composites and consists of 4 straight flutes with two cutting angles.
-
Machining - Grainger Industrial Supply
• Jobber Drill Bit , Dimension Type Metric, Size 4 mm, Material Solid Carbide, Flute Length 36mm, Coolant Through Yes, Finish TiAlN, Point Angle 140 Degrees , Overall Length 74mm, Decimal Equivalent 0.1570 In., Shank Dia.
-
Triple-Fluted Drill Bits?
I know there are milling machine bits that have 3- 4 -5 and more flutes , but I can't ever recall seeing 3-flute drill bits anywhere.
-
Triple-Fluted Drill Bits?
I know there are milling machine bits that have 3- 4 -5 and more flutes , but I can't ever recall seeing 3-flute drill bits anywhere.
-
External fixator pin insertion techniques: biomechanical analysis and clinical relevance.
…fresh-frozen canine femora (approximating human radii in size and dimension) were used to mechanically compare pull-out strength between 4 mm predrilled, self-tapping, half-pins and 4 mm self- drilling , self-tapping half-pins with drill bit -like cutting flutes .
-
Temporal bone borehole accuracy for cochlear implantation influenced by drilling strategy: an in vitro study
Drilling begins with a 4 -mm diameter otologic bit , which has a spherical shape and side cutting flutes .
-
$25-$30 Machining - Grainger Industrial Supply
• Jobber Drill Bit , Dimension Type Fractional Inch, Size 7/16 In., Material Cobalt Steel, Flute Length 4 -1/16 In., Coolant Through No, Finish Straw, Point Angle 135 Degrees , Overall Length 5-1/2 In., Decimal Equivalent 0.4375 In., Shank Dia.
Indicates content that may require registration and/or purchase.