-
Supplier: PHD, Inc.
Description: Food grade lubrication FDA compliant plating and materials Stainless steel jaws
- Operating Temperature: -20 to 180 F
- Number of Grips: 4
- Jaw Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: DPG Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws can be mounted on the bottom or side and are supported throughout the length of the body to make this
- Gripping Force: 222 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Gray Tools Canada Inc.
Description: Fiber Grip Jaws
- Jaw Width: 4.5 inch
- Vise Type: Bench Vise
-
-
Supplier: Mark-10 Corporation
Description: This grip effectively secures round objects during torque and force testing. Reversible serrated jaws accommodate samples with diameters of 0.65 - 1.55 in [16.5 - 39.4 mm] while an ergonomic, rubberized knob easily engages and disengages samples. A precision Acme screw provides
- Test Fixture Type: Test Grip / Clamp
- Application: Universal
-
Supplier: OMEGA Engineering, Inc.
Description: DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model Variety of options including several detection methods and the
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DESTACO
Description: As easy as a pneumatic gripper to control and operate, these electric parallel grippers are plug and play with no programming, tuning or adjusting required. The units only 3W required, can be driven directly by most PLC’s without a separate power supply, and can be battery driven for
- Number of Grips: 2
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: As easy as a pneumatic gripper to control and operate, these electric parallel grippers are plug and play with no programming, tuning or adjusting required. The units only 3W required, can be driven directly by most PLC’s without a separate power supply, and can be battery driven for
- Number of Grips: 2
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model.
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Newark, An Avnet Company
Description: GRABBER / PLUNGER, GRIP JAW, 4MM, BLACK; Test Probe Type:Clamp; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:KLEPS 2600; Connector Tip Style:Grip Jaw; Connector Type:Test; Current Rating:4A RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more
- Gripping Force: 373.665480427046 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this
- Gripping Force: 62.2775800711743 N
- Stroke: 0 to 25.4 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 169.039145907473 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: OMEGA Engineering, Inc.
Description: DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: Certex UK
Description: The WH BC fixed jaw super clamp is fitted with a ‘gussett’ in both jaws maximising contact between the beam and clamp thus increasing the grip. A shackle is fitted to the bottom allowing an easy connection of the hoist to be attached. This fixed jaw super clamp can be used to an
- Clamping Force: 8,818.48 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: RPLC Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded
- Gripping Force: 116 N
- Stroke: 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL GRIPPER, 4 BAR MIN OPERATING PRESSURE, 6.5 BAR MAX OPERATING PRESSURE, 2 MM STROKE PER JAW. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . Steel V-Block attachment Grip-Master Screwless Vise. The Notched pad securely holds rounded shapes after being attached with a Locking
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . Steel V-Block attachment Grip-Master Screwless Vise. The Notched pad securely holds rounded shapes after being attached with a Locking
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force Control with High Sensitivity Closed Loop Force Control at the Gripper Jaws Blocking Force = 4N Unloaded Travel = 500µm Force sensitivity = 0.01N Response time = 10msec Mass <20g
- Gripping Force: 4 N
- Stroke: 0.5 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.Spreading jaws and Ejector jaws have independent pistons to provide exact timing of O-ring placement.Compact design with long adjustable stroke.True parallel jaw
- Gripping Force: 889.67971530249 N
- Stroke: 0 to 27.94 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: >6, 2, 4, 6
-
Supplier: Mecmesin Corporation
Description: Large single-action vice grips are used for general textile testing of a wide range of components and materials. One grip jaw is adjustable to compensate for sample thickness between 0 - 10mm (0 - 0.4") ensuring load is applied down the centre-line for maximum accuracy. Large
- Force / Load Capacity: 449.6 lbs
- Stroke / Maximum Opening: 0.393701 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: RegalRexnord
Description: 3.35 Inch Wide White Jaw Shape SideGrip™ Gripper Made of EPDM Material With a Durometer Of 80 Shore A
- Chain Width: 3.35 inch
- Chain Pitch: 1.5 inch
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: All-Spec Industries
Description: The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.
- Length: 4.5 inch
- Weight: 2.24 oz
- Type: Miniature / Precision, Needle Nose
- Features: Soft Handles
-
Supplier: Mile-X Equipment, Inc.
Description: Click Here For Additional Specs Posi-Lock Advantages: 1) Rolled center bolt threads are designed for less effort when applying high torque. 2) Heat-Treated Tip 3) T-handle locks jaws precisely where you set them 4) Slim Tapered jaws allow for better gripping and easier access in
-
Supplier: Carr Lane Manufacturing Co.
Description: can vary somewhat between batches. The base M-series clamp is the same size as a standard Tiny Vise®, with the same reversible jaw faces (one serrated and one smooth). The 1/4"-thick serrated modular jaw mounts into the smooth face, and each spacer adds another 1/16". Up to
- Clamping Width: 0.3125 to 0.5 inch
- Clamping Force: 800 lbs
- Actuation: Manual
- Application: Metalworking
-
Supplier: Legrand
Description: Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert
- Current Rating: 50 amps
- Voltage Rating: 125/250 V
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Klein Tools, Inc.
Description: 4 INCH JAW LENGTH 0.18 INCH MIN. CABLE OUTER DIAMETER 0.6 INCH MAX. CABLE OUTER DIAMETER BARE CABLE TYPE LOCKING LARGE EYE HANDLE TYPE 5000 LB LOAD RATING ROUND JAW CONTOUR TYPE
-
Supplier: Allied Electronics, Inc.
Description: Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook
-
Supplier: DESTACO
Description: Designed for inline part pressing applications, OEM machine pick-and-place, and packaging applications. These units are widely used, robust sealed design grippers for automotive assembly. Double wedge design for high impact applications. Hardened steel bottom for part pressing applications.
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for inline part pressing applications, OEM machine pick-and-place, and packaging applications. These units are widely used, robust sealed design grippers for automotive assembly. Double wedge design for high impact applications. Hardened steel bottom for part pressing applications.
- Style: Parallel
Find Suppliers by Category Top
Featured Products Top
-
gripper, a compact, high-stiffness gripping solution designed for handling micro-optics and FAUs in photonics alignment, assembly, probing, and inspection applications. Providing up to 4N (0.9lb) of clamping force and 500µm of jaw travel with opening width up to 1.9mm, the new gripper (read more)
Browse Grippers Datasheets for PI (Physik Instrumente) L.P. -
with the center of the vise, making it the ideal solution for raw workpiece clamping on 5-axis machining centers. Features include: Self-centering jaws for stable workpiece centering settings. Strong clamping force up to 4,500 lbs. Low profile clamping (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Rollers & Bumpers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1.50 in to 4.00 in (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
which allow the balls to retract into the pin for insertion and removal. 17-4 STAINLESS SHANK AND HANDLE (INCH) (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Robot Grippers
Fig. 8.18: Mechanical hand with flexible palm [8-8] a) approaching the object, b) contact with the object, c) prehension 1 steel cord, 2 finger link, 3 joint, 4 gripper jaw , 5 motor, 6 gripped object .
-
Code of construction practice production technique
Image 10-51 Hydraulic gripping unit 1 articulated flange; 2 hydraulic cylinders; 3 pivoting lever; 4 gripper jaw ; 5 assembly part .
-
Intelligent Robotics and Applications
…around horizontal axis (Joint 2); 6— Rotating joint around perpendicular axis (Joint 3); 7—Translation joint (Joint 4); 8— Changeable long arm; 9—Joint 5; 10—Joint 6; 11—live line; 1-1—Clamping bar; 1-2—Rotary pair; 1-3—Constraint rotary pair; 1- 4 — Gripper jaw .
-
EBR-II DRY CRITICAL EXPERIMENTS. EXPERIMENTAL PROGRAM, EXPERIMENTAL PROCEDURES AND SAFETY CONSIDERATIONS
( 4 ) Gripper jaws "open." (5) (6) Hold-down at "operate" level.
-
Sensors for the process and factory automation
1 signal line 5, 2 photodiode 4 LED, 3 gripper bakings , gripping object .
-
Automated modeling and robotic grasping of unknown three-dimensional objects
The hardware used for the experiments consists of a 1.8GHz P4 PC; and a CRS F3 robot equipped with a Robohand RPL- 4 parallel- jaw gripper , a Point Grey Research Dragonfly2 video camera with 8.5mm lens, a 5 mW red…
-
Advances in agile manufacturing
Figure 4 : Rotary Jaw Gripper in Action .
-
Learning manipulation skills by combining PCA technique and adaptive interpolation
1,1': hand-camera; 2,2': force/torque sensor; 3,3': Parallel jaw - gripper : 4 : slat: 5: screw-head.
-
A general learning approach to multisensor based control using statistic indices
1,l’:hand-camera; 2,2’: force/torque sensor; 3.3’: parallel jaw - gripper ; 4 : nut; 5: screw.
-
A neuro-fuzzy solution for fine-motion control based on vision and force sensors
1,l’: hand-camera; 2,2’: force/torque sensor; 3,3’: parallel jaw - gripper ; 4 : ledge; 5: screw-head.
Indicates content that may require registration and/or purchase.