Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 2-PHASE STEPPER, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Phase Stepper Motor Driver 16-Pin Case 4131 Product overview: STK6713AMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is
- Supply Voltage (DC): 42 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHASE STEPPER DRIVER STD28, 2 PHASE, 24 VOLT DC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET Phase/Enable (PH/EN) 24-VQFN (4x4)
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushed Motor
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a
- Operating Temperature: 32 to 122 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-PHASE BRUSHLESS MOTOR CONTROLL Product overview: STSPIN32G4 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 75 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 1-PH, 2.8A, 2.1NM; Coil Type:Bipolar; Torque Max:2.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.2ohm; Inductance:4.6mH; Inertia:570g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 1-PH, 2.8A, 0.55NM; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.7ohm; Inductance:1.4mH; Inertia:120g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 6,513.274336283185 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 2.06736 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Phase Stepping Motor Driver Unipolar Self-Excitation Type(Io = 1.5A) Product overview: STK6713BMK4 from Sanyo is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Brake ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 325.6637168141593 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0051684 oz-in-sec²
- Shaft Size: 0.3149608 inch
-
Supplier: Allegro MicroSystems Inc.
Description: The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Control and Power Stage Interface: Phase/Enable Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Fully Integrated, Control and Power Stage Voltage - Supply: 0V ~ 5.5V Output Configuration: Half Bridge (2) Current - Output: 2.5A Interface: Phase/Enable (PH/EN) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810637-DRV83053PHPR Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration:
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810484-DRV8305NEPHPRQ1 Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration:
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor driver
-
Supplier: Rochester Electronics
Description: Unipolar Fixed-Current Chopper-Type 4-Phase Stepping Motor Driver
-
Supplier: Anaheim Automation, Inc.
Description: Drives 4 phase motors with 5, 6 or 8 leads, compact and rugged package
- Number of Axes / Motors: 1
- Continuous Output Current: 6.5 amps
- Supply Voltage (DC): 20 to 38 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: DRIVER, STEPPING MOTOR, 5-PHASE, 1.4 AMP/PHASE, MICRO STEP, 500 KPPS, OPEN TYPE, 20-40 VDC. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 1.4 amps
- Supply Voltage (DC): 40 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, MICROSTEP, 24 VDC, FULL STEP (4 PHASE EXCITATION): 0.72/STEP, HALF STEP (4-5 PHASE EXCITATION): 0.36/STEP. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 24 volts
-
Supplier: Infineon Technologies AG
Description: V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive family. Specifications Features 2-phase bipolar hybrid stepper
-
Supplier: Newport MKS
Description: applications such as semiconductor wafer inspection, micro-electronics test and assembly, DNA sequencing or laser machining. The linear motor employs a centered, high efficiency 3-phase synchronous iron core, linear motor as driving element, providing high speed, high
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: applications such as semiconductor wafer inspection, micro-electronics test and assembly, DNA sequencing or laser machining. The linear motor employs a centered, high efficiency 3-phase synchronous iron core, linear motor as driving element, providing high speed, high
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: applications such as semiconductor wafer inspection, micro-electronics test and assembly, DNA sequencing or laser machining. The linear motor employs a centered, high efficiency 3-phase synchronous iron core, linear motor as driving element, providing high speed, high
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Infineon Technologies AG
Description: Kit Main MCU: 32-bit TRAVEO™ T2G CY2B7 series (176 pin package, Arm® Cortex®-M4F 160-MHz,1MB flash) 2x BLDC motor power stages MOTIX™ SBC (TLE9563-3QX): 3-phase half-bridge driver + CAN SBC integrated MOTIX™ Driver (TLE9185QX) : 3-phase half-bridge driver 1x
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the high power TRINAMIC family of motor controllers and drivers (e.g. IDX 7505 or TMCM-078). With up to 12.8Nm these motors are very powerful. Specifications
Find Suppliers by Category Top
Featured Products Top
-
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Motor Series: PST.39HB Models: PST.39HB1504-001 / PST.39HB1510-001 / PST.39HB3004-001 / PST.39HB3008-001 Step Angle: 1.8° Static Torque: 320 mN·m / 420 mN·m Motor Length: 27.7 mm / 43.2 mm Rated Current Range: 0.4 A (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
: PST.57HB3220-001, PST.57HB3250-001, PST.57HB5212-001, and PST.57HB5220-001 Step angle: 1.8°; published holding torque: 1,500 or 2,100 mN·m, depending on model Rated current spans 1.2–4.8 A across the four models; listed lengths are 54.4 or 74.4 mm (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Manufacturing Science and Technology (ICMST2013)
For example, the control pulse of the stepper motor can be sent by ULN2003 power amplifier through P2.0 ~ P2.3, driver 4 phase 5 lines of the stepper motor rotation, P0 mouth at the same time can send out piece…
-
Thoughts and Progress
The prototype driver for the pump is a 4 phase stepper motor having 200 steps per revolution through a four-to-one reduction gearbox.
-
Development of a Novel Drive Topology for a Five Phase Stepper Motor
Using the available drive control ICs manufactured for common kinds of stepper motors such as 2 phased and 4 phased and using them in modeling new driver topology for other stepper motors would be a cost effective approach.
-
Design and performance of a versatile, computer controlled instrument for
studying low temperature thermoluminescence from biological samples
The microcontroller drives the source selector motor (Bifilar winding type 5 wire, 4 phase , 200 steps) using a stepper motor sequencer MC 3479 based driver , after measuring the intensity in the source chamber, until it reaches maximum.
-
The magnet system for rapid scan electron paramagnetic resonance imaging and spectroscopy
The driver construction (Fig. 4 ) was based on L297 stepper motor controller, which generated four phase drive signals for two phase bipolar and four phase unipolar step motors.
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
Drive control unit uses SH-20806N-DA driver with offline and wrong - phase protection function to match the stepper motor ,the driver also has a whole step, 2, 4 ,8,16,32,64 subdivision of modes to choose .
-
Software Engineering and Knowledge Engineering: Theory and Practice
2- phase 4 Nm stepper big torque motor , step angle is 1.8 degrees if no subdivision, stepper motor driver maximum of 256 subdivision.
-
Solar tracking system with high precision implementation on FPGA with GUI on LabVIEW
…Wook Jeon, “An Open-loop Stepper Motor Driver Based on FPGA” International Conference on Control, Automation and Systems 2007, Oct. 17-20, 2007 [3] Logibricks [ 4 ] ZhaoJin Wen, Weihai Chen … Wang, “Analysis of Two- Phase Stepper Motor Driver Based on FPGA”, 2006…
-
Stepper motor drives for robotic applications
The driver IC is capable of giving seven 7 outputs, of which 4 have been used to drive the four phases of the stepper motor .
-
Driving dynamics-control
…switchable output channels 4-stufig switchable e.g. for switching valve control) motor driver card (1 universal full bridge driver with Onboard-Encoder interface … control of the 2- phases - stepping motors and DC motors) current source card ( 4 kurzschlussfeste current sources, e…
Indicates content that may require registration and/or purchase.