-
Supplier: Condor Electronics, Inc.
Description: MALE 4 PIN DIN
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR
- Connector Type: DIN Connector
- Gender: Male / Plug
-
Supplier: Condor Electronics, Inc.
Description: MALE 4 PIN MINI-DIN
- Gender: Male / Plug
-
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: Min Din Cable Receptacle; 4 pin; mates with MP-371
-
Supplier: Newark, An Avnet Company
Description: DIN C male angled, 96pin, PLS4
-
Supplier: Newark, An Avnet Company
Description: MINI DIN PLUG, 4 PIN ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4 PIN DIN MALE CORD PLUG, ROHS
-
Supplier: Newark, An Avnet Company
Description: DIN 4/0 PIN CONTACT ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: corrosion resistance characteristics Mini DIN 4 connector utilized in S-Video signal transmission Termination of S-Video Mini DIN 4 connector Application Home Entertainment TV to PC applications Video projection
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: 60 way +4,DIN41612 plug,r/a solder pin
- Number of Contacts: 64 #
- Connector Type: DIN Connector
- Gender: Male / Plug
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Mini-din 4 pin cable mount (m). Commonly used for SVHS.
- Connector Type: Audio / Video Connector
-
Supplier: PCB Piezotronics, Inc.
Description: 4-pin miniature square DIN connector to Blunt cut cable with 1 feet of 4-conductor, polyurethane jacket
- Connector Type: DIN / Mini-DIN
-
Supplier: PCB Piezotronics, Inc.
Description: 4-pin miniature square DIN connector to Blunt cut cable with 100 feet of 4-conductor, polyurethane jacket
- Connector Type: DIN / Mini-DIN
-
Supplier: PCB Piezotronics, Inc.
Description: 4-pin miniature square DIN connector to Pigtail leads, stripped and tinned (for use with 1 with 6 meters of 4-conductor, polyurethane jacket
- Connector Type: DIN Connector
-
Supplier: Allied Electronics, Inc.
Description: Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions DIN Plug, 4PIN Mini Solder (Gold) (Steel) S-VIDEO CONNECTOR for 23-YCLL-SIAM Slim profile chrome barrel with gold plated pins - Solder Cups
- Connector Type: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1207817-4-1393755-2 Category: Connectors, Interconnects>Backplane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination:
- Connector Type: DIN Connector
-
Supplier: DigiKey
Description: 48 Position Din Connector Plug, Male Pins Gold Through Hole
- Number of Contacts: 48 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board Mount Connector, DIN Connector
- Features: Other
-
Supplier: FKN Systek, Inc.
Description: DIN 41617 connectors are available fully loaded with all 31 contacts, or selectively loaded with 13 or 21 contacts. Pins are spaced on 2.5 mm grid and the connectors are offered in class 1 (500 mating cycles) or class 2 (400 Mating Cycles). Female connectors are
- Current Rating: 4 amps
- Number of Contacts: 13 to 31 #
- Connector Type: DIN Connector
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: DIN 2B MALE ANGLED 32PIN, PL1
- Connector Type: DIN Connector
-
Supplier: Lingto Electronic Limited
Description: DIN CONNECTOR, TYPE 2C, 48PINS,
-
Supplier: SFCable.com
Description: Audio/Video Adapter. Connectors: S-Video (4-Pin Mini DIN) Female to S-Video (4-Pin Mini DIN) Female. Black molded plastic construction. Gold-plated contacts
- Connector Type: Audio / Video Connector, Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <10 Contact Resistance after lifetest in [mOhm]: <20
- Connector Type: DIN Connector
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier, varistor, capacitor and yellow LED, 230 V AC/DC, 1 A
- Voltage Rating: 230 volts
- Current Rating: 1 amps
- Connector Type: DIN Connector
-
Supplier: Powell Electronics, Inc.
Description: Pin & Socket Connectors
-
Supplier: Conxall Corporation
Description: DIN Panel Mount Connector, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and
- Connector Type: Audio / Video Connector
-
Supplier: Radwell International
Description: CONNECTOR, HELIAX, WIRELESS, RADIATING, MALE, 7/16INCH DIN MOUNT, FOR 1/2IN FSJ4-50B CABLE. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: DIN Connector
-
Supplier: Belden Inc.
Description: GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 24 V AC/DC, 10 A
- Voltage Rating: 24 volts
- Current Rating: 10 amps
- Connector Type: DIN Connector
-
Supplier: Belden Inc.
Description: GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing with transparent cover, screw type, PG13.5; without circuitry, 230 V DC / 400 V AC AC/DC, 16 A
- Voltage Rating: 230 to 400 volts
- Current Rating: 16 amps
- Connector Type: DIN Connector
-
Supplier: Dataforth Corporation
Description: The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input
- Form Factor: DIN Rail
-
Supplier: Advantech
Description: 100-pin SCSI DIN-rail Wiring Board DIN-rail wiring board for PCI-1240/1245/1245E/1245V/1245L/1265/1285/1285E application. Dimensions (W x L x H): 122 x 171 x 45mm (4.8" x6.73" x 1.77") DB-26 connector LED indicators
- Mounting Options: Universal Mounting Foot (Rail)
Find Suppliers by Category Top
Featured Products Top
-
Description This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
What is magnetic connector? A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
groups with a total of 376 models. Each DSCA high performance DIN signal conditioner provides a single channel of isolated analog input or output. Input modules accept (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
of NASM 10971 (formerly MIL-P-10971), NASM 16562 (formerly MS 16562), NAS 561, SAE J496, and SAE AS7207 (Supersedes AMS 7207 and MS 17140-17190). ISO 13337 (DIN 7346), lightweight slotted pins, are available made-to-order for volume applications (read more)
Browse Spring Pins Datasheets for SPIROL -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue2/Version-6/O092698102.pdf
A 4 pin DIN connector is provided to access the S-Video output of the Beagle Board.
-
Kobiconn Circular DIN Connectors | Mouser
Circular DIN Connectors 4 Pin Mini-Din Recpt .
-
Amphenol Circular DIN Connectors | Mouser
Circular DIN Connectors 4 Pin Male;Gold Cable Mount .
-
Switchcraft DIN Connectors | Mouser
DIN Connectors 4 PIN DIN JACK .
-
T 3300 005 Amphenol Tuchel | Mouser
Description: Circular DIN Connectors 4 Pin Male;R/A Cable Mount .
-
09BL4MX Switchcraft | Mouser
DIN Connectors 4 PIN DIN PLUG .
-
45-106GB Philmore Mfg. | Audio & Video Connectors
Conn Min DIN Connector PIN 4 POS ST Cable Mount 4 Terminal 1 Port Bulk .
-
Hauppauge Impact VCB 00166 - video capture adapter - PCI | Softchoice
Composite video inputs are provided as female RCA jacks, while S-Video uses standard 4 - pin DIN connectors .
-
http://www.cisco.com/en/US/docs/telepresence/misc_docs/intern_educator_scholar_collaborator_clinical_presence/clinical_presence_system_installation_and_user_gu...
1 X S-VIDEO INPUT ( 4 pin mini din connector , input 4 on side interface panel): PAL/NTSC Extended Display Identification Data (EDID) 3 X COMPOSITE INPUT (RCA connectors, inputs 1-3 on side interface panel) VIDEO OUTPUTS (2 OUTPUTS) 1 X HDMI …
-
http://www-cs.intel.com/Assets/PDF/manual/320249.pdf
S-video is connected to the board using a D-connector to S-Video cable (with 4 - pin DIN connector one end and D-mating connector on other end) (not included in the kit).
Indicates content that may require registration and/or purchase.