-
Supplier: TE Connectivity
Description: Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM [.025 INCH ] Length : 10.16 MM [.4 INCH ] PCB Tail Length : 4.06 MM [.16 INCH ] Width : 7.35 MM [.289 INCH ]
- Maximum Current: 0.4 amps
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Flush Slider
- Agency Approvals: Is UL listed
-
Supplier: Conxall Corporation
Description: 50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 4PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").
- Features: Locking Switch
-
Supplier: RS Components, Ltd.
Description: Slide Switches 4-pole 2-positions
- Features: Other
-
-
Supplier: DigiKey
Description: SWITCH SLIDE DPDT 0.4VA 20V
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Size: Standard
- Terminal Type: Straight PC Pins
-
Supplier: Conxall Corporation
Description: C63200 Series Mini Slide Switches, 2 Position, 4 Pole Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end Miniature slide switches C63200 series. PC mounted on
- Features: Locking Switch
- Size: Miniature
-
Supplier: New Yorker Electronics Co., Inc.
Description: SLIDE, 200mA, 4P3T, On-On-On, PC Pin
- Maximum Current: 0.2 amps
- Terminal Type: Straight PC Pins
- Maintained Switch Function: Three-Position Center-OFF
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,4PST,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:8 RoHS Compliant: Yes
-
Supplier: C&K Components
Description: Features/Benefits Broad range of products Various circuit design, SPDT, 4P3T, vertical, right angle Compact miniature slide switch Shorting or non-shorting Custom design available Typical Applications Consumer electronics Computer peripherals Telecommunication Audio & visual equipment Medical
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 6 volts
- Operating Temperature: -4 to 158 F
- Actuator Type: Flush Slider
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,SP3T,Number Of Positions:3,PC TAIL Terminal,PCB Hole Count:4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,RIGHT ANGLE,SP4T,Number Of Positions:4,PC TAIL Terminal,PCB Hole Count:8 RoHS Compliant: Yes
-
Electromechanical Relays - Slide Switch,straight,4Pst,on-Off,number Of Positions Grayhill -- 63K8405Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,4PST,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:16 RoHS Compliant: Yes
-
Supplier: Invotec Solutions Ltd.
Description: SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously
-
Supplier: Win Source Electronics
Description: Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating
-
Supplier: Win Source Electronics
Description: Actuator Material: Acetal, Polyoxymethylene Orientation: Vertical Contact Plating: Silver Actuator Length: 4 mm Switch Travel: 2.5 mm Contact Resistance: 30 mΩ Contact Current Rating: 250 mA Mechanical Life: 10 kcycles Width: 6.1 mm Categories: Slide Switches Alternative Parts
-
Supplier: Allied Electronics, Inc.
Description: Vertical Mount, 25 mA (Max.) @ 25 VDC Contact Rating, BD Series Standard Profile DIP Switches Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator:
-
Supplier: Allied Electronics, Inc.
Description: 4S1 Series Sub-Miniature Slide Switch Epoxy terminal seal Nylon slide handle Contact Rating: 5 A @ 125 VAC or 28 VDC, 2 A @ 250 VAC Operating Temperature: –30°C to +85°C Stainless Steel Housing Epoxy Sealed
-
Supplier: AGI - American Grippers Inc.
Description: switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
- Stroke or X-Axis Travel: 1 to 4 inch
- Rated Speed: 14 in/sec
- Carriage Load: 25 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: NKK Switches
Description: JS01, JS03-Series Ultra-Miniature Slide & Piano DIP Switches 25mA Logic Level; Through-Hole and Surface Mount, 4- & 8-position, Extended, Piano and Flush Actuator. Ultra-miniature Slide, Piano DIP Switches, SMT DIP Switches. Slide, piano type,
- Maximum Current: 0.025 amps
- Features: Other
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 2 inch
- Rated Speed: 12 in/sec
- Carriage Load: 18 lbs
- Device Type: Hardened Way Slide
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125707-SS14D0839VG5PA Number of Positions: 4 Contact Resistance: 30 mΩ Contact Current Rating: 300 mA Height: 9.7 mm Categories: Slide Switches
-
Supplier: Allied Electronics, Inc.
Description: 1000 Series, Single Pole, Miniature Slide Switches Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-4 is fully
- Stroke or X-Axis Travel: 1 to 8 inch
- Rated Speed: 40 in/sec
- Carriage Load: 25 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke: 0 to 2 inch
- Rated Load/Force: 15 lbs
- Operating Pressure: 20 to 120 psi
- Shaft Diameter: 0.5 inch
-
Supplier: DigiKey
Description: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 20 volts
- Operating Temperature: -67 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: TE Connectivity
Description: Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.4 MM [.134 INCH ] Product Length :
- Number of Positions Available (# of actuators): 4
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -4 to 185 F
-
Supplier: Electro-Sensors, Inc.
Description: Slide Gate Monitor Features • Accurate gate position feedback • Ideal for product proportioning • No bracket required - easily mounts to gate drive shaft • Works with either electrically or manually driven gates • Retains gate position in the event of a power loss • Interface
- Maximum Angular Measurement: 4.22 to 2,160 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376371-206-4 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Mounting Type:
- Number of Positions Available (# of actuators): 4
- Max Current Rating: 0.05 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -67 to 185 F
-
Supplier: Brookfield Industries, Inc.
Description: the NB-4150 to accommodate inputs from infrared presence sensors and pressure sensitive tape switches that will either stop or reverse the door to the open position, when activated in the closing cycle. All input commands to the PLC are class 2 (low voltage). There are no limit or
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches / SIP Switches DIP Switch, DPST, slide, gull wing, 4 position, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches/SIP Switches DIP Switch, SPDT, slide, gull wing, 4 position, reel, RoHS complaint
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
(+ 0.015 mm). The EGSL sliding electric guide also offers exceptional energy efficiency. The EGSL electric slide provides an economical positioning function for strokes of up to 11.8 inches (300 mm). The enclosed ball screw prevents dirt or small work pieces from entering the guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configurations, accommodating loads from 4 lbs on our miniature ball slide series up to 160 lbs on our crossed roller positioning stages, with straight-line positioning accuracy of 0.0001" per inch of travel (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc.
More Information Top
-
V16G-1C25 - Omron - Switch | Galco Industrial Electronics
Switch , Raised Slide , 4 Position , SPST, SMD .
-
Switches With Halogen-Free Materials From Greatecs
At the beginning the SMT slide switch will be offered in a 4 positions version (SB89 series), more options are in planning stages.
-
DX48H series - “Green†switches - recyclable switch series from GREATECS
At the beginning the SMT slide switch will be offered in a 4 positions version (SB89 series), more options are in planning stages.
-
Bill Of Materials - HP ProLiant m400 Server Cartridge
DIP Switch , Slide , SPST, 4 - Position .
-
Bill of Materials - Emerson Network Power ATCA-7367
DIP Switch - Slide , SPST, 4 - Position .
-
PDF - HP ProLiant m400 Server Cartridge
DIP Switch , Slide , SPST, 4 - Position .
-
Bill of Materials Analysis - HP BL465c Server Blade
DIP Switch - Slide , SPST, 4 - Position .
Indicates content that may require registration and/or purchase.