Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Princess Auto Limited
Description: 3/4" NPT 2-Way High Pressure Ball Valve
- Pressure Rating: 7,250 psi
- Features: Ball Valves
- Material: Steel
- Connection Description: Threaded
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 12
-
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3″ & 4″ sizes in
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Ball Valves, Compressed Air, Gas
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8″– 4″ sizes. Actuated & Manual Butterfly
- Valve Size: 0.5 to 1.5 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: U.S. Plastic Corporation
Description: The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Cole-Parmer
Description: Ball Valves
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount 2-Way, Brass NPT Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Assured Automation
Description: One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design. This also allows all sides to be used as an inlet or block port
- Valve Size: 0.75 to 12 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: BI-TORQ® Valve Automation
Description: Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs ISO 5211 direct mounting pad for easy installation Self-adjusting
- Valve Size: 1 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 200 F
-
Supplier: U.S. Plastic Corporation
Description: The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4", 3-WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Cole-Parmer
Description: Ball Valves
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Cole-Parmer
Description: Ball Valves
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: RS Components, Ltd.
Description: BALL VALVE 3WAY 1/4"BSP PANMTG
- Valve Size: 0.25 inch
- Features: Ball Valves, Other
- Material: Brass / Bronze
- Connection Description: Threaded
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low torque L-port or T-port design ISO 5211 mounting pad
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 100 to 400 psi
- Number of Ports: 3
- Media Temperature: 320 F
-
Supplier: Belimo Americas
Description: Ball Valve,2" ,3 Way,87 Cv,w/ Spring Return,24 -240V,On/Off,NEMA 4
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 87
- Features: Ball Valves, Other
-
Supplier: Tru-Flo Valves & Automation
Description: applications in manual or automated conditions 316 stainless steel, full port in 8–12Ra finish Using body cavity fillers meets FDA, USDA & 3A requirements Available options: Tri-Clamp® or butt-weld; standard or cavity filled; L-Port or T-Port configuration; 4-way double LL ball
- Features: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: BRASS 2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS BALL VALVE • 2-WAY NORMALLY CLOSED FLOW PATH, • SPRING RETURN • 1/4" NPTF BALL VALVE
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Quarter Turn Valve
Description: BRASS 2-WAY NC DOUBLE ACTING 3/4" NPTF BALL VALVE
- Valve Size: 0.75 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Cole-Parmer
Description: Ball Valves
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Tru-Flo Valves & Automation
Description: quality investment cast body and caps Standard with Tri-clamp® ends, other ends available Diverts to L-port or T-port flow patterns Sizes 1”–4”
- Features: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: Velan, Inc.
Description: • Unique 4-way and 3-way packing arrangements for superior stem sealing. • TA-Luft certified (optional). • Multiple solid cup and cone type PTFE stem seal and graphite packing. • Stem guides prevent side thrust. • Long cycle life • Low, uniform torques. • Blowout-proof stem. •
- Valve Size: 0.5 to 6 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Festo Corporation
Description: Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211
- Media Temperature: 302 to -4 F
- Features: Air, Ball Valves, Compressed Air, Gas
- Material: Brass / Bronze
- Actuation: Mechanical Device
Find Suppliers by Category Top
Featured Products Top
-
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The History of the Rotary Solenoid
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion
More Information Top
-
Measurement of gas permeability of polymers. II. Apparatus for determination of permeabilities of mixed gases and vapors
1 2 WAY BALL VALVE 4 3 " .
-
Estimation of C2 −C5 hydrocarbons in air by pre-concentration on silica gel at dry ice temperature
Apparatus: Stainless steel U column, 45 cm X 3 mm i.d. coupled to a 4 - way ball valve ; gas chromatograph GC RIA equipped with FID; and a gas sampler (MGS-5) fitted to the GC to transfer the pre-concentrated samples.
-
Continuous culture of Methanococcus maripaludis under defined nutrient conditions
Valve symbols: (A) brass three-way ball valves; (B) stainless-steel 4 - way ball valve ; (C) stainless steel two-way ball valve; (D) metering valves.
-
Evaluation of liquid‐solid contacting in trickle‐bed reactors by tracer methods
Step Valve Supply Pressure Cylinder Feed Tank Supply Pressure Cylinder 3-Way Ball Valve (Pressure/BIeed) 3-Way Ball Valve (PressureNacuum) Cylinder Pressure Indicator and Regulator 4 - Way Ball Valve 3-Way Pneumatic Switching Ball Valve Feed Tank Pressure/ Vacuum Gauge Solvent Supply …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > EPA Test Methods > Air and Radiation > Ambient Monitoring Methods > TO Compendium (Air Toxic M...
sufficiently evacuated, the 4 - way ball valve is switched to prepare for sample collection.
-
Biochemistry and genetics of autotrophy in Methanococcus
Valve symbols: (A) brass three-way ball valves; (B) stainless-steel 4 - way ball valve ; (C) stainless steel two-way ball valve; (D) metering valves.
-
Study of plutonium oxide leak rates from shipping containers. Quarterly progress report, 1 January 1978--31 March 1978
0 - 1000 psi REGULATOR 4 - WAY BALL VALVE GAUGE PROTECTOR (SET TO 140 psi .
-
The oceanic cycle and global atmospheric budget of carbonyl sulfide
The contents of the cryo-loop are then swept into the GC and the ECD-S, with valve 2 switched to the bypass position and the stripper vented to the atmosphere using a 4 - way ball valve (Wlutney).
-
Determination of low level85 Kr and133 Xe concentrations in the environment
trap is then injected into the column by opening the 4 - way ball valve to switch the helium flow through the trap loop (see Fig. 2).
-
Renewable and Sustainable Energy II
1. gas cylinders; 2. reduction valve; 3. three- way ball valve ; 4 . constant pressure valve; 5. four-way ball valve; 6. mass flow meter; 7. pressure gauge; 8. tubular reactor; 9. metal casing; 10. electric heater; 11. temperature indicator; 12. heat controller …
Indicates content that may require registration and/or purchase.