-
Supplier: Nova Plumbing Technologies
Description: PART NO 45002000MXC Description 3/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 4
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 45003200MXG Description 1 1/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 4
- Valve Size: 1.25 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002000MXC Description 3/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46003200MXG Description 1 1/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1.25 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Zurn Industries LLC
Description: 4-Way Mixing Valve – 1" FPT Brass Features And Benefits 4-way, corrosion-resistant mixing valve for manual or automatic operation Mixes high temperature supply water with return water Provides desired temperature to heating system
- Features: Mixing Valves
- Media: Water
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0,
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing
- Thermostat Type: Digital
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either
- Features: Mixing Valves
- Media: Water
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports
- Features: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0,
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3″ & 4″ sizes in PVC, CPVC,
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: Burkert Fluid Control Systems
Description: The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are available
- Primary Material: Brass / Bronze
- Features: Mixing Valves, Solenoid Valves
-
Supplier: Radwell International
Description: VALVE BODY 1/2INCH 3WAY MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations Ideal for mixing, food, biotech and chemical applications 4-seat design for
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: -40 to 400 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation Ideal for
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Radwell International
Description: VALVE,GLOBE, 3 WAY MIXING, 3/4", NPT, 7.5 CV BRONZE BODY WITH BRASS TRIM VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Globe Valves, Mixing Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or distributing of
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Valve Type: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 4
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports
- Features: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Honeywell International, Inc.
Description: 3-WAY, HYDRONIC, THERMOSTATIC TYPE 1-1/2 INCH NOMINAL SIZE 248 DEG F TEMPERATURE RATING PLASTIC HANDLE, KNURLED RING INCLUSIONS/FEATURES BRONZE BODY MATERIAL 232 PSI PRESSURE RATING THREADED X THREADED END CONNECTION 3-11/16 INCH BASE TO INLET DIMENSION 3-11/16 INCH INLET TO MIXING
- Valve Size: 1.5 inch
- Pressure Rating: 232 psi
- Media Temperature: 248 F
- Primary Material: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: 4 WAY MIXING VALVE TYPE 3/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION V5442N
- Valve Size: 0.75 inch
- Media Temperature: 36 to 230 F
- Primary Material: Cast Iron
- Valve Type: Control Valves
-
Supplier: Galco Industrial Electronics
Description: ANSI 125, 3-WAY, 4, MIX
-
Supplier: Quarktwin Technology Ltd.
Description: ANSI 250, 3-WAY, 4, MIX
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MIXING VALVE, 3-WAY, 1/2" NPT, 4CV G S, APPLICATION: HOT OR CHILLED WATER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: A central challenge for efficient auto-ignition controlled low-temperature gasoline combustion (LTGC) engines has been achieving the combustion phasing needed to reach stable performance over a wide operating regime. The negative valve overlap (NVO) strategy has been explored as a way
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP4
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: stroke. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height (plus nozzle length). There is a 9/32” dia mounting hole on each feed. For
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9699.pdf
V5442N SERIES 4 - WAY MIXING VALVE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10888.pdf
• Functional replacement for Centra ZRK-series of compact 4 - way mixing valves .
-
http://customer.honeywell.com/TechLit/pdf/69-0000s/69-1347.pdf
• Mixing valves, such as conventional 3-way and 4 - way mixing valves .
-
House technique
With a of hand or in the rule through a servomotor to actuating becomes the 3- or 4 - paths - mixing valve a lesser or larger part of cooled return water the mixed in the closed heating network circuit in itself whereat every …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10887.pdf
The M6063A actuator enables automatic control of the V5442N 4 - way rotary mixing valve by tri-state (floating) controllers.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1987.pdf
… AQ254) — Digital thermostats (one for every space heating zone being controlled) • Secondary loop supply temperature sensor (included with the AQ254 control panel) • Mixing device (injection pump, floating 2-, 3- or 4 - way motorized mixing valve , modulating 0-10 Vdc …
-
Examination of operational dynamics of radiant ceiling panel
Scheme of testing stand and measuring circuit for testing dynamics of radiant ceiling panel: 1 – radiant ceiling panel, 2 - electric boiler, 3 - hydraulic coupling, 4 - three- way mixing valve , 5 - radiant panel circulation pump, 6 - cooling system pump, 7 – plate …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
EXAMPLE 4 : A three- way mixing valve is needed for a heat exchanger application with a bypass line.
Indicates content that may require registration and/or purchase.