-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Koford Engineering, LLC
Description: 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00938154269431974 HP
- Continuous Current: 0.35 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: 1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder,
- Other DC Voltage: 3.6 VDC
- Other Output Power: 0.00576294765508213 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.00619469026548672 In-lbs
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:59in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
-
Supplier: Portescap
Description: B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make this an ideal
- Other DC Voltage: 9.6 VDC
- Torque Constant: 9.99696 in-oz/amp
- Continuous Torque: 7.21238938053097 In-lbs
- Gearbox Ratio: 16 : 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil,
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBHW4C DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBLW4C DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.78 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBHW4C DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 0.68 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBLW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a
- Torque Range: 0.0147492625368732 to 0.722713864306785 Ft-lbs
- Rated Free Speed: 160 to 1,000 rpm
- Size Range: 0.0393701 to 0.1181103 inch
- Drive Size: 1/4" Hex
-
Supplier: Allegro MicroSystems Inc.
Description: applications. Key specifications Three-phase BLDC motor driver Features & Benefits 3-phase integrated MOSFET driver 6-Wire and 3-Wire control interface options 4.5 to 40 V supply voltage operating range, up to 4.3 A peak current SPI-compatible serial interface with
- Continuous Output Current: 0 to 3 amps
- Supply Voltage (DC): 40 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Electronic Cooling Fans - Fan;DC;12V;10.4 CFM;32 dB;6000 RPM;BallBearing;Wire;52x52x10mm -- 70103414Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Bartell Machinery Systems, LLC
Description: A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads from 13” to 25” diameter. The wire cutter, positioned at the end of the pay-on wheel
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC,
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Aerotech, Inc.
Description: The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice
- Number of Axes / Motors: 1 to 3
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Aerotech, Inc.
Description: the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy. Design Features
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Aerotech, Inc.
Description: run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: 7-Blade Impeller Design Provides: - Reduced Noise - Improved Performance - High Efficiency Solid State
-
Supplier: Constar Motion Co., Ltd
Description: 24mm Dc 24V Brushless Gear Motor Diameter: 24mm Length : 55-69 mm Voltage: 4.5V, 12V, 24V Gearbox: Metal injection, Plastic injection Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments,
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 16 to 1,296 : 1
- Diameter / Width: 0.9448824 inch
- Housing Length: 2.1653555 to 2.7165369 inch
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 18 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nexperia B.V.
Description: glue, no wire bonds, qualified to 175 °C Exposed leads can be wave soldered, visual solder joint inspection and high quality solder joints Low parasitic inductance and resistance Applications Secondary side synchronous rectification DC-to-DC converters Brushless DC motor drive
- V(BR)DSS: 40 volts
- IDSS: 95,000 milliamps
- VGS(off): 20 volts
- PD: 90 milliwatts
-
Supplier: Nexperia B.V.
Description: glue, no wire bonds, qualified to 175 °C Exposed leads can be wave soldered, visual solder joint inspection and high quality solder joints Low parasitic inductance and resistance Applications Secondary side synchronous rectification DC-to-DC converters Brushless DC motor drive
- V(BR)DSS: 40 volts
- IDSS: 95,000 milliamps
- VGS(off): 20 volts
- PD: 90 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
: 0.105–31.4 N·m Max power: 70–600 W Back EMF: 0.5–38.1 Vrms/krpm Custom Design By adjusting the wire, winding, magnetic steel, and more, 3X Motion provides custom designs to achieve different mechanical sizes and performance (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
. Their high positioning accuracy, stable holding torque, and smooth operation help engineers improve system performance. Available with holding torque up to 13 N·cm, 4-wire and 6-wire configurations, and a compact 28 mm frame (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
for heavy-load positioning applications Precise 1.8° step anglefor accurate motion control and repeatability Multiple frame lengths and winding configurations to match diverse system requirements Available in 4-wire and 8 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Length Range: 20–52 mm Rated Current: 0.1–0.8 A Rated Voltage: 3.2–12.8 V Holding Torque: 5–25 N·cm Lead Wires/Pins: 4 / 6 / 8 Rotor Inertia: 10–50 g·cm² Applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
4.2 mN·m for powerful performance under load Customizable Options: available with custom lead wire lengths, special coils, and shaft lengths to meet specific application needs Verified Electrical Specifications (Model 1025N5M04-115-12.0) (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
torque up to 4.2 mNm, supporting precise actuation in small mechanisms Optimized efficiency for stable and responsive motion control (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
improve overall actuator performance and operating quality. Power Motor can also provide application-specific motor customization, allowing electrical performance, shaft configuration, mechanical interfaces, lead wires, and other design parameters to be adapted to different AMT actuator (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Research Progress of Magnetic Levitating Bearings and Some Advanced Technology
…axial maglev blood pump which consists of the impeller 1 (this figure take off the inducer and diffuser), two mixed radial magnetic bearings 2, an axial magnetic bearing 3, a brushless DC motor 4 , flow channels 5, wire outlet 6 and the…
-
Straightforward technique for in situ imaging of spin-coated thin films
The spin-coater was comprised of a brushless DC motor [Premotech, BL48 EB ( 4 wire )] fitted with an aluminum chuck (20-mm diameter) on top of which the substrate was mounted.
-
PDF - Acer Aspire V5-122P
Blower, DC Brushless, 5VDC, 500mA, w/ Integral 4- Wire Harness & 4 -Position Pin Socket ConnectorFCN, BRUSHLESS MOTOR , FCFF DC 5V 0.5A, P/N:23.10794.001, EP, DFS350705PQOT, MADE IN CHINA, 061513A1 .
-
PDF - HP ENVY Ultrabook 6t-1000
Blower - DC Brushless, 5VDC, 0.5A, w/ Integral 4- Wire Harness, 4 -Position Pin Socket ConnectorFCN, BRUSHLESS MOTOR , FBCF DC 5V 0.5A, EP, DFS541105FC0T, MADE IN CHINA, 062212A$2.1300 .
-
PDF - HP ENVY Sleekbook 6-1010us
Blower - DC Brushless, 5VDC, 0.5A, w/ Integral 4- Wire Harness, 4 -Position Pin Socket ConnectorFCN, BRUSHLESS MOTOR , FBCF DC 5V 0.5A, EP, DFS541105FC0T, MADE IN CHINA, 041312A$2.1300 .
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
INfLUDlNe 1 A C SINGLE S P E E D , 3 » , 6 0 « ^ nOV REVERSIBLE DRIVE MOTOR A WIRE GROUNDED NCUTRAL 2 ROD ELECTROMAGNETIC CLUTCH 5 ROD CABLE DRUM 4 - RETARDER 5 POSITION TRANSMITTER ( BRUSHLESS ) .
-
Design and fabrication of retrofit e-bike powertrain and custom lithium-ion battery pack
Throttle switch is not pictured connected to controller Figure 4 -3: 3D-printed Hella battery master switch key 26 4.3 Motor wiring and calibration Because hub motors are brushless , the three phase wires of the motor were cali- brated with the…
-
Analysis of BLDC motor with zigzag and rhombic winding
…al., ”Electric motor with multilayered rhombic single coils made of wire ”, US patent 2007/0103025 … analysis of micro BLDC motor according to slotless winding … September 2003, pp. 2989–2992 [ 4 ] P. Ragot, M. Markovic … phase inductances for a brushless DC motor with Faulhaber…
-
Review and Development of Electromechanical Actuators for Improved Transmission Control and Efficiency
…R. IEEE Transactions on Industrial Applications , Vol. 27 , No. 5 , September/October 1991 3 Low cost multi phase brushless DC motors Arefeen, M.S. ; Gopalarathnam … H. ; Moreira, J.C. ; 4 A Unifies Theory of … 5 Integrated Shift-by- Wire for an Automatic Transmission…
-
Worthy test programmes and developments of smart electromechanical actuators
Eng. 1 (Supplement Volume) [ 4 ] Hair K A 1983 Electromechanical actuation reliability … Haynes L 1985 A survivable fly-by- wire spoiler actuation system featuring … unique high power electric motor actuator designed for space … 1979 Dynamic modelling of brushless dc motor power conditioner…
Indicates content that may require registration and/or purchase.