Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Enidine Inc.
Description: Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are
- Maximum Load Capacity (Per mount): 39.2 lbs
- Height or Thickness (Before loading): 1.3 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: Enidine Inc.
Description: Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s
- Maximum Load Capacity (Per mount): 5.5 lbs
- Height or Thickness (Before loading): 1.66 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: The first DC isolator fully compliant with AS 60947.3:2018 DC-PV2 In Australia and New Zealand DC isolating switches must have a valid Certificate of Conformity confirming the product complies with AS 60947.3:2018 DC-PV2. And a breathing valve shall be attached on the DC isolator.
- Current Rating: 9 to 40 amps
- Operating Voltage: 500 to 1,000 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Allied Electronics, Inc.
Description: filtered, and amplified. The space-saving 12.5 mm wide ME housing, with plug-in connection technology, enables the 20 V DC ... 30 V DC supply to be quickly looped through using pre-assembled wire jumpers. MCR 3-way isolation amplifiers can be snapped onto symmetrical DIN rails according to EN
-
Supplier: Powell Electronics, Inc.
Description: Isolator Mount for separating 0.25 Tubi
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- Features: Channel-to-Channel Isolation, Current Loop Converter, DC Current Input
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- Features: Channel-to-Channel Isolation, Current Loop Converter, DC Current Input
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: The first DC isolator fully compliant with AS 60947.3:2018 DC-PV2 In Australia and New Zealand DC isolating switches must have a valid Certificate of Conformity confirming the product complies with AS 60947.3:2018 DC-PV2. And a breathing valve shall be attached on the DC isolator.
- Current Rating: 9 to 40 amps
- Operating Voltage: 500 to 1,000 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Quarktwin Technology Ltd.
Description: 2-/3-WIRE RTD 4-20MA TRANSMI DIN
- Operating Temperature: -40 to 176 F
- Features: Other
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output.
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03% Hassle-free
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: Pepperl+Fuchs SE
Description: 4-channel Inputs Ex ia Installation in Zone 2, Div. 2 or safe area Power supply for 2-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters Simulation mode for service operations (forcing) Line fault
-
Supplier: Moxa Inc.
Description: The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of which can be converted between RS-232's TxD and RxD lines. In
- Data Rate: 0.1152 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Dataforth Corporation
Description: In RTD temperature measurement applications requiring a very high level of accuracy, the SCM5B35 4-Wire RTD input module offers a significant advantage over 3-wire measurement techniques. The SCM5B35 measures only the voltage dropped across the RTD and almost completely ignores
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Pepperl+Fuchs SE
Description: 4-channel Power supply for 2-wire transmitters with 4 mA ... 20 mA Installation in Zone 2 or safe area Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters HART communication via field bus or service bus Simulation mode for service
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input 2-wire transmitters Input current and voltage sources Dual output 0/4 mA ... 20 mA, 0/1 V ... 5 V or 0/2 V ... 10 V Signal splitter (1 input and 2 outputs) Accuracy 0.1 % Configurable by DIP switches Connection via screw terminals
-
Supplier: PR electronics
Description: VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection
- Operating Temperature: -4 to 140 F
- Features: ATEX
- Barrier Type: Galvanic Isolator
- Application: RTDs, Thermocouples
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Input Impedance: 1 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: -10 to 70 F
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C411.7, Composite insulators for guy wires. It supersedes the previous edition, published in 2011. This Standard is based on the requirements of Canadian Electricity Association (CEA) LWIWG-03 (96), Guy Composite Insulator for Guy Wires (used
-
Supplier: PR electronics
Description: Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with
- Operating Temperature: -4 to 140 F
- Application: 4-20 mA 2-wire Transmitters
- Features: ATEX, UL Listed
- Barrier Type: Galvanic Isolator
-
Supplier: Radwell International
Description: DECIPAK, 4 WIRE ISOLATOR, INPUT/OUTPUT 4-20MA, POWER SUPPLY 9-60VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SIGNAL CONDITIONER, ISOLATOR CONVERTER, 2-WIRE, 4/20MA, 12/42VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PR electronics
Description: Application Safety barrier for current signals and 2-way HART® communication transmitted to I/P converters mounted in hazardous area. Safety barrier for 2-way HART® communication and analog current signals transmitted to hazardous area. Signal isolator with low response time on analog current
- Operating Temperature: -4 to 140 F
- Application: 4-20 mA 2-wire Transmitters
- Features: ATEX, UL Listed
- Barrier Type: Galvanic Isolator
-
Supplier: Dataforth Corporation
Description: by the module, enabling a 2-wire transmitter to be directly connected without the need for a separate dc power supply for the 2-wire transmitter. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INPUT ISOLATOR, WAVEPAK, DC INPUT, 4-WIRE, 9-60 VDC (2W). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-CI-CO-ILP-S - 1176070000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-ILP-S - 1176070000 takes 2-wire loop power signals of current signals of 0/4-20 mA. It
- Operating Temperature: -13 to 158 F
- Features: AC Current Input, DC Current Input
- Excitation: Current Excitation Supply
- Outputs: Current Output
-
Supplier: Silicon Labs
Description: Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output
- TJ: -40 to 125 C
- Pin Count: 16 #
- Number of Devices in Package: 1 #
- Device Type: Isolator
-
Supplier: Radwell International
Description: SIGNAL ISOLATOR/CONVERTER, DIN MOUNT, 4-20 MA, 10-42 VDC, 2-WIRE, 500VMS, ALUMINIUM DIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Apix, Inc.
Description: Model DAQ8-640R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KV
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Clippard
Description: psi Flow: 10 to 60 L/min Max. Pressure Range: 28" Hg to 30 psi Power Consumption: 1.0 to 7.2 watts Response Time: 5 to 20 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Ports: #10-32, 1/4-28 or 1/8 NSPC Mounting: #2-56, #4-40 Wetted Materials: PTFE CE, RoHS
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
Find Suppliers by Category Top
Featured Products Top
-
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
combination of value and function in your application. With PEPI® thermal controls you can specify: 1. Operating temperature and the calibration tolerance. 2. Sensitivity of the bimetallic element. 3. Length and type of lead wires to simplify installation. 4. Insulation (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
, high performance DIN DSCA, and digital SCMD; 4-20mA transmitters: DSCL and DSCP loop isolators and transmitters, and DSCT DIN 2-wire transmitters; data acquisition & control systems: MAQ® 20, isoLynx® SLX200 and SLX300, and the Data Acquisition System Builder (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
VSWR (≤1.4), high isolation (50dB), no signal attenuation during high?speed rotation Compact & plug?and?play: Miniaturized aluminum alloy housing, standardized connector interface, quick installation without complex wiring Strong environmental (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
. Tall exhaust stacks from centrifugal fans usually require complex, expensive mounting hardware (elbows, flex connectors, spring vibration isolators, guy wires, roof curbs,
More Information Top
-
Overvoltage measurements with the Klydonographen in German high voltage networks
As example of the difference yon networks with and without Erdschlug 15 mole is following angeftihrt: Occurred in one 100 kV-Netz with switched-off L6schern at sealed mist on 6 insulator chains on 4 lines of l ~ lberschl ~ ge.
-
A passive stabilization solution for camera embedded onboard small planes
We combined a set of 3, 4 or 5 wire -rope isolators between the two plates of the structure, uniformly distributed around the camera.
-
Experimental investigation on the hysteresis behavior of the wire rope isolators
The friction dominant prop- erty causes the viscous damping in wire rope isolator to be insignificant [ 4 , 5].
-
Study of signal processing system for Electroencephalogram based on TMS320LF2407
The optoelectronic isolate technology is that, using artificial optoelectronic isolator to connect the fan-out of artificial switch and the digital circuit, using digital optoelectronic isolators to connect the 4 gated address wire and the multiple-used I/O ports of DSP, gating…
-
High pressure xenon gamma-spectrometers with high energy resolution
Figure 8: Cylindrical ionizationchamber: 1-steel cylinder,2 - anode wire , 3 -ceramic isolator , 4 -Teflonisolator,5 - vacuum-flightceramic connector,6 -charge- sensitive amplifier.
-
Building A/D Applications from a Simple Base Can Minimize Problems Downstream (.pdf)
• 4 - Wire AC/DC-powered Isolators .
-
Speed Considerations for A/D Converters
• 4 - Wire AC/DC-powered Isolators .
-
Loss measurements on capacitors
A 4 mms strong copper wire dutch is long ever held some hard rubber insulators the abgeschfitzte supplies in form of brass tubes, in axis of which 85 cms ffihren to the capacitors in the branches of I and 2 Brficke.
-
GLOBAL SERIAL INTERFACE DIRECT ACCESS ARRANGEMENT
Available in two 16-pin small outline packages, it eliminates the need for an analog front end (AFE), isolation transformer, relays, opto- isolators , and a 2- to 4 - wire hybrid.
-
Si3024-KT Datasheet - 3.3V FCC/JATE direct access arrangement, digital interface from Silicon Laboratories
Available in two 16-pin small outline packages, it eliminates the need for an analog front end (AFE), an isolation transformer, relays, opto- isolators , and a 2- to 4 - wire hybrid.
Indicates content that may require registration and/or purchase.