Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: CanStack Linear Actuator 12Vdc, 4 Wires
- Stroke or X-Axis Travel: 0.5905515 inch
- Actuation Type: Electrical
- Features: Other
- Motor Type: Stepper
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
-
Supplier: Sensata Technologies
Description: A fully housed BEI Kimco Voice Coil Actuator (VCA) further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil assembly to keep it concentric with the field assembly, adds an internal flex circuit to protect external
- Peak Force (FP): 20.0072 lbs
- Linear Stroke: 0.239370208 inch
- Device Type: Linear Actuator
-
Supplier: Sensata Technologies
Description: Semi-housed voice coil actuators (VCA) from BEI Kimco enhance the basic frameless VCAs by adding both a shaft and self-aligning bushings to the unit. The lead wires have also been upgraded to a high flex variant, allowing for added protection from wear and tear. Various shaft options
- Peak Force (FP): 20.0072 lbs
- Linear Stroke: 0.250393836 inch
- Device Type: Linear Actuator
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 3.1496062992126 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 1.181103 inch
- Rated Speed: 2.4803149606299226 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 2.36220472440945 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 0.6299216 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Radwell International
Description: SIPART PS2 SMART ELECTROPNEUMATIC POSITIONER FOR PNEUMATIC LINEAR AND PART-TURN ACTUATORS; 2-WIRE; 4...20MA; DOUBLE ACTION; POLYCARBONATE ENCLOSURE WITH FIXABLE SLIPPING CLUTCH WITHOUT EXPLOSION PROTECTION CONNECTION THREAD EL.: 1/2" NPT / PNEU.: 1/4" NPT. FREE 2
- Features: Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.
- Maximum Current Rating: 11 amps
- Maximum AC Voltage Rating: 125 to 277 volts
- Operating Temperature: -32 to 71 C
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Progressive Automations
Description: All the hardware needed for mounting comes with the set and can be easily installed. CUSTOM ACTUATOR: When you can’t find the exact actuator you need for your project or application, that’s where our custom actuator service comes in. We can manufacture the actuator that
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in manufacturing and
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Supplier: Betatronix LLC
Description: space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide range of rectangular cross sections.
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 1 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Output: Current, Frequency, Resistance, Switched / Alarm, Voltage
-
Supplier: Gefran
Description: connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,whichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups IIA, IIB, IIC)
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Description: corresponding to a linear displacement of the actuator magnet. The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance. Features Easy setup and robust monitoring with M4
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: Win Source Electronics
Description: Linear Position Linearity: ±0.4% Linear Range: 0 ~ 225.00mm (0 ~ 8.86") Voltage - Supply: 6V ~ 24V Mounting Type: Chassis Mount Package / Case: Box with Wire Leads Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level:
-
Supplier: Portescap
Description: 42STLE34 - External Linear Hybrid Stepper Motor 42STLE34 The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STLE45 - External Linear Hybrid Stepper Motor 57STLE45 The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: OTTO Controls
Description: either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads.
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 105 C
- Pre-travel: 0.055 inch
- Mechanical Life (Minimum): 100,000 (#)
-
Supplier: Honeywell Sensing & IoT
Description: rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 miniature 4-pin connector. The MICRO SWITCH 14 CE versions are designed for European applications and meet the requirements of the low voltage directive and therefore
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Operating Temperature: 0 to 105 C
- Mechanical Life (Minimum): 5,000,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 19.20 Ohms Coil Resistance, 10 W Power Rating, Coil Wire Size 28 AWG The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular solenoid, 20.70 Ohms Coil Resistance, 28 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two plunger
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two plunger
-
Supplier: Littelfuse, Inc.
Description: Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately.
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: KADANT
Description: components required on machine Increased roll life Enhances sheet shedding capability Oscillation Improves Doctoring Efficiency Any type of oscillation greatly improves the overall performance of the doctoring function. By oscillating the doctor through a 3 /4" (19 mm) horizontal stroke,
- Device Type: Rod Type
-
Supplier: Eaton Cooper Power Systems
Description: Standard IEC 99-4 and is available for the protection of high-voltage systems through 400 kV. FEATURES METAL TOP LINE TERMINALS: Accommodates 14 through 335 mm2 copper or aluminum conductor. METAL-OXIDE VALVE DISK (INTERNAL): Specially formulated metal-oxide compound provides exceptional
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Littelfuse, Inc.
Description: exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: left-hand exit (59141 series). Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Metal enclosure ExM 61: Snap action, change-over contact with single break Ex 61: Slow action, change-over contact with double break With pre-wired cable, cable length 3 m Actuator can be repositioned in factory by 4 x 90° N.B.: Please state required
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 90 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they
- Maximum Height: 7.1 inch
- Minimum Height: 2.2 inch
- Maximum Diameter: 4.6 inch
- Load Capacity: 310 lbs
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
At Modern Linear, We understand that every customer has unique requirements for their linear motion applications. That's why we offer custom Enduro Linear Guide Actuators that are tailored to meet your specific needs. Whether you need a particular size, load capacity, or mounting configuration (read more)
Browse Linear Actuators Datasheets for Modern Linear Incorporated -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
applications and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, straight or angled Board-to-Board and Wire-to-Board connections are possible. The four designs at a glance REDCUBE PRESS (read more)
Browse Current Sensors Datasheets for DigiKey -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
from the Greek solenoeid?s, which means pipe-shaped. Thus, it relates to a looping of wire that is longer than it is wide, although not necessarily straight. The solenoid is also used to refer to some other devices which convert energy into linear motion. Rotary solenoids run off of DC power
More Information Top
-
Design of a Telescopic Linear Actuator Based on Hollow Shape Memory Springs
The chosen competitor is a beam-based linear actuator based on SMA wires (Ref 4 ).
-
A simple digital-optical system to improve accuracy of hot-wire measurements
For the current experiment the probe moment arm ratio was set to 1:1 so that each linear actuator step change produced a wire displacement of 4 .82μm.
-
Instrument for determining the complex shear modulus of soft-tissue-like materials from 10 to 300 Hz
…5= LVDT signal conditioner; 6 = signal conditioner/amplifier for force detector signal; 7 = double layer of bubble wrap; 8 = 1 cm thick foam pad; 9 = wires delivering electric power to the linear actuator ; 10 = ground wire connected to 4 ; 11 = motion controller. . packaging…
-
Piezoelectric microactuator technologies for wavefront correction in space
Figure 4 shows a fabricated linear actuator after the assembly and wire bonding.
-
Design of swing arm actuator for small and slim optical disc drives
…Aa et al. (2002) reported the realization for a small form factor optical (SFFO) drive, featuring 1 GBytes on a 30-mm rewritable optical disk, using the linear actuator of rack and pinion type and the 4 - wire spring type’s actuator, with…
-
Hot Gas Cleanup Test Facility for gasification and pressurized combustion. Quarterly report, October--December 1994
…Coordination with SCS on plans for testing particulate samplers in the SRI combustor Coordination with SCS on cost projections and the Continuation Application for Budget Period 4 Final revision of P&IDs and wiring diagrams Procurement of linear actuators , motion control systems, electrical…
-
Intelligent design optimization of a shape-memory-alloy-actuated reconfigurable wing
With proper training, SMA wires will act as linear actuators , contracting when heated and relaxing when cooled [ 4 ,5,6].
-
Tool handling system using hydraulic actuator
Figure 4 shows situation assembling the rotary actuator consisted of two linear hydraulic actuators, pulley, and wire before installing the solenoid valve.
-
Journal of Spacecraft and Rockets > Motion Control of Adaptive Space Structures Based on Artificial Potential Method
Fig. 1 Two-dimensional truss structure of variable geometry2 3: 1, bending deformation module; 2, shear deformation module; 3, linear actuator ; 4 , sliding device; 5 and 6, docking mechanism part; 7, pin joint; 8, steel wire ; and 9, docking target.
-
Progress in the development of anthropomorphic fluidic hands for a humanoid robot
Different driving principles can be found in the robot hands designed, Some are driven by linear actuators [3,8], others by gearwheel motors [5,6],pneumatic or hydraulic cylinders [ 4 ], or shape memory alIoy wire (SMA) [9].
Indicates content that may require registration and/or purchase.