-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
-
Supplier: Sitron
Description: The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: RTD's: RTD Wire Sensors
- Category: Element / Chip
-
Supplier: TOP-electronics USA
Description: W&T 57014, Pt-100 outdoor sensor, Class B, 4-wire, IP65 housing Temperature sensors for outdoor use: Pt-100 cable sensor Class B 4-wire connection IP65 housing for outdoor use Temperature range -50°C...90°C
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1019694-NTCLE100E3472HB0 Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K
- Operating Temperature: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: Microchip Technology, Inc.
Description: The EMC1814 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature
- Analog Input Channels: 4 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: E+E Elektronik
Description: and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology. Typical Applications Explosive, hazardous storage rooms Utility tunnels Pharmaceutical industry
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Win Source Electronics
Description: (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 4-DSBGA (1x1) Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -10°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat
- Operating Temperature: -55 to 150 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 4-DSBGA (1x1) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Popularity: Medium
- Operating Temperature: -55 to 150 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Baumer Ltd.
Description: The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. The system complies with standard industrial process connections as
- Operating Temperature: -40 to 185 F
- Length: 1.3779535 to 11.81103 inch
- Width / Diameter: 0.2362206 inch
- Technology: Platinum, Wire Wound
-
Supplier: Stellar Technology
Description: Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE 55 TO 85 DEG F (SET POINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY SENSOR RESISTANCE 20 KILO OHM NTC NON-LINEAR ENCLOSURE MATERIAL PLASTIC COLOR WHITE WIRE SIZE 22 TO 16 AWG HUMIDITY
- Sensed Temperature: 55 to 85 F
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow.
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Supplier: OMEGA Engineering, Inc.
Description: Typical connection for sensors such as the CY7 series. The connection points (A) are made close to the sensor in the case of 4-lead measurement, and near or at the instrumentation for a 2-lead measurement. Generally, the 4-lead connection is preferred.
- Operating Temperature: -434.47 to 1,111.73 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.1968505 to 0.79921303 inch
- Width / Diameter: 0.07086618 to 0.0787402 inch
-
Supplier: Knick Interface LLC
Description: Precise Temperature Measurement at High Voltage Potentials up to 6.6 kV Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connection Fixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input ranges Impressed output current of 4
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: Knick Interface LLC
Description: This flexible temperature transmitter with range selection in plain text measures temperature using standard platinum sensors and thermocouples. Flexible temperature detection with conventional sensors: Pt 100, Pt 1000, thermocouples type J and K Intuitive,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375597-TMP144YFFR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Beckhoff Automation LLC
Description: measuring point is of interest, the conversion from resistance to temperature can be carried out in the terminal according to various sensor characteristics (Pt100, Pt1000, NI120, NI1000, KTY types, etc.). The EL3214 can operate sensors using 2-wire and
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: on the spot for a wide variety of RTD replacement probe or OEM RTD sensor probe applications. This sensor is available in both Class A and Class B accuracies, in 3 wire standard (4-wire optional) in 1/4" diameter to fit many thermowells, or in 3/16", 6mm and
- Sensed Temperature: -328 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 23.62206 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Beckhoff Automation LLC
Description: The KL3214 analog input terminal allows four resistance sensors to be connected directly. The Bus Terminal circuit can operate sensors using the 3-wire technique in a compact 12 mm housing. A microprocessor handles linearization across the whole temperature range, which
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: • IP65 Rated • 316 Stainless Steel • Rugged Mineral Insulated Construction • Pt100 and Pt1000 Options Available • High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard • Maximum Temperature: 500°C (932°F) Process, 125°C (257°F) Connector • Minimum
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.1181103 to 0.2362206 inch
- Sensitive Length: 5.905515 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Microchip Technology, Inc.
Description: The EMC1815 is a 1.8V, 5 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Enercorp Instruments Ltd.
Description: available sizes: width 2mm, length 4 mm, thickness 1.1 mm Wire Wound Ceramic Temperature Sensors for temperatures from -200 to +600ºC as single or twin temperature sensor as Pt100 no hysteresis under alternating temperatures sizes: dia.
- Features: RTD
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology Inc.’s MCP98244 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an
- Operating Temperature: -40 to 125 C
- Memory Category: EEPROM
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The KL3204 analog input terminal allows resistance sensors to be connected directly. The Bus Terminal’s circuitry can operate the sensors using 2-wire connection techniques. Linearization over the full temperature range is realized with the aid of a microprocessor. The
- Data Acquisition: I/O Module
-
Supplier: Automation24, Inc.
Description: The Pt100 temperature sensor TH11-F2CGBX1AK1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology, a standard extendable stem and a fixed insert. The temperature sensor with a measurement range of 32° F (0° C)
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 4 inch
- Sensitive Length: 5.905515 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Stellar Technology
Description: Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Automation24, Inc.
Description: The Pt100 temperature sensor iTHERM TM402-AA2D2A4A412BR3B from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology for use in hygienic and aseptic applications. The temperature sensor with a measurement range of
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.574804 inch
- Reference Resistance: 100 Ohms (Most Common)
Find Suppliers by Category Top
Featured Products Top
-
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
quick wipe-down maintenance. With an operating temperature range of -40°F to 212°F (-40°C to 100°C), it ensures stable performance across seasonal changes. Customization & Quality Assurance: Manufactured under ISO 9001 certification. Our engineering team offers custom (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Bearing Sensors provide a simple and cost-effective method to monitor bearing temperatures. These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. The unique bearing sensor wire seal prevents migration of oil along the sensor leads (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
configured with many sensor types, including Cernox® for superior temperature performance from room temperature down to 4 K (-269.15 °C) and below Thin-walled probe tubing reduces thermal lag and heat leak from outside the measurement space Ideal for temperature measurements in fluid containers and tanks Full 3 year standard warranty (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Renewable Energy in the Service of Mankind Vol II
Piezoelectric pressure transducers and 4 - wire Pt100 temperature sensors are placed in all significant points.
-
Novel adsorption refrigerators with separate type two phase closed thermosyphon designs
Temperature sensors Pt100 , 4 - wire A .
-
Instrumentation for the cornell ERL injector test cryostats
PT100 ’s are 4 - wire temperature sensors that have a resistance of 100 Ohms at 0°C and 134 Ohms at 100°C.
-
Test structure for IC(VBE) parameter determination of low voltage applications
The temperature sensor HP34970A with sonde pt100 4 wires and a precision less than 1°C is placed on the component.
-
Thermal Design and Testing of SMOS Payload
The Heater switching is controlled through a CCU resident control algorithm using six temperature measurements from Platinum sensors ( 4 wired Pt100 ) installed on the corresponding receivers that provide feed back to close the control loop (majority vote).
-
Autonomous Monitoring System for Measurement of Parameters of Heat Collection Technology at Thermal Active Mining Dumps
I2C bus connects two board circuits with AD converters and other circuits for 4 - wire temperature measurement via resistance temperature sensors Pt100 .
-
A wireless sensors network for monitoring environmental variables in a tomato greenhouse
For soil temperature is used a 4 wire PT100 platinum waterproof sensor .
-
Control Systems: an Application to a High Energy Physics Experiment
(COMPASS)
For temperature monitoring, PT100 sensors in a 4 - wire configu- ration are extensively used, whose output is read using the ELMBs.
-
SpaceOps Conferences > Thermal Control in SMOS Payload Operations: Anomalies, Seasonal Effects, Failure & Recovery Issues
Six temperature measurements from Platinum sensors ( 4 - wired Pt100 ) installed on the corresponding receivers provide feedback to close the control loop (majority vote).
-
Advanced Research on Advanced Structure, Materials and Engineering
RT is temperature sensor Pt100 , using three- wire connection method [ 4 ].
Indicates content that may require registration and/or purchase.