Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 4-Port Console Server 3G Wireless Modem
-
Supplier: NETGEAR Inc.
Description: to this modem to provide instant 4G LTE or 3G broadband backup connection. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback for broadband failover Get up to 150 Mbps
- Features: Modem, Wireless
-
Supplier: Data-Linc Group
Description: Data-Linc Group’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with
- Maximum Output Power: 500 to 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
-
Supplier: Data-Linc Group
Description: Data-Linc’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s commitment to backward
- Maximum Output Power: 500 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Richardson RFPD
Description: Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink 4G LTE CAT 4 WW modem. This NimbeLink modem leverages Category 4 technology. The NL-SW-LTE-TC4WWG is ideal for delivering fast reliable cellular
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: NETGEAR Inc.
Description: Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1121 with Power over Ethernet (PoE) is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G
- Features: Modem, Wireless
-
Supplier: NETGEAR Inc.
Description: automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup. Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access
- Features: Modem, Wireless
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE /
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: D-Link Systems, Inc.
Description: D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Digi International, Inc.
Description: Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified which completely eliminates the cost, complexity, and risk involved in the certification
- Maximum Output Power: 251.188643150958 milliwatts
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Data Rate: 7.2Mbps Memory Size:
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 7,200 kbps
- TJ: -40 to 90 C
- Number of Devices in Package: 500 #
-
Supplier: Multi-Tech Systems, Inc.
Description: The SocketModem® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Radicom Research, Inc.
Description: replacement of an existing point-to-point analog dial-up connection. The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet. The RC3000 WCDMA modem is available with RS232 or USB interfaces
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WIRELESS MODEM, BT-6600 SERIES, SCREW-BLOCK POWER CONNECTOR, 1 X RS-232 SERIAL PORT, 1 X ETHERNET 10/100 PORT, 3G / CDMA, AC ADAPTER, VERIZON CARRIER. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem, Wireless
-
Supplier: Data-Linc Group
Description: Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Connect Tech Inc.
Description: 2.4 GHz frequency hopping spread spectrum technology
- Form Factor: Board
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE CELLULAR MMCX TH
- Data Rate: 115.2 kbps
- Operating Frequency: 850 to 1,900 MHz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 5 volts
-
Supplier: Intel Corporation
Description: The Intel® XMM™ 7160 slim modem platform combines Intel X-GOLD™ 716 digital and analog baseband featuring an integrated power management unit with the Intel SMARTi™ 4G tranceiver for 2G/3G/LTE and the Intel Release 9 protocol stack.
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Instrumentation Northwest, Inc.
Description: systems render these cellular installations virtually maintenance free. Optional land-line modems are available for sites with hard-wired telephone lines. Data Collection Systems WaveData Wireless Data Collection Systems combine INW's patented AquiStar® Smart Sensor/Dataloggers with
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: USR
Description: Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Description: RF TXRX MOD ISM>1GHZ MMCX CHAS
- Data Rate: 460.8 kbps
- Sensitivity: -93 dBm
- Output Power: 18 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: SOCOMEC
Description: Wireless M-Bus modem Wireless M-Bus AMR (Automatic Meter Reading) plug-and-play modems automatically collect energy data from water and gas meters. 100% compatible with the Wireless M-Bus standard (EN13757-3 and EN13757-4), device open protocols ensure full
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Active Protocol: 802.11b/g Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM Frequency: 2.4GHz Data Rate: 54Mbps Power -
- Output Power: 12 dBm
- Operating Frequency: 2,400 MHz
- Device Type: Transceiver
-
Supplier: Digi International, Inc.
Description: feed data into one modem and the data is transported to the other end of a long range wireless link. Data security is provided by 256-bit AES encryption (128-bit AES is available outside of North America). If more advanced functionality is needed, the modems support an extensive
- Maximum Output Power: 100 to 1,000 milliwatts
- Features: Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
- Modem Type: Radio Modem
-
Supplier: Win Source Electronics
Description: Manufacturer: Espressif Systems Category: RF and Wireless -RF Transceiver Modules and Modems Series: ESP32-S3 Package: Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Frequency: 2.4GHz Data Rate: 150Mbps Power -
- Output Power: 20.5 dBm
- Operating Frequency: 2,400 MHz
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: LOW POWER 4G/LTE CATEGORY 4 MODEM ROHS COMPLIANT: YES
-
Supplier: Richardson RFPD
Description: integrate cellular modem connectivity and prototype your product. This easy dev kits are often referred to as 4G Evaluation Boards, or a LTE Evaluation Board.
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed service
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: ZyXEL Communications, Inc.
Description: network. Soft AP mode creates a wireless network With the built-in soft AP function, the NWD2105 can help users to create wireless networks instantly. Just plug NWD2105 into a desktop or laptop computer connecting to a cable or xDSL modem, all other wireless-capable
- Features: Modem, Wireless
-
Supplier: Newark, An Avnet Company
Description: LOW POWER 4G/LTE INDUSTRIAL MODEM ROHS COMPLIANT: YES
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating
- Data Rate: 0.0000003 to 0.00011520000000000001 Gbps
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: NETGEAR Inc.
Description: Don’t hunt for WiFi. Take it with you. The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in LCD display to monitor connection status, signal strength and data usage with a quick glance. Key Benefits Enjoy 4G LTE
- Features: Modem, Wireless
-
Supplier: Multi-Tech Systems, Inc.
Description: The QuickCarrier® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with next-generation
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem, Wireless
Find Suppliers by Category Top
Featured Products Top
-
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
B7/B41/B38 and B40 signals, to a diplexer that has a low loss bandpass covering UNII1-3 WiFi channels (5150-5735MHz). The BAWplexer enables single antenna implementation combining both 2.4 GHz and 5 GHz Wi-Fi applications. The 2.4 GHz path integrates a BAW filter to (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Qorvo -
SKY5®-5501-115 GHz LNA with LAA Support Front-End Module The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc. -
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
The world’s smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
Eteily Technologies announces the robust GPS + 4G Cup-Shape Screw Mount Antenna, which is designed to provide both satellite location and cellular communication in a single integrated solution. This dual-function antenna, designed for outdoor use and fixed (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the MHF4 to MHF4 RF Cable Assembly, which is designed for tiny wireless systems that require secure and flexible RF connectors. This assembly, which includes MHF4 (U.FL compliant) connectors on both ends and a high-quality 1.13 mm coaxial (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
industrial 4G modems in 2017, and today, we're taking another significant leap forward with our new embedded 5G modem, the NWK500. This integrated solution is set to redefine how industrial edge devices communicate, operate, and ultimately, enable your most ambitious (read more)
Browse Computers Datasheets for OnLogic Inc. -
Eteily Technologies proudly announces the 5G 15 dBi Spring Magnetic Antenna, designed for sophisticated 5G applications that require extremely powerful signal coverage. This antenna, with a frequency range of 600 MHz to 6000 MHz, is intended to support existing and prospective 5G, LTE, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
FierceWireless: Advances in RF Front-ends Made 5G Phones Possible
multiple, fractured 3G global cellular technologies to a unified 4G wireless standard that would become known as Long-Term Evolution, or LTE. It was the first step in a long journey of improving cellular communication to make optimal use of radio spectrum.
More Information Top
-
wireless modems - offers from wireless modems manufacturers, suppliers, exporters & wholesalers
M2M Industrial 4G Wireless Modem With GPS MIMO External Antenna .
-
Low Power Networks-on-Chip
Specifically, we describe our experience in designing a cost-optimized NoC for a high-performance, power-constrained 4G wireless modem application.
-
Computer Connectors Manufacturers, Computer Connectors Product Catalogs Directory
M2M Industrial 4G Wireless Modem With GPS MIMO External Antenna .
-
Coresonic founders present fully programmable baseband processor for mobile WiMAX and DVB-T/H at ISSCC
… and Professor Dake Liu of the Linköping University in Sweden and also co-founders of Coresonic outline a programmable baseband processor architecture that forms the basis of Coresonic's commercially available LeoCore semiconductor IP which is optimized for WiMAX and 4G wireless modems .
-
Effects of Mobile Video-Mediated Communication for Health Care Professionals in Advanced Home Care of Children
In addition to their personal backpack with standard nursing gear, an emergency pack, their basket with supplies that may include a laptop computer, a 4G wireless modem , patient folders and additional medical accessories or devices depending on individual patient needs, nurses have …
-
Leveraging application-level requirements in the design of a NoC for a 4G SoC - a case study
Specifically, we describe our experience in designing a cost optimized NoC for a high-performance, power constrained 4G wireless modem application.
-
Optimal Constellations for the Low SNR Noncoherent MIMO Block Rayleigh
Fading Channel
In September 2007, he joined Qualcomm, Inc., San Diego, as a Senior Engineer and is working on 4G wireless modem designs.
-
7.2mbps 3g card - offers from 7.2mbps 3g card manufacturers, suppliers, exporters & wholesalers
M2M Industrial 4G Wireless Modem With GPS MIMO External Antenna .
-
hardware packing machine ( Page 10 ) - offers from hardware packing machine manufacturers, suppliers, exporters & wholesalers
M2M Industrial 4G Wireless Modem With GPS MIMO External Antenna .
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3298/Repairability_Smackdown-v04r.pdf?sequence=1
… we found in the iPad 2, and is used for power management (orange) • The NAND, part number THGVX1G7D2GLA08 is a 16 GB 24 nm MLC Flash from Toshiba (yellow) • Qualcomm MDM9600 - 3G and 4G wireless modem (blue-green) A big …
Indicates content that may require registration and/or purchase.