-
Supplier: DigiKey
Description: POLYCR SOLAR CELL 5V .210W 4PK -
-
Supplier: Motech Solar
Description: I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm
- Power: 4.089999999999997 to 4.529999999999997 watts
- Efficiency: 16.8 to 18.6 %
- Open Circuit Voltage: 0.622 to 0.639 volts
- Short Circuit Current: 8.49 to 8.83 amps
-
Supplier: Jinko Solar
Description: Poly Cell: 156x156mm Up to 18.90% efficiency, one of the highest performing Poly crystalline cells on the market Blue anti-reflecting coating allows more sunlight be captured and converted to electricity Thin fingers and three bus bar design reduces serial resistance, increased power
- Power: 4.28 to 4.6 watts
- Efficiency: 17.6 to 18.9 %
- Open Circuit Voltage: 0.627 to 0.638 volts
- Short Circuit Current: 8.8 to 9.07 amps
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service,
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
Supplier: ODG (Origin Data Global)
Description: MONOCRYS SOLAR CELL 24.5MW 5.53V
-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: Newark, An Avnet Company
Description: AMORPHOUS SOLAR CELL 2.4 OPEN CIRCUIT VOLTAGE
-
Supplier: Accuris
Description: Space systems \x97 Solar cells \x97 Calibration procedures
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x96 qualification
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x97 Qualification
-
Supplier: Yingli Solar
Description: YLM 72 Cell Series Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules,
- Power: 314.9999999999998 to 340.00000000000017 watts
- Efficiency: 16.2 to 17.5 %
- Open Circuit Voltage: 45.5 to 47.3 volts
- Short Circuit Current: 9.21 to 9.35 amps
-
Supplier: Yingli Solar
Description: Independently tested for proven product quality and long-term reliability. Millions of PV systems installed worldwide demonstrate Yingli’s industry leadership.
- Power: 304.99999999999994 to 330.00000000000034 watts
- Efficiency: 18.5 %
- Open Circuit Voltage: 45.4 to 46.4 volts
- Short Circuit Current: 8.93 to 9.29 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: Q.PLUS L-G4.1 Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for
- Power: 330.00000000000034 to 340.00000000000017 watts
- Efficiency: 17.4 %
- Open Circuit Voltage: 43.44 to 47.07 volts
- Short Circuit Current: 7.65 to 9.59 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface areas.
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.48000000000000037 watts
- Open Circuit Voltage: 7.4 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 4.8 volts
-
Supplier: Hanwha Q CELLS GmbH
Description: Q.PLUS BFR-G4.1 POLYCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE The new high-performance solar panel Q.PLUS BFR-G4.1 with its innovative solar cell technology Q.ANTUM is the ideal solution for all applications. The world-record panel design was developed to achieve best performances
- Power: 269.9999999999997 to 280.0000000000003 watts
- Efficiency: 17.1 %
- Open Circuit Voltage: 35.89 to 38.97 volts
- Short Circuit Current: 7.49 to 9.41 amps
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.24000000000000019 watts
- Open Circuit Voltage: 7.4 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 4.8 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light
- Power: 0.00013299999999999995 watts
- Peak Voltage: 3.2 volts
- Peak Current: 0.000041 amps
- Material: Amorphous Silicon
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light
- Power: 0.00028900000000000003 watts
- Peak Voltage: 1.6 volts
- Peak Current: 0.000181 amps
- Material: Amorphous Silicon
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: beginning-of-life and end-of-life operation. The SAS also provides complete programmable control of all the parameters that shape the solar cell I/V output curve. By being able to accurately simulate solar panels under various space conditions with complete control, a system
- Applications: PV / Solar Cell Testing
-
Supplier: Blue Sky Energy, Inc.
Description: allows Solar Boost 2512i-HV and 2512iX-HV to increase charge current up to 30% or more compared to conventional charge controllers. The new higher input voltage capability of the HV version product now allows the use of higher voltage lower cost 60 cell PV modules to charge a 12 volt
- Rated Battery Current: 20 to 25 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Bulk Liquid Chemical Delivery System (BCDS) Implementation for High-Efficiency Photovoltaic and Solar Cell Production Lines In the rapidly advancing solar industry, the transition to N-type and TopCon cell architectures has made Ultra-High Purity (UHP) fluid handling
- Body Material: Stainless Steel
-
Supplier: Newport MKS
Description: solar simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in
- Lamp / Output Power: 450 watts
-
Supplier: AMETEK Programmable Power
Description: Performance. Reliance. Brilliance. The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching
- Applications: PV / Solar Cell Testing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Liquid Chemical Delivery Module (CDM) with PLC Control for Parts-Per-Trillion Purity in Solar Cell Production In the rapidly evolving photovoltaic industry, the Precision Liquid Chemical Delivery Module (CDM) has become the gold standard for high-efficiency solar
- Body Material: Stainless Steel
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 335.0000000000002 to 369.9999999999997 watts
- Efficiency: 17.3 to 19.1 %
- Open Circuit Voltage: 46.04 to 47.81 volts
- Short Circuit Current: 9.41 to 9.89 amps
-
Supplier: Neo Solar Power Corp.
Description: high-energy system output High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to
- Power: 309.99999999999983 to 330.00000000000034 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 45.68 to 46.62 volts
- Short Circuit Current: 8.96 to 9.33 amps
-
Supplier: Jinko Solar
Description: approval for increased snow and wind loads: 5400 Pa snow load, 2400 Pa wind load No power loss thanks to improved temperature co-efficient caused by 4 busbar solar cell Eagle Black 72 Aesthetic appearance due to a uniform, darken module design, ideal for demanding architectural
- Power: 280 to 335 watts
- Efficiency: 17.11 to 17.26 %
- Material: Polycrystalline Silicon
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.2 to 16.97 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: RainWise, Inc.
Description: The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature
- Operating Temperature: -22 to 158 F
- Measured Wavelength: 400 to 1,100 nm
- Spectral Sensitivity: 50 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Technic, Inc.
Description: solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
Find Suppliers by Category Top
Featured Products Top
-
for applications such as high-power battery testing, power semiconductor testing, renewable energy system simulation (solar, fuel cell), and as a programmable DC power source or electronic load in R&D and production environments. Key Features (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
-scale wind, solar and fuel cell systems. Other applications include UPS, switching power supplies and large motor drives. The series consists of 12 values in 4 case sizes, is RoHS compliant, and meets IEC 61071 and UL94V-0. Each unit passes through CDE's industry-leading 100% burn-in testing. (read more)
Browse Datasheets for Cornell Dubilier -
objectives are made to the highest quality and standards; they provide long working distance and higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. The (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
TAKELAC A-543 is a solvent based polyurethane adhesive used with TAKENATE A-3 or A-12 for industrial use or nonfood use applications such as solar cell backing. Characteristics of the material include (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
much easier to integrate renewable energy sources like solar or fuel cells. Design Simplicity: DC systems have a simpler design, with fewer components and points of failure than AC. However, the adoption of DC power in datacenters is not without challenges, including: Lack of (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
seamless barrier that covers walls, ceilings, and irregular surfaces. Closed-cell spray foam delivers higher R-values and functions as a vapor barrier, while open-cell spray foam provides cost-effective coverage with lighter density. Because it is derived from polyurethane insulation foam (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
HYDROGEN: PUSH TOWARDS THE GENERATION OF GREEN H2 The desire to move to sustainable energy sources and reduce carbon emissions is growing exponentially. Low-cost renewable energy sources (e.g., solar, wind, hydro (read more)
Browse Mechanical Seals Datasheets for Technetics Group
More Information Top
-
On photovoltaics integration in tunnel-shaped sound barriers
For typical sizes of the acoustic panels used in Europeansound barriers (3-4 m in lengthand 0.5-0.75 m in height) and typical oSi solar cells ( 4x4 or 5x5 square inch size), each APV module would provide peak power in …
-
Large-grained polycrystalline silicon thin-film solar cells using AIC seed layers
The solar cell areas ( 4x4 mm2) were defined by photolithography and wet-chemical mesa etching.
-
FY 1990 Applied Sciences Branch annual report
from a 4x4 in. solar cell , where .
-
Interference effects on room-temperature photoluminescence spectra of GaAs/Ge space solar cells
3D-mapping of the PL peak intensity of a 4x4 cm2 GaAsIGe solar cell .
-
Carbon nanotube noise characterization
… p-n junction IR detector, as demonstrated recently by GE using 1.5µm LED to test a CNT for photovoltaic cell with high 5% conversion efficiency and extended by Szu et al. to solar photovoltaic cells with 4x4 = 16 SWNTs array giving …
-
Novel front metal contact patterning scheme for C-SI solar cells
Solar cell taken for experiment is 4X4 cm .
-
Micro Digital Sun Sensor: System in a Package
− By careful design of the electronics in the micro DSS, the sensor demand for supply current might be satisfied by a solar cell with an area of less than 4x4 .
-
Development of III-V-based concentrator solar cells and their application in PV-modules
Maintaining the 4x4 cm' aperture area of the Fresnel lens requires the employment of newly developed solar cells with a diameter of 2 mm.
-
Development of FLATCON® modules using secondary optics
Originally a 4x4 cm² Fresnel lens concentrates the light onto a 2 mm circular triple-junction solar cell mounted on a copper heat sink providing a geometrical concentration ratio of 500x.
-
GaAs and GaSb based solar cells for concentrator and thermophotovoltaic applications
The solar cell sizes were the following: 3.5x3.5 mm2 with designated illumination area of approximately 0.07 cm2 (3 mm in diameter), 4x4 mm2 with designated illumination area of 0.12cm2 and the rectangular cells of 4x4.5 mm2 (see …
Indicates content that may require registration and/or purchase.