-
Supplier: Cogan USA, Inc.
Description: We transform it to work harder and better for you. When it comes to engineering efficient and functional storage space, we provide one of the finest products on the market – The Original Wire Mesh Partition. Boasting a structural, heavy-duty frame with 2” x 2” x 10GA welded wire
- Height: 288 inch
- Partition Type: Mesh / Security Partitions
- Material: Steel, Wire
-
Supplier: Newark, An Avnet Company
Description: WIRE MESH CABLE TRAY 4"D X 4"H X 10FT. / LCOM
-
Supplier: TelephoneStuff.com
Description: FastTrac Cable Tray supports communication cables in the data center or office spaces. Features: - Use in ceiling, under raised floors or on the wall - Constructed of 5mm and 6mm diameter steel wire, welded on 2" x 4" intersections - Zinc Electroplated finish, other finishes available - UL
- Cable Tray Type: Wire Mesh
-
-
Supplier: TE Connectivity
Description: Body Features Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M [.82 FT ] Product Thickness : 2.4 MM [.094 INCH ] Product Width : 4.8 MM [.189 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket
- Applications: EMI / RFI Shielding
- Features: Other Metal
-
Supplier: Greenlee Textron, Inc.
Description: EXTRA LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 4/0 AWG WIRE GRIP RANGE 2/0 TO 4/4 AWG CABLE MATERIAL
- Tool Type: Pulling Grip
-
Supplier: Newark, An Avnet Company
Description: 4IN WIRE MESH GRIP ASSY
-
Supplier: Newark, An Avnet Company
Description: WIRE MESH CABLE TRAY 16"D X 4"H X 10FT. / LCOM
-
Supplier: Newark, An Avnet Company
Description: WIRE MESH CABLE TRAY 8"D X 4"H X 10FT. / LCOM
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (S/S) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The
- Metal: Stainless Steel
-
Supplier: Accuris
Description: Steel wire and wire products for fences - Part 4: Steel wire welded mesh fencing
-
Supplier: Erlau
Description: Bench CHARISMA-Wire Mesh Flat steel section side-frames, wire mesh seat and back surfaces, ½ x 1 ¼” mesh pattern, ¼” wire gauge, round tube feet and armrests, fully galvanized and RILSAN polyamide coated (min. thickness 350 microns). With four areas of
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 1600 mm, 3-seater, without backrest, fixed Laser-cut frame, continuous wire-mesh seat surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Accuris
Description: Steel wire and wire products for fencing and netting - Part 4: Steel wire welded mesh fencing
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Erlau
Description: Bench ALPHA-Gitter (Wire Mesh) Flat steel laser-cut side-frames, separate wire-mesh seat and back parts, ½ x 1 ¼” mesh pattern, wire gauge ¼”. Feet of 1 ½” round tube in ALPHA-form, fully galvanized and RILSAN polyamide coated, (min. thickness 350 microns).
-
Description: First-Stage Wire Mesh Panel Filter, 23.50-inch length x 19.50-inch width x 1.88-inches deep, for MC 500 and other brands of collectors.
- Length: 23.5 inch
- Width / Ring Size: 19.5 inch
- Operating Temperature: 149 F
- Features: Other
-
Supplier: Hubbell Incorporated
Description: HEAVY DUTY, HIGH STRENGTH TYPE 58 INCH MESH LENGTH 4.5 INCH MIN. CABLE OUTER DIAMETER 4.99 INCH MAX. CABLE OUTER DIAMETER CSA APPROVAL COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 1 7/8 INCH DIA X 10 INCH L EYE SIZE 48000 LB
-
Supplier: Cogan USA, Inc.
Description: x 10GA welded wire mesh • Framed 2” x 1” x 10GA welded wire mesh • Framed 1” x 1” x 10GA welded wire mesh
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Cole-Parmer
Description: • An affordable solution for transporting instruments, equipment, or products • Provide up to 1200 lb capacity for heavy-duty loads Choose from two, three, or four-shelf chrome-plated carts. The two- and three-shelf carts two angled handles. Open wire shelves allow free flow of air which
- Capacity: 1,200 lbs
- Length: 72 inch
- Width: 24 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Cole-Parmer
Description: • An affordable solution for transporting instruments, equipment, or products • Provide up to 1200 lb capacity for heavy-duty loads Choose from two, three, or four-shelf chrome-plated carts. The two- and three-shelf carts two angled handles. Open wire shelves allow free flow of air which
- Capacity: 1,200 lbs
- Length: 36 inch
- Width: 18 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Cole-Parmer
Description: • An affordable solution for transporting instruments, equipment, or products • Provide up to 1200 lb capacity for heavy-duty loads Choose from two, three, or four-shelf chrome-plated carts. The two- and three-shelf carts two angled handles. Open wire shelves allow free flow of air which
- Capacity: 1,200 lbs
- Length: 60 inch
- Width: 18 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Cogan USA, Inc.
Description: Transom angle is attached to the front and runs along the top of each unit, creating a superior reinforced frame. Roof panels are made of 2”x2”x6&8GA or 2”x4”x10GA galvanized welded wire mesh. Back panels are made of 2”x2”x6&8GA galvanized welded wire mesh. The open
-
Supplier: Eaton
Description: &mu,m and 25 &mu,m fineness Stainless Steel Mesh (G) Surface filtration Provides high resistance filter elements (irrespective of the hydraulic fluid used) Partially cleanable Available in 25 &mu,m, 40 &mu,m, and 80 &mu,m finenesses (other micron ratings on request) Eaton's filter elements
- Filtration Grade (Micron Rating): 25 to 80 µm
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Metal / Porous Metal
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 3-seater, fixed with base plate Laser-cut frame, continuous wire-mesh seat and backrest surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: S&K Wire Cloth Co., Inc.
Description: S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire
- Wire Diameter: 0.028 inch
- Metal: Stainless Steel
-
Supplier: Cole-Parmer
Description: • An affordable solution for transporting instruments, equipment, or products • Provide up to 1200 lb capacity for heavy-duty loads Choose from two, three, or four-shelf chrome-plated carts. The two- and three-shelf carts two angled handles. Open wire shelves allow free flow of air which
- Capacity: 1,200 lbs
- Length: 42 inch
- Width: 18 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Wallner Expac
Description: filtration customers, Wallner Expac introduced X-Mesh®. It's a patented light-gauge expanded metal specifically developed for filter media backing that is favorable for pleating, and is the industry standard for residential, commercial, and industrial applications. For the X-Mesh
- Strand Thickness: 0.019 to 0.028 inch
- SWD (Short Way of Diamond): 0.98 to 1.1 inch
- LWD (Long Way of Diamond): 1 to 1.125 inch
- Metal: Aluminum, Stainless Steel, Steel
-
Supplier: Pentair, Inc.
Description: WIRE MESH TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 120 INCH 4 INCH 2 INCH UL APPROVAL QUICK TRAY PRO[TM] BRAND DQT MODEL
- Length: 120 inch
- Width: 4 inch
- Side Rail Height: 2 inch
- Cable Tray Type: Wire Mesh
Find Suppliers by Category Top
Featured Products Top
-
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Industrial Partitions Datasheets for Faztek, LLC -
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Machine Guards Datasheets for Faztek, LLC -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
delivery keeps your business moving, especially during peak demand or material shortages. With these advantages in mind, let’s dive into the differences between two common materials in Faztek kits—wire mesh and polycarbonate (polycarb)—and discover which is (read more)
Browse Industrial Safety Gates Datasheets for Faztek, LLC -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
-performance thermoplastics include: PEEK, Polysulfone Performance Features: Ultra-thin for better pleat density & Increased surface area Material thickness down to 50 microns (.002") Pore sizes down to 100 microns (.004") 750+ openings/sqcm (4 (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Metallic Reinforcement of Direct Squeeze Die Casting Aluminum Alloys for Improved Strength and Fracture Resistance
Galvanized Steel Wire Mesh ( 4x4 .
-
Open Field Test Site attenuation repeatability in accordance with FCC/OET 55
covered with wire mesh ( 4x4 nun).
-
Rock Mass Analysis And Support Measures For the No Business Creek Tunnel Project, Gwinnett County, Georgia (A Case Study)
Type S consisted of 1.8 m (6 ft) long, 0.8 m (2.5 ft) c/c CT Bolts with 5 cm (2 in) of shotcrete and one layer of 4x4 W4xW4 welded wire mesh .
-
A distributed barrier synchronization solution in hardware for 2D-mesh multicomputers
Synchronization steps for a 4x4 mesh using additional wired -AND wires:(a) initial, (b) first, (c) second, and (d) final stages.
-
State Environmental Policy Act (SEPA) environmental checklist forms for 304 Concretion Facility Closure Plan. Revision 2
4x4 No. 6 Wire Mesh .
-
A Summary of Ferrocement Construction and A Survey of its Durability RILEM Committee 48-FC
… 12 layers square welded mesh /grid size 12x12 mm wire diam 0.5 mm/ Bars diam 12 or 10 only in ribs Skeletal bars/diam.3, grid size 200x200 mr'n/ 2x3 layers square mesh /grid size 4x4 mm/ wire diam 1.0 ram.
-
CAS No. 7440-32-6 | Sigma-Aldrich
• mesh, 100x100mm, nominal aperture 4.3mm, wire diameter 1.5mm, 4. 4x4 .4 wires /inch, open area 94%, platinized diamond mesh (Aldrich .
-
Oscillatory flow and thermal field measurements at the interface between a heat exchanger and a regenerator of a Stirling engine
I Ill In designing the regenerator, the matrix wire diameter was scaled up to 0.81 mm (0.032 inch) for the 4x4 square mesh screen layers, which results in the hydraulic diameter, b.of 7.32 mm.
-
Energy-Aware Routing for E-Textile Applications
Fig 3(a) sketches a smart shirt with several blocks connected through a wired network; Fig 3(b) zooms in to the region where the AES modules are mapped using a 4x4 mesh network.
Indicates content that may require registration and/or purchase.