-
Supplier: Jauch Quartz America, Inc.
Description: 4 Pad Version Pb-free since production start preferred type for tight frequency-tolerance
- Oscillation Frequency: 5.53 to 170 MHz
- Load Capacitance: 8 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 30 to 150 ohms
-
Supplier: Jauch Quartz America, Inc.
Description: automotive temperature range available high mechanical reliability type available glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7
- Oscillation Frequency: 5 to 70 MHz
- Load Capacitance: 10 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 70 to 200 ohms
-
Supplier: Jauch Quartz America, Inc.
Description: Pb-free from date codeJanuary 2005 on
- Oscillation Frequency: 3.579 to 60 MHz
- Load Capacitance: 12 to 32 pF
- Drive Level: 0.5 milliwatts
- Max ESR: 40 to 150 ohms
-
-
Supplier: Jauch Quartz America, Inc.
Description: 2 Pad Version fund. AT-cut and 3OT available AEC-Q200 qualified glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7
- Oscillation Frequency: 5 to 70 MHz
- Load Capacitance: 10 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 30 to 200 ohms
-
Supplier: Allied Electronics, Inc.
Description: Ceramic 5 × 7 mm Surface Mount Quartz Crystal Profile: 1.3 mm Frequency Range: 8 MHz to 49.152 MHz Stability: 10-100 ppm –20/70°C and 20-100 ppm –40/85°C Output: Crystal
-
Supplier: Newark, An Avnet Company
Description: SMD Crystal 3.2x2.5mm
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 25MHZ, 18PF, SMD, 7MM X 5MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 8MHZ, 20PF, SMD, 7MM X 5MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 40MHZ, 7PF, SMD, 3.2MM X 2.5MM
-
Supplier: Pletronics, Inc.
Description: Pletronics’ SM7T Series is a miniature lowprofile surface mount crystal. Package is ideal for automated surface mountassembly and reflow practices. Tape and Reel packaging 26 MHz to 60 MHz 1.25 x 1.6 x 0.32 mm 4 pad AT Cut Fundamental Crystal Ideal for use in hand held consumer
- Oscillation Frequency: 26 to 60 MHz
- Operating Temperature: -30 to 85 C
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Description: CRYSTAL 7.3728MHZ 18PF SMD
- Oscillation Frequency: 7.3728 MHz
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 16.0000MHZ 7PF SMD
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 7 pF
- Drive Level: 0.01 milliwatts
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 20.0000MHZ 20PF SMD
- Oscillation Frequency: 20 MHz
- Load Capacitance: 20 pF
- Max ESR: 40 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Utmel Electronic Limited
Description: 24MHz SMD Crystal Resonator 12.5pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338746-FC7BSCCMM6.0-T1 Category: Crystals, Oscillators, Resonators - Crystals Series: C7BS Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package:
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -40 to 85 C
-
Supplier: QuartzCom AG
Description: Frequency range: 19.2 ~ 66 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 2.0 x 1.6 x 0.4 mm
- Oscillation Frequency: 19.2 to 66 MHz
- Total Frequency Stability: 10 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 32.7680KHZ 7PF SMD
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 7 pF
- Max ESR: 70,000 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 24.0000MHZ 20PF SMD
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.5 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.2 × 1.5 × 0.75 mm Small, Low Profile Ceramic Package Pb-Free Reflow Compatible
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1053587-CSTCW50M0X51-R0 Category: Crystals, Oscillators, Resonators>Resonators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Height: 0.053" (1.34mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative
- Features: Other
-
Supplier: DigiKey
Description: CRYSTAL 7.3728MHZ 20PF SMD
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD5032-4P Crystals ROHS
- Features / Standards: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 24.0000MHZ 20PF SMD
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Max ESR: 50 ohms
-
Supplier: Allied Electronics, Inc.
Description: 47 mA Max. Phase Jitter: <1 pSec RMS Max. Package: 5 × 7 mm SMD Output: LVDS Logic
-
Supplier: ECS Inc. International
Description: ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface.
- Oscillation Frequency: 3.57 to 70 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -10 to 70 C
- Features / Standards: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 8MHz Surface Mount Crystal 12pF ±50ppm ±20ppm SMD3225-4P Crystals ROHS
-
Supplier: ECS Inc. International
Description: ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz
- Oscillation Frequency: 10.7 MHz
- Operating Temperature: -20 to 70 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals MC-146 32.7680KD-AG5: ROHS MINI SMD XTL KHZ +/-30PPM,-40~85C 7.0PF 3K T/R Product overview: MC-146 32.7680KD-AG5 ROHS from Epson Timing is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASH7KW Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 1.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.2V ~ 5.5V
- Oscillation Frequency: 32.768 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
- Output Type: CMOS
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD 2.0×1.6 XO 25MHz 3.3V
- Oscillation Frequency: 25 MHz
- Features: 3.3 V, XO
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 307.6955 MHz Function: Enable/Disable Output: CML
- Oscillation Frequency: 307.6955 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: Radwell International
Description: CRYSTAL, 16.00 MHZ, SERIES, SMD 4.8X11.7MM. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-2236 is a compact surface-mount crystal that comes in a 2.5 x (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 x 0.55 mm 2-pad package. The ECX-12Q offers a tolerance of (read more)
Browse Crystals Datasheets for ECS Inc. International -
small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. This crystal offers a tolerance of ±20 ppm available (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International -
tight stabilities and low equivalent series resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-33QZ is a 3.2 x 2.5 x 0 (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1247B series features small, highly stable SMD crystals within a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. These crystals are characterized by their low equivalent series resistance (ESR). The ECX-1247B offers low first (read more)
Browse Crystals Datasheets for ECS Inc. International -
dimensions of 5.00mm x 3.20mm Wide operating temperature range: -20°C to 70°C (-4°F to 158°F) for versatility in different operating conditions Compliance with halogen-free requirements for environmentally conscious designs Estimated EOL date in 2025 (read more)
Browse Crystals Datasheets for Win Source Electronics -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
in a 3.2 x 2.5 x 0.8 mm 4-pad package. The ECX-32 is a 3.2 x 2.5 x 0.8 mm surface mount crystal offering a frequency range of 8 MHz to 54 MHz. It offers versions with a tight ±10 (read more)
Browse Crystals Datasheets for ECS Inc. International