-
Supplier: Transcat, Inc.
Description: Product Highlights Torque Accuracy: +/- 2% Clockwise; +/- 3% Counterclockwise Storage Capacity: 1,500 Readings Number of Presets: 50 Length: 26.7" (678.2 mm) Head Depth: 3/4" (19.1 mm) Head Width: 1-5/8" (15.9 mm) Drive: 1/2" Torque Range ft lb: 12.5-250 In.
- Torque: 150 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Usable from 5% of
- Torque: 48 to 1,200 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 44.07 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Useable from 5% of
- Torque: 10 to 250 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 45.63 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation
- Maximum Torque: 4,424.778761061946 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Utility Parts Central, Inc.
Description: 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Minimum Torque 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Weight 6.5 lbs (2.93 kg) Length 8.2" (208 mm) Width 4.2" (107 mm) Height 11.0" (280 mm) Hydraulic System: Super Spool Selector for Open and Closed Center
- Type: Impact Wrench
-
Supplier: Stahlwille North America
Description: code4018754180332 EClass 5.121040222 Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m1,0/0,1 in.lb10/1,0 Weight g with box 5155 SF mm 25 LF mm 655 L mm 688 h mm23 b mm 28 Scale Range 360-3600
-
Supplier: Bluetools
Description: Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02
-
Supplier: Bluetools
Description: SURETEST "Supreme" Calibration System Listed below are all of the components to CDI's "Supreme" SURETEST Torque Calibration System. This mid-range torque system has a range from 5 in. ozs. to 2000 ft. lbs. The Supreme SURETEST calibration system is designed for the user
-
Supplier: Bluetools
Description: SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW
-
Supplier: Bluetools
Description: MULTITEST Torque, Force and Tension "Premier" Calibration System CDI's All Inclusive Calibration System - Part Number 539-2000-1 Our most comprehensive calibration system for torque and force Calibrate torque wrenches up to 2000 ft. lbs. Check the accuracy
-
Supplier: RS Components, Ltd.
Description: Wera 05075631001 Click Torque Wrench
- Drive Size: 0.75 inch
- Length: 53.149635 inch
- Torque: 1,769.9115044247785 to 8,849.557522123892 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Cordless torque wrench type LDA-07 Solut
- Drive Size: 0.75 inch
- Torque: 1,061.9469026548672 to 6,194.690265486725 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
- Drive Size: 1 inch
- Torque: 2,654.86725663717 to 13,274.3362831858 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW
- Drive Size: 0.75 inch
- Length: 41.75 inch
- Torque: 1,236 to 7,260 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: CLICK, DUAL SCALE TYPE 108.5 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 1 inch
- Length: 108.5 inch
- Torque: 3,600 to 24,000 In-lbs
- Features: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one
- Drive Size: 0.75 inch
- Length: 36.4 inch
- Weight: 8.8 lbs
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven
- Drive Size: 12 inch
- Length: 62.4 inch
- Weight: 12.1 lbs
- Torque: 1,327.43362831858 to 13,274.3362831858 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
- Drive Size: 1 inch
- Torque: 3,539.82300884956 to 17,699.1150442478 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 12.789 lbs
- Torque: 2,640 to 9,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 15.9 inch
- Weight: 10.5 lbs
- Torque: 1,200 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 0.75 inch
- Length: 45.275615 inch
- Weight: 13.8915 lbs
- Torque: 1,200 to 6,000 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 14.112 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 1 inch
- Length: 49.212625 inch
- Weight: 14.112 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 707.964601769912 to 7,079.64601769911 In-lbs
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC, DIAL TYPE FULL POLISH FINISH 125 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 46 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
- Drive Size: 1 inch
- Length: 125 inch
- Torque: 2,400 to 24,000 In-lbs
- Features: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 61.8 inch
- Weight: 14.7 lbs
- Torque: 4,440 to 13,200 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage
- Drive Size: 0.75 inch
- Length: 39.3701 inch
- Weight: 10.8045 lbs
- Torque: 1,440 to 7,200 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT750F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 1 inch
- Length: 48.25 inch
- Weight: 48.25 lbs
- Torque: 1,800 to 9,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 15.9 inch
- Weight: 16.5 lbs
- Torque: 1,200 to 8,400 In-lbs
-
Torque Wrenches - Micrometer Adjustable Ratcheting Square Drive Torque Wrench 6 SDR 800 Nm -- 810598Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 38.9 inch
- Weight: 10.5 lbs
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT550F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.75 inch
- Length: 44.25 inch
- Weight: 44.25 lbs
- Torque: 1,320 to 6,600 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Air impact wrench 500 ft lb torque 1 4 in connection 90 psi from Cole-Parmer
Air impact wrench 500 ft lb torque 1 4 in connection 90 psi (Representative photo only .
-
Audel Managing Shutdowns, Turnarounds, and Outages
A 0– 500 ft - lb torque wrench will be needed from the tool crib in order to achieve the necessary torque value.
-
Not Good Enough | Today's Trucking
In some fleets with high wheel-removal and installation rates the hardware has lost most of its ability to maintain enough clamp load to hold the wheels, hub and drums tight even if the torque wrench was accurate at 500lb ft .
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Pneumatic Torque Wrench , 3/4In, 500 ft . lb .
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Pneumatic Torque Wrench , 3/4In, 500 ft . lb .
-
ZFACH582
To minimize the possibility of a recurrence, the wheel nuts were tightened with an airimpact wrench to a torque of 610 to 678 J (450 to 500 ft · lb ) dry.
-
ZASMHBA0001812
To minimize the possibility of a recurrence of this type of failure, the wheel nuts were tightened with an airimpact wrench to a torque of 610 to 678 J (450 to 500 ft · lb ) dry.
-
Analytical Troubleshooting of Process Machinery and Pressure Vessels: Including Real-World Case Studies
… Methods Torquing Method Mechanic with a 3-ft wrench 1 -in. drive impact wrench 2 1-in.-drive impact wrench Hammer or slug wrench Torque multiplier or hydraulics Torque Possibility ( ft - lb ) Up to 1000 Up to 500 Up to 1000 Over …
-
Sucker-rod Joint Failures
… '4-in. rods-113 Ib %-in. rods-171 l b 1-in. rods-257 Ib It i s our experience that an impact wrench , a s ordinarily used … … up between 200 and 500 ft - lb of torque , depending upon how it …
-
Temporary Structures in Construction, Third Edition > UNDERGROUND/TUNNELING SUPPORTS
Two workers on a sturdy platform can attain a maximum torque of 400 to 500 ft · lb (540 to 675 m · N) with off-the-shelf torque wrenches .
Indicates content that may require registration and/or purchase.