-
Supplier: Southwire Company, LLC
Description: 500 FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
- International (mm2): 253.3535 mm²
- Number of Strands: 37
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: Lapp Tannehill
Description: LAPP MANUFACTURER PART NUMBER : 0026641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: are resistant to most mineral oils and water-based coolants. LAPP part number 0026673 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026673 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- Cable Shielding: Braid
-
-
Supplier: Greenlee Textron, Inc.
Description: LONG TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 34-1/2 INCH WIRE SIZE 500 KCMIL WIRE GRIP RANGE 400 TO 500
- Tool Type: Pulling Grip
-
Supplier: Lapp Tannehill
Description: for Availability TYPE : THHN AWG/GAUGE : 500 KCMIL CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.20 JACKET THICKNESS (IN) : 0.008 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.926 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: ILSCO Corporation
Description: ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals SPLIT BOLT COPPER 300-500 kcmil
-
Supplier: ILSCO Corporation
Description: SPLICE, TAP CONNECTION TYPE 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE
- Terminal Type: Wire Connector
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 1325/24 (FLEX), 535.3 KCMIL (FLEX), 500 KCMIL (NOM) CONDUCTOR SIZE 1.5 INCH L PIN SIZE SHOO-PIN[T] BRAND PLUG SIZE 500 KCMIL PT-FX MODEL
- Material: Copper
- Terminal Type: Pin Terminal
-
Supplier: Greaves Corporation
Description: BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 SC MODEL
- Material: Copper
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL (COPPER) MIN. RUN CONDUCTOR SIZE 500 KCMIL (COPPER), (19) 6 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 500 KCMIL (COPPER), (19) 6
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M OS-0500 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil.
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: ILSCO Corporation
Description: SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.828
- International (mm2): 253.354 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: ILSCO Corporation
Description: 350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 3 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE
- International (mm2): 33.6281 to 253.354 mm2
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 3.13 INCH L X 1.38 INCH W X 1.75 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 350 TO 500 KCMIL (MAIN), 2 AWG TO 500
- Busbar (Conductor) Material: Aluminum, Copper
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greenlee Textron, Inc.
Description: COPPER MATERIAL ECCX/EK22GL/CCCX/CK22GL/HCCX/RCCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BROWN 22 MODEL
- Tool Type: Crimper
-
Supplier: NSI Industries LLC
Description: CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH L X 1.375 INCH W X 0.344 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL BROWN COLOR 6.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 15/20/299/87 DIE INDEX 1.54 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: COPPER ALLOY MATERIAL 7.31 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greenlee Textron, Inc.
Description: MOVABLE TYPE 759 COMPACT RATCHET CABLE CUTTER USED ON 500 KCMIL (COPPER), 750 KCMIL (ALUMINUM) CABLE SIZE
- Tool Type: Wire Cutter / Scissor
-
Supplier: Hubbell Incorporated
Description: COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R]
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: 1-PIECE TYPE TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER) CONDUCTOR SIZE ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
- Terminal Type: Butt Terminal
- Material: Copper
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE
- Features: Other
- Unit Type: Plug Strip
- Certifications: UL
-
Supplier: Radwell International
Description: COMPRESSION CABLE PULLING HEAD, COPPER / ALUMINUM: 400-500 KCMIL, 41 IN. LANYARD LENGTH, CRIMPS: 3 CRIMPS, ROTATE EA 180 DEG, PAT644, Y644 DIELESS TOOLS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CIRCUIT BREAKER LUG, SINGLE LUG FOR K1200 BREAKER, 2-WIRE, MAX AMPS 1200, 250-350KCMIL/COPPER, 500KCMIL/ALUMINUM, PRICE/PIECE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Penn-Union Corp.
Description: 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K
- Features: Other
-
Supplier: Appleton Electric
Description: THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.25 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE
- Material: Aluminum
- Features: Other
-
Supplier: O-Z/Gedney
Description: THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 6-1/16 INCH DIAMETER 5 INCH TRADE SIZE INSULATED
- Conduit Size: 5 inch
- Features: Other
- Material: Steel
-
Supplier: Penn-Union Corp.
Description: TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 (BURNDY), T-20 (PENN-UNION) DIE INDEX 3 INCH L X 1.53 INCH W X
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: UL Standards & Engagement
Description: 1 1.2 The wire range for terminal blocks covered by this standard include 0,051 mm2 to 1 010 mm2 (30 AWG to 2 000 kcmil) copper conductors and 3,31 mm2 to 1 010 mm2 (12 AWG to 2 000 kcmil) aluminum conductors. See Annex DVA for aluminum requirements. In Mexico, 3,31 mm2
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1083546-PNL-500-3 Category: Connectors, Interconnects>Terminals - Rectangular Connectors Series: Pan-Lug® Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 500MCM (kcmil)-4 AWG Contact Material: Copper Alloy Standard Package: 1
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: UL Standards & Engagement
Description: units. 1 1.2 The wire range for terminal blocks covered by this standard include 0,051 mm2 to 300 mm2 (30 AWG to 600 kcmil) copper conductors and 3,31 mm2 to 300 mm2 (12 AWG to 600 kcmil) aluminum conductors. See Annex DVA for aluminum requirements. In Mexico, 3,31 mm2
Find Suppliers by Category Top
Featured Products Top
-
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to 2800°F. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’ (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Lead configurations in tinned copper wire or copper strip simplify integration into PCBs or power modules. RoHS compliant and built for longevity, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This precise construction allows the connector to accommodate PCBs with pad center spacing down to 0.25mm. Additionally, each 0.050mm x 0.127mm gold-plated element can deliver a current carrying (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
, which allows it to recover from small electrical faults, ensuring minimal downtime. The W3B series is available with both radial leads and tinned copper wire or copper strip options, making it easy to integrate into various designs. With its capacitance range from 5μF to 100μF and voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
insulated wire Up to 30,000 PSI (2069 Bar) at 68°F (20°C) Available with 24 & 26 copper or 24 AWG Type K thermocouple wire Download our brochure to learn more about Conax Technologies' high pressure solutions. (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
the W3B capacitor offers excellent thermal stability and mechanical protection. Its lead-out options—tinned copper wire or (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
CR4 - Thread: Conduit Is Getting Hot
The system is 3 Phase motor 300 hp and is feed with 3 - 500 Kcmil copper wires in 3 separate 1 1/4" Rigid Metallic Conduits.
-
Fault tests on embedded copper wire and copper tape shielded single conductor cables
With the embedded wire shield construction the 500 kcmil aluminumcableshad six number 17Awg copper drain wires and the 1000kcmil aluminum cables had six number 15 Awg copper drain wires.
-
Ground Conductor size for parallel SE - Self Help Forums
So for wires between 250 and 500 KCMIL , you need a #2 copper or #1/0 Al GEC.
-
Elevated temperature operation of XLPE distribution cable system
The cable used as the subject o f the report was rated a t 25 kV had a 253 mn2 ( 500 kcmil ) aluminum core, and a one t h i r d reduced copper wire neutral.
Indicates content that may require registration and/or purchase.