-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the
- Cell Size: 0.125 to 0.375 inch
- Compressive Strength: 35 to 1,520 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
- Core Material: Aluminum Alloy, Metal
-
Supplier: DigiKey
Description: 18µF 200V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
- Capacitance Range: 18 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 3 milliohms
-
-
Supplier: Accuris
Description: CORE, FLEXIBLE HONEYCOMB, ALUMINUM ALLOY FOR SANDWICH CONSTRUCTION 5056, 350 (177)
-
Supplier: Accuris
Description: Honeycomb Core, Aluminum Alloy for Sandwich Construction 5056, 350 (175)
-
Supplier: Accuris
Description: Core, Flexible Honeycomb, Aluminum Alloy for Sandwich Construction 5056, 350 (177)
-
Supplier: Accuris
Description: Core, Flexible Honeycomb, Aluminum Alloy For Sandwich Construction 5056, 350 (177)
-
Supplier: bisco industries
Description: Cordgrips
- Mounting Size: 17 inch
- Opening Diameter: 0.079921303 inch
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 3.84 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: SAE International
Description: This specification covers one type of honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered.
-
Supplier: SAE International
Description: This specification covers one type of honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered.
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
-
Supplier: W.M. Berg
Description: 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
- Number of Teeth: 56
- Pitch Diameter: 0.5511814 inch
- Bore Diameter (if applicable): 0.1181103 inch
- Pressure Angle: 20°
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of honeycomb core in a non-hexagonal, flexible cell configuration, the core being treated for increased corrosion resistance and furnished only in the expanded form.
-
Supplier: SAE International
Description: This specification covers one type of honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered. The core is treated to increase corrosion resistance.
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum Dimensions Full Stroke Range : 5080 MM [200 INCH ] Industry Standards IP Rating : IP65 Operation/Application Output Signal Details : 20 - 4 mA Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) :
- Operating Temperature: -40 to 194 F
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Pitch Type: 0.0816" (40 DP)
- Material: Aluminum
- Component Type: Timing Pulley
-
Supplier: DigiKey
Description: Cable Clamp, Cleat Natural
- Material: Aluminum
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.0001 to 0.025 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Wrought
- Applications: Battery / Fuel Cell
-
Supplier: ASTM International
Description: 1.1 This test method covers the analysis for the commonly determined trace metals (aluminum, calcium, iron, nickel, silicon, sodium, and vanadium) in laboratory analysis samples of raw and calcined petroleum coke by atomic absorption spectroscopy. 1.2 The elemental concentration ranges for
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.703 to 0.797 inch
- Material: Aluminum
- Head Type: Countersunk
-
Supplier: Houghton International, Inc.
Description: Cindol™ 4687-R is a specialized lubricant for drawing and forming difficult aluminum alloys such as 5056, 5052, 6201, etc. Cindol 4687-R contains ND additive which dramatically lowers the coefficient of friction of steel to aluminum, aluminum to aluminum and other
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Imao-Fixtureworks
Description: Body A5052 aluminum Anodized Piston / Locking Shaft S45C steel Electroless nickel plated Cylinder A5056 aluminum Anodized
- Stroke: 0.1574804 inch
- Plunger Actuation: None (mechanically adjusted)
- Type: Work Support
-
Supplier: SpeedBear Fasteners
Description: 5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.501 to 0.625 inch
- Shear Strength: 325 lbs
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056 Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM [.5 INCH ] Shaft Size : 6.35 MM [.25 INCH ]
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.10 ER5183 Description Washington Alloy 5183 (commonly referred to as AIMg 4.5 Mn) aluminum filler metal contains alloying elements 4.3-5.0% magnesium, 0.5-1.0% manganese as well as chromium and titanium. Available in spools or cut lengths for MIG or TIG processes,
-
Supplier: Win Source Electronics
Description: Composition: Wirewound Resistance: 60 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) Alternative Parts (Cross-Reference): HSC10056RJ; HSA1056RJ; HSA2556RJ; 8-1625963-2; HSA5060RJ;
- Resistance Range: 60 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 100 watts
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0003820
Aluminum alloy 5052 Aluminum alloy 5056 Aluminum alloy 6061 Aluminum alloy 6063 Alclad alloy 7075 Aluminum alloy 3003 Aluminum alloy 7075 Alclad alloy 2024 Aluminum alloy 2017 Aluminum alloy 2024 Zinc Zinc-plated steel Cadmium-plated steel Low-carbon steel Stainless steel …
-
Fasteners - Grainger Industrial Supply
• Blind Rivet, Head Type Dome, Rivet Type Open, Rivet Material 5056 Aluminum , Mandrel Material Steel, Rivet Dia.
Indicates content that may require registration and/or purchase.