-
Supplier: DigiKey
Description: 3.75 KV 4-AMP 1-CHANNEL ISOLATE
- Isolation Voltage: 3,750 volts
- Rise Time: 0.017 µs
- Operating Temperature: -40 to 125 C
- Mounting Option: Surface Mount
-
Supplier: Microstar Laboratories, Inc.
Description: 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs. There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line
-
Supplier: Airlink Transformers
Description: WM1550 - Enclosed Isolating Transformers 1500VA 230v to 1x110v CTE & 1x 50v with 16amp sockets Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 8 amps
- Power Rating (VA): 1,500 VA
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps Package: 16-VFQFN, 16-MLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 2500Vrms 4 Channel
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps
- Features: Other
-
Supplier: Westerbeke Corporation
Description: or 60Hz A.C. circuit breaker 17 amp battery charger 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote
- Wattage: 5,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Radwell International
Description: FUSE ISOLATOR 50AMP 3POLE 690VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The 100200-4Z50-2 is high performance Alumina surface mount termination intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling
- Power Rating: 10 watts
- VSWR: 1.25 :1
- Frequency Range: 3,000 MHz
- Features: RF Terminator
-
Supplier: Allied Electronics, Inc.
Description: line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.
-
Supplier: TMP Pro Distribution
Description: been located and fixed. Universal AC Power Input The SPS-2001 accepts any input power in the range of 100- 240 VAC, 50/60 Hz. Intercom Channel Connectors When the Combine/Isolate switch is set to the Isolate position, each channel connector is powered separately and has completely separate
- Application: Music / Audio Systems
-
Supplier: Allied Electronics, Inc.
Description: line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.
-
Supplier: Radwell International
Description: SHORT ISOLATOR, 7 - 14 VDC, 1.2 MA - 5.0 MA, 2 AMP, < 10 OHM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Westerbeke Corporation
Description: running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed, low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed, low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging
- Wattage: 6,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed, low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging
- Wattage: 11,600 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Radwell International
Description: DISCONNECT SWITCHE, 3 POLE, ISOLATOR, 690 VAC, 50/60 HZ, 25 AMP, 90 DEGREE SWITCHING ANGLE, 8 CONTACTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STARTER, ISOLATOR, 3 POLES, 2.5 AMPS, 220 VAC, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 2.5 amps
- Motor Voltage: 220 volts
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Cole-Parmer
Description: equipped with quick-latches. Units also feature an interior ceiling mounted electrical duplex receptacle with a 5 amp maximum load, and a flourescent lamp that is easily replaceable from the top of the unit. The black, chemical resistant work surface is sealed to the glove box floor, allowing
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-50A-3P-LL-UL 02050006UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 50 amps. The UTE100E-FTU-50A-3P-LL-UL 02050006UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100N-FTU-50A-3P-LL-UL 02050071UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 50 amps. The UTE100N-FTU-50A-3P-LL-UL 02050071UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 70 kA
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-15A-2P-LL-UL 02040001UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 15 amps. The UTE100E-FTU-15A-2P-LL-UL 02040001U includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50 kA
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 2
- Trip System Type: Electronic Unit
-
Supplier: Larson Electronics LLC
Description: typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2
-
Supplier: Honeywell International, Inc.
Description: (BASE AND YOKE) BODY MATERIAL 6 VOLT AMP (DRIVING), 12 VOLT AMP (HOLDING) POWER RATING 32 TO 130 DEG F OPERATING TEMPERATURE 1/4 INCH TO 28 UNF THREADED VALVE STEM SUPPLY CONNECTION SIZE TERMINAL TYPE SCREW OPERATING HUMIDITY RANGE 15 TO 95 PERCENT RH WEIGHT 2.2 LB STROKE 1/2 TO 1
- DC Voltage: 28 volts
- AC Voltage: 24 volts
- Operating Temperature: 32 to 130 F
- Features: Electric
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-100 LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 18,000 lumens while drawing only 300 watts of power @25 amps from a 12 volt
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-100-IR LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 18,000 lumens of infrared light while drawing only 300 watts of power @25 amps
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED PLASTIC BODY
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-100A-3P-LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P-LL-UL 02050011UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 100 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880062 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact Action:
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact Action:
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request) Dielectric Strength: 1000 VDC, Higher Value on Request Heat Resistance: Rth < 0.56
-
Supplier: Allied Electronics, Inc.
Description: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request) Dielectric Strength: 1000 VDC, Higher Value on Request Heat Resistance: Rth < 0.56
-
Supplier: Indelac Controls, Inc.
Description: seconds/90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: TelephoneStuff.com
Description: 4 hours after an extended blackout!!! Features: - 10,000VA - 7000 Watts - Output hardwireable for 120-240 volt; input hardwired to 208/240 volt, 50 amp service; 50/60 Hertz selectable - Up to 8 hours typical backup time - Exernal battery, standard - "Hot Swap" battery
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: ValueTronics International, Inc.
Description: The LI-3100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F/ CISPR 25/ CISPR 16-1-2 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty
- Frequency Range: 0.01 MHz
- Output Current Rating: 100 amps
-
Supplier: Richardson RFPD
Description: 5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving power
- Peak Output Current: 4 amps
Find Suppliers by Category Top
Featured Products Top
-
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a power amp, as the noise floor level is far below the broadcast signal. For testing purposes, power amps also do not need to provide linear amplification (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
More Information Top
-
CR4 - Thread: My VAWT Project, next phase
I'll use an isolator immediately at the generator, then a rectifier (or rectifiers - 50 amp or so) and shunt regulator upstream from the battery bank.
-
Discussion on ¿Factors influencing the design of high-voltage air-blast circuit breakers¿ before the North-Eastern Centre, at Newcastle-on-Tyne, 10th January, ...
FLURSCHEEVf AND L'ESTRANGE: FACTORS INFLUENCING THE zero pause is a maximum and the sequential isolator of a 132-kV breaker will interrupt the non-linear-resistor current in still air even if the current has a peak value of about 50 amp .
-
Electricity as an aid to coal mining
The 50 c/s panel contains a 550-V contac- tor which operates immediately the isolator is closed. … a 550/125-V trans- former which in turn feeds a contactor for each outgoing (30 amp .) socket.
-
Micromachining with tailored nanosecond pulses
50 kWPeak power 15WAverage power 0.5mJPulse energy 30WPump power 159 Amp . factor 22 dBAmplification Isolator , taper Third stage 14 dB .
-
Western Centre: Chairman's address. Electrical redistribution in an oil refinery
For 5 to 50 h.p., special flameproof starter panels have very recently been developed and are … They consist of 80- amp 3-phase air-insulated contactors in a flameproof enclosure, with triple-pole isolators in a separate flameproof compartment, mounted above and below a busbar chamber in single or double tiers, the assembly forming a very compact arrangement.
-
A new wattmeter for traceable power measurements at audio frequencies
Voltage sense pre-amp Current sense pre- amp 2 identical signal isolators Summing amplifier … powered to achieve electrical isolation and the coupling capacitance between any two is less than 50 pF.
-
Using a DS-DBR laser for widely tunable near-infrared cavity ring-down spectroscopy
DS-DBR digital supermode distributed Bragg reflector laser; IL-OI in-line optical isolator AOM acousto-optic modulator; FM flip mirror; L1, L2 collimating and … … M2 turning mirrors; PZT piezoelectric transducer; Ld focusing lens onto detector; Amp variable gain; low noise … … 3.4 cm after the fiber coupler to collimate the beam, and a 50 cm focal length …
-
A Universal and Inexpensive Servomotor for Vestibular Research
LF356H op. amp . Motorola) 1000 pF electrolytic 100 nF I jAF, 1 percent 2.2 nF 50 nF 47 nF 10 nF 4.7 nF 4200 AF, 250 … … Technology Way, P.O. Box 280, Norwood, MA 02062) 4N27 optical isolator (Motorola) MPS-UIO (Motorola …
-
The facilitative effects of bilobalide, a unique constituent of Ginkgo biloba , on synaptic transmission and plasticity in hippocampal subfields
Electrical stimulation was controlled using an electronic stimulator and isolator (Master-8 and ISO-Flex; AMP Instruments, Jerusalem, Israel). … the intensity was set to evoke fEPSP with an initial gradient of about 50 % of the …
-
Stratum oriens stimulation‐evoked modulation of hippocampal long‐term potentiation involves the activation of muscarinic acetylcholine receptors and the inhibi...
The electrical stimulus was controlled with an electronic stimulator and isolator (Master-8 and ISO-Flex; AMP Instruments, Jerusalem, Israel). … the test pulse was set to evoke fEPSPs with an initial gradient of 50 % of the …
Indicates content that may require registration and/or purchase.