-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC,
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC,
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC,
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC,
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil
- Wattage: 6,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: TelephoneStuff.com
Description: with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 8 / NEMA 5-15R - Maximum Input: 15 amps - Input Connection Type: 2 NEMA 5-15P - Input Cord Length: 12 ft. (each) - UL listed - RoHS Compliant Package
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - Input
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Time Mark Corporation
Description: The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use detachable
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use detachable
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: both input sources and maintains continuous power to all outlets as derived from the primary source. Switches from Primary to Secondary Power Source in MillisecondsDynamic solid-state automatic transfer switching (ATS) allows the IEC C13 PDU to switch to the secondary source within 2–5
- Power Rating: 2,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: automatic transfer switching Switches to secondary power source if primary source fails or becomes unstable 1–5 ms transfer time ensures uninterrupted operation of connected equipment Built-in processor monitors both sources and prevents switching if secondary source is
- Power Rating: 5,800 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat 3516B offshore generator set. Ratings: 1180-1825 ekW (1475-2281 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Select ratings meet IMO Tier II emission standards. 3516B Standard Equipment AIR INLET SYSTEM Separate
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Microchip Technology, Inc.
Description: applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat 3512B offshore generator set. Ratings: 880-1360 ekW (1100-1943 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Select ratings meet IMO Tier II emission standards. Product Design - Developed specifically to meet the
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat® 3508B offshore generator set. Ratings: 590-910 ekW (738-1138 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2
- Switch Control: Manual
-
Supplier: SOCOMEC
Description: SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 450,000.00000000006 watts
- Number of Poles: 3 to 4
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock
- Maximum Current Rating: 600 amps
- Number of Poles: 2
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: High performance ABB's range of manual operated change-over switches goes from 16 to 3200 Amperes. Save installation time and cost Different mounting options, modular design and a wide variety of accessories give superior flexibility to the installation. Optimal use of space Compact
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: ABB Inc.
Description: Space saving solution ABB's bypass switches are the best solution for load bypassing when the installation space is very limited. The switches are manually operated and the range goes from 160 to 800 Amperes (IEC). Save installation space and cost Traditionally, bypass switches
Find Suppliers by Category Top
Featured Products Top
-
Load: 25/7.5 HP (300 LRA) Operating Temperature: -35°C to 50°C Reset Type: Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type: Auto: Output is on immediately upon power up* & Manual: Output is off immediately upon power up* Operating Temperature: -35° C to 50° C (-31° F to 122° F) Enclosure: NEMA 4X wet location rated (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6381 - 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 Generac 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 - 50 - Amp (12-Circuit) Outdoor Manual Transfer Switch Eliminates dangerous backfeeds and electrical overloads Versatile Connection Allows hardwiring OR …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6381 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 Generac 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 - 50 - Amp (12-Circuit) Outdoor Manual Transfer Switch Eliminates dangerous backfeeds and electrical overloads Versatile Connection Allows hardwiring OR …
-
Shopping - Best Prices On The Generac 50-Amp Power Transfer Switch System (12-16 Circuits) - 6296 - Big Bruin
Generac 50-Amp Power Transfer Switch System (12-16 Circuits) - 6296 - The Safest Way to Distribute Power To Your Home Eliminates dangerous backfeeds and electrical overloads 50 - Amp Manual Transfer Kit For 12-16 Circuits Interchangeable breakers make it easy to reconfigure …
-
Final Technical Report: Residential Fuel Cell Demonstration by the Delaware County Electric Cooperative, Inc.
… M. Simonds, D. Simonds • Simonds ran hot tub ckt into 1st 200 Amp breaker panel and … … panel empty breaker location • Adjusted orientation on satellite dish such that modem reported signal strength at 73 from a prior value of 50 • Added small amount … … • ~11:14 AM switched transfer switch out of manual over-ride to automatic …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse WGC2550 25 foot - 50 Amp - 6 gauge Transfer Switch Cord. … be a connection between a portable generator with a CS6364 plug and a manual transfer switch with …
Indicates content that may require registration and/or purchase.