-
Supplier: MilesTek Corporation
Description: Mid Atl 9 Outlet 15 AMP Rackmount Power Strip/Surge Protector - MILESTEK PART # 50 70432 This rackmount power distribution unit is equipped with 8 rear outlets and one front outlet. Standard equipment includes surge and spike protection, EMI filtering and a 9'
-
Supplier: TelephoneStuff.com
Description: into preferred orientation prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - 10 & 20 amp strips are UL Listed 60950 - Available in black finish only
- Certifications: UL
- Unit Type: Vertical Mount
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 24" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 8 NEMA 5-15R output receptacles with 2.48 inch
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 60" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 20 NEMA 5-15R output receptacles with 2.795 inch
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Versatile all-metal cabinet with
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged
-
Supplier: Tripp Lite by Eaton
Description: The PS240406 provides a 15-amp, 120v power strip with 4 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets,
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: housing, 15-amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 5 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Power Strips - Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12 -- 70101704Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: TE Connectivity
Description: Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Usage Conditions Operating Temperature Range : -50 - 160 DEGC [-58 - 320 DEGF ]
- Number of Contacts: 8
- Contacts Pitch: 10 mm
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 250 volts
-
Supplier: Radwell International
Description: POWER SUPPLY, 24 VAC INPUT, 24 VDC OUTPUT, 50/60 HZ, 1.5 AMP, 4 POINT TERMINAL STRIP, 3 AMP FUSE MOUNT, FIELD VOLTAGE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 24 volts
- DC Output Voltage: 24 volts
-
Supplier: Radwell International
Description: RACK POWER DISTRIBUTION UNIT, 12 FT CORD, 12 OUTPUT CONNECTIONS, 200/208/230 VAC MAIN INPUT, 208 VAC MAIN OUTPUT, 16-20 AMP INPUT, 50/60 HZ, RACK MOUNTING BRACKETS INCLUDED, NEMA L6-20P, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 20 amps
-
Supplier: ValueTronics International, Inc.
Description: The 5015T is a 50 V, 1.5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output:
- Type: DC Power Supply
-
Supplier: TE Connectivity
Description: Body Features Terminal Profile : Standard Configuration Features Number of Positions : 1 Strip Orientation : End Feed Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin
- North American (AWG): 22 to 24 AWG
- International (mm2): 0.205 to 0.326 mm2
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power
- Features: Power / Power System / Distribution Transformer
-
Supplier: TE Connectivity
Description: Wire Size (AWG) : 24 - 18 Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Application Circuit Application : Power Packaging Features Packaging Method : Strip
- North American (AWG): 18 to 24 AWG
- International (mm2): 0.2 to 0.8 mm2
- Features: RoHS
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 850 is a 830 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 2450 is a 2400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
-
Supplier: TE Connectivity
Description: Rating (UL) (AMP) : 175 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 175 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 30 Power
- Voltage Rating: 1,000 volts
- Current Rating: 175 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLC PROCESSOR UNIT, MICRO-1 SERIES, POWER: 100-240 VAC, 50/60 HZ, INPUT: 5 MA AT 24 VDC, OUTPUT: 0.4 AMP AT 12-24 VDC, TWO 10 POSITION TERMINAL STRIPS. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: Banner Engineering Corp.
Description: amps Includes one normally closed (NC) and two solid-state non-safety auxiliary outputs Features removable terminal blocks Resets automatically or manually Responds in 50 millisecond Meets US and international standards Rated IEC IP20; NEMA 1
- Total Number of Safety Outputs (Relays) Per Safety Mat: 1 to 4 #
- Maximum Number of Safety Mats Controlled: 1 to 4 #
- Max AC Voltage Rating: 115 to 230 volts
- Max DC Voltage Rating: 12 to 24 volts
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low
- Duty Cycle: 100 %
- Output Current Range: 150 to 1,300 amps
- Output Voltage Range: 16 to 46 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low
- Duty Cycle: 100 %
- Output Current Range: 150 to 1,300 amps
- Output Voltage Range: 16 to 46 volts
- Output Power Capability: DC Output
-
Supplier: WorldWide Electric Corporation
Description: compensation Adjustable linear acceleration (0.5-8 sec.) Adjustable current limit to 15 amps Line voltage compensation 5K ohm speed potentiometer with leads, knob and dial included Power on/off switch 50:1 speed range Overload capacity: 150% for one minute Transient voltage
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: RAB Lighting
Description: LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 0.5 TO 1.2 AMP BALLAST POWER RATING 129 WATT LAMP LIFE 15000 HOUR INTENSITY 9000 LUMEN REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM INCLUDES 30 DEGREE CUT-OFF STRIP GASKET
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Bulb Included
- Application: Outdoor
Find Suppliers by Category Top
Featured Products Top
-
.1pA, enabling high source impedance applications Versatile voltage supply options: dual power supply ±1.0V to ±5.0V or single power supply +2V to +10V High voltage gain and unity gain bandwidth of 0.2MHz for precise signal amplification Impressive slew (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LineGard® 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
% OF RATED VOLTAGE Current: Up to 30 Amps or receptacle device rating Frequency: 60 Hz, (50 Hz available non-UL) Trip Level: 5 +/- 1 mA Phase: Single, Split, and 3Ø (WYE and Delta (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
upon power up* Operating Temperature: -35° C to 50° C (-31° F to 122° F) Enclosure: NEMA 4X wet location rated Connectors: AC contactor (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type: Auto: Output is on immediately upon power up* & Manual: Output is off immediately upon power up* Operating Temperature: -35° C to 50° C (-31° F to 122° F) Enclosure: NEMA 4X wet location rated (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Analytical bulletin of the committee of coordination of the telecommunications of the French union
coaxial ~t broadband for powers of 50 kWs on short waves (At coax 50 kW FM broadcast, amp / i-tier).
-
sub sub panel
… use the 8/3 elsewhere for a 30 amp circuit I want to run to some overhead 3 phase power strips (Once I sort out … … I ran the 60 amp breakers in the circuit … … them later and the 50 amp at the main …
-
Popular Products In Video Surveillance - Big Bruin
Specifications: -Led Strip -Color: RGB -LED Type: 5050 PLCC-6 SMT … … View angle:120° -Working Input Voltage: 12VDC -Output power : 72W /5 Meter -Working Tempreture:-20° to 50 ° -Drive Mode:Contant … … 20°C-60°C - Mode & amp ; Pattern: - Color:20 Colors …
-
States > Indiana > State > Register > 2007 > [2007 IN Register 911] 09/01/2007
… TD width=275>
80 inch Hot Strip Mill Furnace No. 1 … … Plate Mill I & amp ; O Furnaces No. 4 … … /STRIKE> (xv) Power Station Boiler No. 7  … - Protocol Volume 15 Issue 4 Fall 2010
… the grid. it is these flexible cables that allow the electric pipes to fly freely to any height below the grid. the electric pipes in the rialto are 50 ' long and each … … 18” centers. the connector strip on each pipe is … … any experienced production electrician how many loads of what size he or she can plug into that connector strip, and the answer will invariably be, “Why, 32 twenty amp loads, of course. i’ve … … have 3600 amps of power feeding the dimmer system …- Light Considerations For A Biomechanics Cinematography Laboratory
The lighting equipment was powered through a distribution equipment network which consist- ed of a 24' x 4" x 4" prewired gutter with 9 - 50 amp circuits for the lateral lighting. … 50 amp circuit and the back lighting was fed through 1 - 20' connector strip with 6 - 20 …- Diffraction attempts and wave length determination of the X-rays
… plate of located kreisformigen aperture, amounted to 200 mms; at a distance of 50 mms of the … By an exposure time of LO Secunden and a Intensitat of the Primar current of 5,0 Amp . zejgten herriihrend themselves fine strips of diffraction how on cler of entwiclielten photographic Plntte anstntt of the kreisrunclen of aperture.- Subject Index
Droste, D., + , J-SC Feb 02 173-182 Waveguide components; cf. Power combiners Waveguide couplers; cf. Strip line couplers Waveguides; cf. Coplanar waveguides Wide area networks opt. receiver IC, DEMUX, PLL loop-param. optim. Kishine, K., + , J-SC Jan 02 38- 50 … cancellation. van der Heijden, M.P., + , J-SC Sep 02 1176-1183 CMOS fully differential distributed amp .- The cathodic operations in the arc current
In the mercury arc, Retschinsky unc has Strongly: Ychaposchnikoffl) in current regions of 2 to 50 Amp . bic on Abm calibrations of 0,09 volts the amount the cathodes. found case to 5,25 volts. … the to relaxation of an electron and to its Ubergange in the nachstau6ere web under receiving of …- A precision thermo-electric wattmeter for power and audio frequencies
Since the minimum current range of the wattmeter was to be 0-1 amp and the minimum frequency 50 c/s, this final considera- tion necessitates a minimum value of about 1 henry for the primary inductance of the transformer. Two toroidal cores, 4 in o.d. and 3 in i.d., of high-permeability nickel-iron alloy strip , 0-75 in wide x 0 005 in thick, were tested for initial permeability and power loss at various fre- quencies. - Protocol Volume 15 Issue 4 Fall 2010
Indicates content that may require registration and/or purchase.