-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 70 amps
- Motor Voltage: 12 volts
- DC Horsepower Rating: 3 to 50 HP
- Number of Poles: 3
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 86 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 180 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Dart Controls, Inc.
Description: and large, easily adjusted trimpots. Adjustable horsepower range - 120VAC, 1/50 through 1/8 HP and 1/4 through 1/2 HP; 240VAC, 1/25through 1/4 HP and 1/8 through 1 HP. Standard features include an inhibit circuit for start-stop operation and 1% speed regulation
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Bodine Electric Company
Description: Connections for optional user-supplied inhibit switch. Application Information Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate
- Other DC Voltage: 12 to 14 VDC
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 15 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering
- Maximum Output Voltage: 480 volts
- Rated Power: 559.6094556153038 to 746.145940820405 watts
- Continuous Output Current: 1.8 to 2.1 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans MOSFET P-CH 50V 0.07A 3-Pin Case MCP T/R Product overview: 5HP01M-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing
- PD: 150 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 50V 70MA SMCP3 / Surface Mount SMCP Product overview: 5HP01S-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSISTOR,MOSFET,P-CHANNEL,50V V(BR)DSS,70MA I(D),SOT-346 Product overview: 5HP01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Classic Automation LLC
Description: 1336 Drives - 380-480 VAC, 3.7 KW (5 HP), 513-620 V DC, 3 Phase
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity:
- Other DC Voltage: 12 VDC
- Other Output Power: 0 to 0.541449035500739 HP
- Continuous Current: 2 to 5.2 amps
- Continuous Torque: 1.2141592920354 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, 2 HP, 1 PHASE, 12.5 AMP, 115/230 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, G-TYPE, WATER RESISTANT,1/20HP, 4P, RATIO 80:1, 230V, 50HZ, 0.26A, 1370RPM, 0.99P.F.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Classic Automation LLC
Description: PowerFlex - 0.4 kW (0.5 HP),240V AC Input,3 PH,50-60 Hz,2.3 A Output,IP20
-
Supplier: Eaton Corporation
Description: 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE, 3 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 15 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 25 HP AT POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
- Continuous Current: 50 amps
- Motor Voltage: 24 volts
- Single Phase Power: 3 to 33.5055096225705 HP
- Three Phase Power: 3 to 33.5055096225705 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROL, 115-230 VAC INPUT, 50/60 HZ, 1-2 HP, 90-180 VDC OUTPUT, 12 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 12 amps
- Supply Voltage (AC): 230 volts
- Supply Voltage (DC): 180 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, REGENERATIVE, ADJUSTABLE SPEED, 2 HP, 1 PHASE, 115VAC LINE, 50/60HZ, 12.4AMPS AC LINE, 8.1AMPS DC ARM, 3/4HP, NEMA 12, WITHOUT OPERATOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fuji Electric Corp. of America
Description: are overall smaller in dimensions when compared to its preceding models. Super Magnet coil options that allow for both AC and DC operation are available for our SC40X, SC50X, and SC65X models and low power consumption DC coils are available for our SC09XG to SC38DG models.
- Continuous Current: 7 to 13 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 4.69077134715987 to 7.37121211696551 HP
- Operating Temperature: 14 to 131 F
-
Supplier: Gilson Company, Inc.
Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes as used
-
Supplier: Gilson Company, Inc.
Description: cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used
- Features: All Centrifugal Separators
-
Supplier: Gilson Company, Inc.
Description: cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used
- Features: All Centrifugal Separators
-
Supplier: Gilson Company, Inc.
Description: cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used
- Features: All Centrifugal Separators
-
Supplier: Galco Industrial Electronics
Description: Drive, AC, 5.0HP, 240V, 18.0A, CT,OP
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed, None, Blank (No HIM)
-
Supplier: Dart Controls, Inc.
Description: The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage (120/240VAC), adjustable H.P. settings, packaged power bridge, barrier terminal strip,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: OMEGA Engineering, Inc.
Description: simplicity of the MVX9000 Series makes it ideal for hassle free installation where size is a primary concern. Models rated at 480V, 3-phase, 50/60 Hz are available in sizes ranging from 1 to 10 hp. Models rated at 240V, single- or 3-phase, 50/60 Hz are available in sizes ranging
- Maximum Output Voltage: 200 to 660 volts
- Rated Power: 0.5 to 10 watts
- Continuous Output Current: 1.6 to 18 amps
- Supply Voltage (AC): 100 to 600 volts
-
Supplier: Hubbell Incorporated
Description: 28.15 INCH W X 22.37 INCH D X 29.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 63 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 63 POWER RATING IN
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 63,000 VA
- Other Transformer Types / Applications: Isolation Transformer
Find Suppliers by Category Top
Featured Products Top
-
requires MOSFETs that have been optimized for high current, strong SOA and rugged avalanche rating. 50/55 V ASFETs for 36 V DC motors offer optimised SOA, high ID rating and excellent avalanche capability. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
even under continuous operation. The precision-balanced rotor minimizes vibration and noise, delivering a quiet working environment with noise levels under 50dB. Available in multiple voltage options (12V, 24 (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
CU-ICAR Hydrogen Infrastructure Final Report
…Figure 29, is an off-road vehicle that was converted by SCIES to a hybrid-electric configuration by replacing the internal combustion engine with a 4 hp continuous, 17 hp peak DC electric motor powered by three 12V -110AH batteries and a … SOC) of the batteries, and if the state of charge was less than 50 % of full…
-
Design and performance of lab fabricated induction generator controller
DC motor was used as the prime mover which was used to drive the SEIG at the rated frequency of 50 Hz at the 70% load. .... The voltage across the main load remained almost at 225± 12V . .... 1.5 hp SEIG run in connection with commercially available IGC.
-
Analysis of subsystems behaviour and performance evaluation of solar photovoltaic powered water pumping system
12V ,75 Wp PV Modules (connected in two parallel strings and each string with six PV Modules .... The Hardware design includes MPPT integrated DC to DC converter, a full bridge converter, VFD and a 1 HP motor - pump set. .... Motor was operating at 50 Hz frequency at 217 Volts RMS.
-
Water bath temperature control and temperature measurement devices for calorimetry
12v DC . .... temperature was 5 K lower than that of the bath was passed at 50 1h-l via .... Efficient stirring was achieved with four 2450 rev min-l, 10W, 240 V fan unit motors coupled to 4 cm diameter propellers, and one + hp (93 W), 240 V, single-phase 1425rev min-1 continuously rated motor coupled to a Hallikainen jet…
-
Mechanical motions in small inaccessible volumes
12v DC . .... temperature was 5 K lower than that of the bath was passed at 50 1h-l via .... Efficient stirring was achieved with four 2450 rev min-l, 10W, 240 V fan unit motors coupled to 4 cm diameter propellers, and one + hp (93 W), 240 V, single-phase 1425rev min-1 continuously rated motor coupled to a Hallikainen jet…
-
Sell 9hp Diesel Engines
Ningbo Spark Motors Co.,Ltd. .... • Sell 5.5 hp Water Pump. .... • Specification: Suction&Discharge Port Dia.: 50 (2") Capacity(m3/h):30 Max. total head(m):25 Pumping Pressure .... • Specification: Frequency(Hz):50 Rated Power(W):5000 Voltage(v):230 DC Output 12V /8.3A Lube Oil(L):1.65 Fuel Tank(L):15 Noise Level(at 7m):74dBs Engine Type:4-stroke,Air-cooled Starting System:Recoil Single phase…
-
CR4 - Thread: How to Select a DC Motor
Thanks for your suggestion i feel iam luck to get a friend like you in my project definatly i am get a 50 % efficiency is conform … technical information about the motor . because i need a 12v motor to do this .... Re: How to Select a DC Motor. .... The 4.8 hp rating of the winch motor (from the link above) is probably not continuous.
-
42-Volt PowerNet System Management
Using Multiplexed Remote Switching
12v Battery. .... DC /DC Converter 14v Power Bus. .... The alternator can supply 50 amps at idle and 90 amps at higher rpm. .... The alternator was controlled by an 18 hp 13.4kW Pacific Scientific PacTorq Brushless P.M. Servomotor. .... The speed of the motor was controlled by a Pacific Scientific 756 ServoController.
-
News - Volkswagen, Audi debut three fuel cell concepts at Los Angeles Auto Show
Refuelling the car takes about three minutes and additional range of 50 km is offered by an … at a different voltage level than the fuel cell, the car has a DC converter (DC/AC) between .... The electric motors can operate at a maximum efficiency of 95%, with an output of 85 kW each … lithium-ion battery is located close to the trunk and rear suspension, the 12V -battery is placed … and while accelerating to top speed, supplying the overall system power of 100 kW or 134 hp .
-
Hybrid EV Weekly - 27th November
Refuelling the car takes about three minutes and additional range of 50 km is offered by an … at a different voltage level than the fuel cell, the car has a DC converter (DC/AC) between .... The electric motors can operate at a maximum efficiency of 95%, with an output of 85 kW … lithium-ion battery is located close to the trunk and rear suspension, the 12V -battery is placed … and while accelerating to top speed, supplying the overall system power of 100 kW or 134 hp .
Indicates content that may require registration and/or purchase.