-
Supplier: Caterpillar Electric Power
Description: The C15 diesel generator sets have been developed for your prime applications. Producing reliable power of 500 kVA at 50 Hz, each generator set is fitted with a rugged, durable engine that has been field proven in thousands of applications world wide, has been designed to
- Volt-Ampere: 500,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Westerbeke Corporation
Description: Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of full engine torque
- Wattage: 5,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: through 80 kilowatts at 50 Hertz are powered by turbocharged diesel engines. All models are among the most compact in their class with especially short lengths and low heights. Even more noticeable is the extremely light weight of each model. Century Series generators are lighter,
- Wattage: 50,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: governed and regulated. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable
- Wattage: 9,400 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: governed and regulated. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz offset) -122
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: Sine/Square Wave Signal Generator Range: 0.1 Hz to 9.9999999 MHz, 0.1 Hz steps Simultaneous Sine and Square wave generation 0.1 Hz Frequency Selectability 0.02% Signal Accuracy Sine Wave Output: 0 to 4.5Vp-p (no load) Square Wave Output: 5Vp-p (no load) 50
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Greenlee Textron, Inc.
Description: TYPE PREMIUM FREQUENCY RATING 50 HZ KIT CONTENTS 77 HP/6 A HIGH POWER TONE GENERATOR AND 200FP FILTER PROBE IN A CONVENIENT CORDURA CASE (700C) APPLICATION MORE ACCURATE WIRE IDENTIFICATION
- Special Measurement Types: Audible Continuity
-
Supplier: ValueTronics International, Inc.
Description: and applications. Additional Features: Minimum Frequency 10 Hz Maximum Frequency 20 MHz Frequency Resolution .001 Hz Time base stability 0.000005 /yr Minimum output Power -73 dBm Maximum Output Power 7 dBm Output Accuracy .015 dB Output Impedance 75 Ohm Harmonics
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Vaunix Technology Corporation
Description: The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 250 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Nidec Power
Description: Motor-generator (MG) sets provide load isolation for computers and other sophisticated electrical systems. They can also perform frequency conversion and are used for transformer testing. Rugged and reliable: The motor generator set construction inherently isolates the
- Volt-Ampere: 300 to 25,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Industrial
-
Supplier: Silicon Labs
Description: Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Description: The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter
- Frequency Range: 10 to 50,000 Hz
- Number of Strands: 49 to 119
- Strand Size: 13 to 20 AWG
- Resistance: 2.05 to 10.14 ohms/1000ft
-
Supplier: Win Source Electronics
Description: Package: 8-DIP Supply Voltage - Operating: 4.75 V to 9 V Maximum Input Frequency: 500kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50
- Supply Voltage: 4.75 to 9 volts
- Output Frequency: 0.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: 8-SOIC Supply Voltage - Operating: 2 V to 9 V Maximum Input Frequency: 700kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2,500
- Supply Voltage: 2 to 9 volts
- Output Frequency: 0.7 MHz
- Operating Temperature: -25 to 125 C
- Device Type: Clock Generator
-
Supplier: MTU Onsite Energy
Description: System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
- Volt-Ampere: 28,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Microchip Technology, Inc.
Description: pin can be configured as Output Enable (OE), Frequency switching (FSEL), Power Down (PDB) input, or CLK1 (CLK0, FREF, FREF/2) output. Additional Features Designed for very low power applications Accepts crystal or reference clock inputs Input frequency: Fundamental crystal: 10MHz to
- Output Frequency: 0.5 to 125 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Gilson Company, Inc.
Description: Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve Holder
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Gilson Company, Inc.
Description: Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve Holder
-
Supplier: Tradeport Electronics Group
Description: Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Radwell International
Description: FREQUENCY RATE METER, ROTARY PULSE, LCD DISPLAY WITH 2-COLOR, 100-240 VAC, 50-60 HZ, 6 VA, NO OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Electric Generators Direct
Description: oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up priority loads Nema
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Siemens Energy Sector
Description: suitable for 50 Hz / 60 Hz Compact design High efficiency up to 98.5% Minimized generator length Low total weight Vacuum pressure impregnated stator core and winding (GVPI) Easy to adapt to the requirements for Oil & Gas business Available as generator – gearbox -
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 Sy - PUR: The high-quality 400 Hz cable for fixed FEGP installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy – PUR cable was developed specifically for fixed electrical ground power (FEGP) applications, such as between a 400 Hz
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: Comdel, Inc.
Description: Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The half-rack supplies operate at any fixed frequency from 20
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: AR RF/Microwave Instrumentation
Description: this model provide a fan option. Forced air cooling requires AC voltage for operation. This is switchable (120/240 VAC, 50/60 Hz) and is factory-set if specified upon ordering. The forced air cooling option is available for retrofit on existing E-field generators. Contact
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: Siemens Energy Sector
Description: appropriate in an environment that might have detrimental effects on an air-cooled generator. Frequency Model Power factor Apparent power Efficiency Terminal voltage 50 Hz SGen5-2000H 0.85 350 MVA to 600 MVA up to 99 % 16.5 kV to 22 kV 60 Hz SGen6-2000H 0.85 310
Find Suppliers by Category Top
Featured Products Top
-
Corech CSG9K40GA provides step sweep capability for engineers who need to evaluate frequency response across RF and microwave devices. The signal generator supports single or continuous step sweep operation with linear frequency spacing. This makes it suitable for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
: Various bands up to 50 GHz Future-proofing: Consider selecting a generator with a frequency range that extends beyond your current needs to accommodate future applications. Resolution: Look for generators with fine frequency resolution (e (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Corech CSG9K40GA provides frequency coverage from 9 kHz to 40 GHz with 0.001 Hz frequency resolution for applications requiring precise and repeatable RF source settings. Fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-
Corech CAMS9K20G provides 9 kHz to 20 GHz frequency coverage for RF and microwave test applications that require rapid changes between frequency points. The signal generator (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K20G, a 9 kHz to 20 GHz low phase noise signal generator module designed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module format combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Thermal loading of wind power converter considering dynamics of wind speed
12.77/ 50 Hz Switching frequency generator /grid-side .
-
Effects of extremely low frequency magnetic field on production of mannatide by α‐hemolytic Streptococcus
The ELF-MF ( frequency 50 Hz ) generator was designed by Yangtze University (Jingzhou, China) with five pairs of cylindrical coil wrapped up using magnetic shielding materials powered by a trans- former (Model TDGC2J-2KVA, Wenbo Electric Ap- pliance, Shanghai, China).
-
CR4 - Thread: Running of 60 Hz TG at 50 Hz Frequency
We want to run a 60 Hz, 26.3 MW, 13.8 kV Frame V Turbine Generator on 50 Hz frequency .
-
Cycloconverter for high speed permanent magnet generator units
The 6-pulse cycloconverter, used to change the 800 Hz generator frequency to 50 Hz,is described in detail.
-
Analysis of electrical power data for condition monitoring of a small wind turbine
Figs. 3 and 4 show the low-frequency end of the FFT spectrum of accelerometer and voltage data, respectively, produced by analysing two 5 s events when the generator frequency was 50 Hz .
-
Grid Integration of Wind Energy: Onshore and Offshore Conversion Systems
…should be mentioned at this point that for wind turbines in the 100 kW to MW class at a normal speed range between 60 and 15 rpm, 100 to 400 poles would be necessary to achieve a generator frequency of 50 Hz .
-
Switching Power Supply Design, Third Edition > Low-Input-Voltage Regulators for Laptop Computers and Portable Electronics
The usual step square wave generator frequency of 50 Hz is not critical.
-
Challenges of Power Engineering and Environment
For the 1000MW generator, the so-called compact frame, which has four (4) nodes with a circular mode of natural frequency between the generator frequency , 50Hz and two times frequency, 100Hz was applied.
Indicates content that may require registration and/or purchase.