-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 14.3594 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load
- Oscillation Frequency: 14.3594 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Max ESR: 50 ohms
-
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABSM2 Type: MHz Crystal Length: 12.5 mm Width: 4.6 mm Height: 3.7 mm Operating Temperature: -10°C ~ 60°C Frequency: 50 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance:
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 50.0000MHZ 18PF TH
- Oscillation Frequency: 50 MHz
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 20mA ±50ppm 50MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: DigiKey
Description: CRYSTAL 50.0000MHZ 18PF T/H
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: CRYSTAL 50.0000MHZ 18PF SMD
- Oscillation Frequency: 50 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-3225 50MHz ;3.3V
- Oscillation Frequency: 50 MHz
- Features: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 20mA ±25ppm 50MHz SMD7050-4P Oscillators ROHS
- Oscillation Frequency: 50 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 50MHZ NOM
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 32MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:32MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Load Capacitance:50pF; Mounting Type:Surface Mount; No. of Pins:4; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 33MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:33MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Load Capacitance:50pF; Mounting Type:Surface Mount; No. of Pins:4; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 50MHz SMD Crystal Resonator 9pF 40Ω ±20ppm -40℃~+85℃ SMD3225-4P Crystals ROHS
-
Supplier: Win Source Electronics
Description: Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: 535-ASD-50.000MHZ-LC-TTR,535-ASD-50.000MHZ-LC-TCT,535-ASD-50.000MHZ-LC-TDKR,ASD-50.000MHZ-LC-T
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other, XO
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 50.0000MHZ 18PF SMD ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1005862-ABM3-50.000MHZ-D2Y-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Frequency: 50MHz Frequency Stability: ±30ppm ESR: 25 Ohm Frequency Tolerance: ±20ppm Load Capacitance:
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 20 %
- Load Capacitance: 18 pF
-
Supplier: Win Source Electronics
Description: Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 416735-XTL16MHZ 12PF +/-50P Category: Crystals and Oscillators Family: Oscillators Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8MHz 8pF ±50ppm ±50ppm SMD8045-2P Crystals ROHS
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Max ESR: 200 ohms
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 50 HZ THROUGH 50 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Utmel Electronic Limited
Description: 20MHz SMD Crystal Resonator 10pF 50Ω ±20ppm ±50ppm -40℃~+105℃ SMD3225-4P Crystals ROHS
-
Supplier: Utmel Electronic Limited
Description: 48MHz ±10ppm 20pF 50Ω SMD-3225_4P SMD Crystal Resonators RoHS
- Oscillation Frequency: 48 MHz
- Operating Temperature: -20 to 70 C
- Load Capacitance: 20 pF
- Max ESR: 50 ohms
-
Supplier: Accuris
Description: Oscillator, Crystal Controlled, Type 1 (Crystal Oscillator (XO)), 50 Hz Through 50 MHz, Hermetic Seal, Square Wave, TTL
-
Crystals - MICROPROCESSOR, CRYSTAL; 20 MHZ; + 50 PPM @ DEGC; 7 PF (MAX.); SERIES; -10 DE -- 70025660Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 30 MHz Frequency Tolerance: ±50 ppm @ 25°C Operating Temperature Range: –10°C to +70°C Drive Level: 0.1 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available Tape-and-Reel (1,000 Pieces Std.) Available.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 0.032768 MHz
-
Supplier: Utmel Electronic Limited
Description: 25MHz SMD Crystal Resonator 12pF 50Ω ±10ppm ±20ppm -40℃~+85℃ SMD3225-4P Crystals ROHS
-
Supplier: Allied Electronics, Inc.
Description: The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 30 MHz Frequency Tolerance: ±50 ppm @ 25°C Operating Temperature Range: –10°C to +70°C Drive Level: 0.1 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available Tape-and-Reel (1,000 Pieces Std.) Available.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ABRACON ABM3-50.000MHZ-D2Y-F-T CRYSTAL, 50MHZ, 18PF, 5 X 3.2MM Product overview: ABM3-50.000MHZ-D2Y-F-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 50 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Miniature Ceramic Package Highly Reliable with Seam Welding CMOS Output
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 50 MHz
- Connectors: SMA
-
Supplier: Micro Crystal AG
Description: in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency Range: 14 to 50 MHz Frequency Tolerance: ±30 ppm Thermal
- Oscillation Frequency: 14 to 50 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 3 to 9 pF
- Drive Level: 0.1 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 50.0000MHZ 18PF SMD Product overview: ABM3-50.000MHZ-D2Y-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 50 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 2 MHz
Find Suppliers by Category Top
Featured Products Top
-
Features: Frequency range - 16 MHz ~ 50 MHz Temperature range - -30°C ~ +85°C Aging - First year (read more)
Browse Crystals Datasheets for ECS Inc. International -
Frequency Range: 12 MHz ~ 50 MHz Tolerance and Stability: ±10 ppm Temperature Range: -30°C ~ +85°C IoT/Wearable applications (read more)
Browse Crystals Datasheets for ECS Inc. International -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
compact surface mount crystal that comes in a 2.5 x 2.0 x 0.5 mm 4-pad package. The ECX-2236Q offers a frequency tolerance of ±30 ppm over the extended temperature range of -40°C ~ +125°C. This component is ideal for Io (read more)
Browse Crystals Datasheets for ECS Inc. International -
~ 100MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm or specify Load Capacitance: 6pF or specify Operating Temperature: -40°C ~ +125°C or specify Drive Level: 50μW Typ. Aging: ±3ppm/Year Max (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
~ 100MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm or specify Load Capacitance: 6pF or specify Operating Temperature: -40°C ~ +125°C or specify Drive Level: 50μW Typ. Aging: ±3ppm/Year Max. Applications: Automotive, ADAS, TPMS, PKE/RKE, BCM Navigation IoT, Wearables Industrial Devices (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The ECX-2236B is designed with both low ESR and minimal first-year aging, not exceeding ±1 ppm. It is a surface-mount crystal offering precise stability, housed within a 2.5 x 2.0 x 0.55 mm ceramic package that adheres to industry standards. ECS Inc. offers one of the widest (read more)
Browse Crystals Datasheets for ECS Inc. International -
.8 mm ruggedized compact surface mount crystal offering a frequency range of 12 MHz to 32 MHz. It offers versions with a tight ±10 ppm tolerance, tight ±50 ppm stability, an automotive temperature range of -40ºC ~ +125ºC and a 5000g's 0.3 msec shock resistance. There are other temperature ranges available as well. This component is ideal for high shock and vibration environments such as automotive applications. (read more)
Browse Crystals Datasheets for ECS Inc. International -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Tests of the sensitivity and mass range of a 50-MHz quartz crystal microbalance (QCM)
Theoretical sensitivity ofthe 50MHz crystal would be 5.657x iO Hz/g/cm2 or 0.176 ng/cm2-I-Iz.
-
http://pentek.com/deliver/GetDS.cfm/6472.pdf?Filename=Model_6472.pdf
Model 6472 has 25 and 50 MHz crystal oscillators, in addition to 70 MHz.
-
http://pentek.com/deliver/GetDS.cfm/6421.pdf?Filename=Model_6421.pdf
Model 6472 has 25 and 50 MHz crystal oscillators, in addition to 70 MHz.
-
Information Security
A 50 MHz crystal oscillator onboard is used for the setting of the sampling interval S.
-
Comparison of high-frequency quartz crystal microbalances' (QCMs') mass sensitivities to theory
50 MI (Am/A) = 5.657 x !o Hzfg/cm2 for 50MHz crystals .
-
Crystal filter 50 MHz for applications in specific environmental conditions
TECHNOLOGICAL PROCESS OF REALIZATION OF 50 MHZ CRYSTAL FILTER .
-
Virtual modes in AT-cut resonators
50 MHz crystal has an unwanted mode that causes a large peak in resistance and a roughly 20 ppm discontinuity in its frequency at +SO 'C (tested at series resonance).
-
The design of an eight-digit Fibonacci sequence generator
They are shown inside the rectangular block of Fig. 3, including a discrete LED, a 2-line by 16-character LCD module, a Spartan-3E xc3s500e-4fg320 FPGA chip, a 50 MHz crystal oscillator, a 5-element push button set, and a …
-
Characteristics of high frequency fundamental rectangular quartz crystal resonators
The main technological features and capabilities have been described together with the geometry and per- formances of a 50 MHz crystal with inverted mesa structure (membrane etched from both sides).
-
Mechatronics and Intelligent Materials II
I.e. reference clock of baud rate can be obtained through 5208 times frequency division at 50MHz crystal oscillator.
Indicates content that may require registration and/or purchase.