-
Supplier: Mini-Circuits
Description: Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω
- Frequency Range: 50 to 1,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 26 dBm
-
Supplier: Mini-Circuits
Description: The HPA-50W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 50W output power over its entire
- Frequency Range: 700 to 6,000 MHz
- Minimum Gain: 49 dB
- Maximum Gain: 64 dB
- Output Power( P1dB): 43 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-50W-GAN+ and ZHL-50W-GANX+ are Class A, high power amplifiers that utilize a Gallium Nitride (GaN) push-pull output stage, which results in a higher efficiency (50% typ.) as compared to GaAs, LDMOS and VDMOS counterparts. These amplifiers provide
- Frequency Range: 20 to 500 MHz
- Minimum Gain: 1.2 dB
- Maximum Gain: 1.2 dB
- Output Power( P1dB): 46.2 to 48 dBm
-
-
Supplier: Mini-Circuits
Description: The HPA-272+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire
- Frequency Range: 700 to 2,700 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 48 dB
- Output Power( P1dB): 49 dBm
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W,
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50MHz, 4000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band Low Power Amplifier, 50MHz Min, 6000MHz Max, 1 Func, GAAS, GREEN PACKAGE-3 Product overview: SBB-4089Z from RF Micro Devices is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low power, precision, 50 MHz decompensated CMOS operational amplifier for cost sensitive systems 6-SC70 -40 to 125 Product overview: OPA607IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power,
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: Newark, An Avnet Company
Description: MEDIUM POWER AMPLIFIER, 50 MHZ TO 1 GHZ
-
Supplier: Skyworks Solutions, Inc.
Description: amplifiers, the device meets the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA and HSDPA air interfaces operating in the 860 MHz to 894 MHz bands, the AWB7225 delivers up to +27 dBm of LTE (E-TM1.1) power through an external
- Frequency Range: 860 to 894 MHz
- Minimum Gain: 29.5 dB
- Maximum Gain: 29.5 dB
- Output Power( P1dB): 27 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low
- Frequency Range: 791 to 821 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7124 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications.Its high power efficiency and low
- Frequency Range: 728 to 768 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: amplifiers, the device meets the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA and HSDPA air interfaces operating in the 925 MHz to 960 MHz bands, the AWB7229 delivers up to +27 dBm of LTE (E-TM1.1) power through an external
- Frequency Range: 925 to 960 MHz
- Minimum Gain: 29 dB
- Maximum Gain: 29 dB
- Output Power( P1dB): 27 dBm
-
Supplier: Richardson RFPD
Description: 10MHz-50GHz High Gain Power Amplifier. The UA0U50HM Amplifier is a broadband, high power, moderate gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over greater than 5 octaves of frequency
-
Supplier: Qorvo
Description: requiring high output power capability. The QPB8808 draws approximately 525 mA from a single +12 V supply providing ~20 dB gain with excellent linearity. Users may adjust the bias current with external voltage enabling the QPB8808 to be used in applications such as doublers or for lower
- Frequency Range: 50 to 1,218 MHz
- Minimum Gain: 20.6 dB
- Maximum Gain: 20.6 dB
- Minimum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 1.5 to 100 MHz
- Maximum Gain: 47 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5055 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 1.5 to 30 MHz
- Maximum Gain: 47 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: AR Modular RF
Description: The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional
- Frequency Range: 200 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2 dB
-
Supplier: Richardson RFPD
Description: 470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the
- Frequency Range: 470 to 960 MHz
- Maximum Gain: 31 dB
- Output Power( P1dB): 38 dBm
- Minimum Operating Voltage: 28 volts
-
Supplier: Fairview Microwave Inc.
Description: Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 1,000 to 2,500 MHz
- Maximum Gain: 13.6 dB
- Output Intercept Point (IP3): 41.99999999999999 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Qorvo
Description: linear power using a 20 MHz LTE signal over the 2.3 - 2.4 GHz frequency range covering 3GPP Bands 30, 40. The TQP9224 integrates three high performance amplifier stages to allow for a compact system design and requires very few external components for operation. The
- Frequency Range: 2,300 to 2,400 MHz
- Minimum Gain: 36.7 dB
- Maximum Gain: 36.7 dB
- Output Power( P1dB): 33.6 dBm
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5058 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range applications.
- Frequency Range: 50 to 3,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 16.5 to 20.499999999999986 dBm
-
Supplier: Qorvo
Description: over the 0.7-1.0 GHz frequency range for Bands 5, 6, 8, 12, 13, 14, 17, 20, 26, 27, 28, and 29. With DPD, the amplifier is able to achieve -50 dBc ACLR at 28 dBm output power using a 20 MHz LTE signal. The TQP9309 integrates two high performance amplifier stages
- Frequency Range: 700 to 960 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Utmel Electronic Limited
Description: Wide Band Medium Power Amplifier, 50MHz Min, 4000MHz Max, 1 Func, GREEN, SOT-89, TO-243C, 3 PIN
-
Supplier: Qorvo
Description: The QPA3810 is an integrated 2-stage Power Amplifier Module designed for massive MIMO applications with 8 W RMS at the device output covering frequency range from 3.4 to 3.8 GHz. The module is 50 Ω input and output and requires minimal external components. The module is also
-
Supplier: APITech
Description: The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier
-
Supplier: Broadcom Inc.
Description: MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power
- Frequency Range: 50 to 2,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 21.800000000000004 to 23.699999999999996 dBm
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficiency solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links
- Frequency Range: 800 to 2,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: Wolfspeed
Description: Cree’s CMPA5259050F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA5259050F ideal for 5.2 - 5.9 GHz Radar amplifier applications. The transistor is supplied in a
- Output Power: 55 watts
- Operating Frequency: 5,200 to 5,900 MHz
- Features: HEMT, Other
-
Supplier: Broadcom Inc.
Description: The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin
- Frequency Range: 1,880 to 2,025 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Wolfspeed
Description: 50-W; 5200 – 5900-MHz; 28 V; GaN MMIC for Radar Power Amplifiers Cree’s CMPA5259050 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency; high gain; and wide bandwidth capabilities; which makes CMPA5259050 ideal for
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Current The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W of AC or DC output power to 500 kHz. The instrument's bandwidth ranges from DC to 2
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from 10 to
Find Suppliers by Category Top
Featured Products Top
-
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
WVA-71863HP+ Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
X-ray RF system upgrade at the NSLS
Included in the revisions were a new 100 kW, 50 MHz power amplifier , an infra-red heat sensor monitoring the accelerating cavity temperature to compensate for water film coefficient thermal loss, and the isolation of vacuum-RF seals on the accelerating cavity.
-
Generation of a rapid step in the temperature of a papillary muscle
A microprocessor-controlled device determines timing and amplitude of both the stimulation current and the control current for the 30 MHz , 50 W power amplifier .
-
PHERMEX-Pulsed High Energy Radiographic Machine Emitting X-Rays
…5 MV /m, the second cavity (beta) has field strengths of 6 to 7 MV /m, and the third cavity (gamma) is supplied with fields of 4 to 4.5 MV /m which is furnished by high - power 50 - MHz rf amplifiers .
-
1.20.09 -- Feature Article: Astronomers Discover New Radio Signal Using Large Balloon
800 To 2500 MHz , 50 Watt Power Amplifier .
-
Proposal for an accelerator-based neutron generator
The 30-MeV accelerator will consist of eight rf accelerating cavities in a single vacuum tank, each cavity being powered by its own rf power ampli- fier operating at 50 MHz .
-
Optical measurement of 3 He nuclear polarization for
metastable exchange optical pumping studies at high magnetic
field
The electrodes were driven by a 2 MHz , 50 W rf power amplifier through a tuned matching transformer.
-
Device for measurement of power and shape of radio frequency pulses in nuclear magnetic resonance
Measurement of power linearity of the instrument at 50 MHz (ENI 603 power amplifier was used for the power up to 34 dBm, while ENI 550L covered the rest of measured range).
-
A 50-mhz, 12-mw induction linac current modulator
50 - MHz wideband power operational amplifier with a 900-MHz bipolar radiofrequency (rf) transistor in an emitter follower c onfigura- tion.
-
A study of the longitudinal coupled bunch instability in the Fermilab Main Ring
However the high Q of the cavities (1000-4500) and the bandwidth of the power amplifiers ( 50 to 90 MHz ) do not provide sufficient gain for the damper system.
-
New products [13 product reviews]
Solid-State Ultra-Wideband Microwave Power Amplifiers Cover 100 MHz to 50 GHz In A Single Amplifier .
Indicates content that may require registration and/or purchase.