-
Description: Features : ● applicable to the starting and operation of single-phase motor powered by 50Hz 60Hz AC power supply ● good self-healing ● stable performance and strong reliability ● explosion proof design, safer
- Capacitance Range: 5.000000000000001 to 85.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Knowles
Description: A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability. They are designed for optimum reliability; burned in at elevated voltage and temperature, and 100% physically and electrically inspected to ascertain conformance to strict
- Capacitance Range: 0.0068 to 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
-
Description: Features : ● metallized polypropylene film ● dry, epoxy resin potting, non inductive ● high current resistance and low temperature rise ● self healing
- Capacitance Range: 10.000000000000002 to 100.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 1,000 volts
- Packing Method: Bulk Pack
-
-
Description: Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.
- Capacitance Range: 1 to 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 500 volts
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307226-SFT44T50-7.5J391E-0DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 7.5µF, 50µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric
- Capacitance Range: 7.500000000000001 to 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
-
Description: Low ESR, high ripple current, good self-healing coating design,low cost, axial mounting. Long life time, suitable for high power design. Applications: Frequency inverter servos, inverter welding machines and more.
- Capacitance Range: 1 to 250.00000000000003 microF
- DC Rated Voltage Range (WVDC): 500 to 2,000 volts
- Features: Other
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.001 to 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 2,000 volts
- AC Rated Voltage (WVAC): 250 to 480 volts
- Operating Temperature: -25 to 85 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 40.00000000000001 to 16,400.000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 350 to 680 volts
- AC Rated Voltage (WVAC): 750 to 1,200 volts
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: KEMET Electronics Corporation
Description: Applications CPU/USB/memory decoupling 12V/24V48V input SSD holdup Enterprise networks notebook/phone/tablet Automotive Defense & avionics Features & Benefits Highest capacitance in the smallest size Low ESR & surge current robust Stable capacitance across time, temperature & voltage Long life
- Capacitance Range: 33.00000000000001 to 6,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2 to 75 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 7.5UF/55UF 440V RADIAL
- Capacitance Range: 7.500000000000001 to 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 440 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but
- Capacitance Range: 7.500000000000001 to 50.00000000000001 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Trigon Components, Inc.
Description: SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VCR, Car Radio,
- Capacitance Range: 0.1 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS UP22: axial leads UP26: radial tabs/low profile UP27: radial tabs/high profile New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. Unlytic polypropylene in an oval polyester wrap with epoxy end fill.
- Capacitance Range: 2 to 85.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 3,000 volts
- Operating Temperature: -55 to 85 C
-
Supplier: ISC Sales, Inc.
Description: your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 11.8 to 218.8 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 230 to 690 volts
- Operating Temperature: -40 to 60 C
-
Supplier: RCD Components, Inc.
Description: LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum,
- Capacitance Range: 0.00000047000000000000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 4,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Electrocube, Inc.
Description: Made-to-order, custom electrical designs With hundreds of combined years of electrical design capabilities, the Electrocube team precision designs, manufactures and tests custom film capacitors to meet client’s specifications – including unique sizes, cases, fills, wraps, configurations and
- Capacitance Range: 0.0001 to 150 microF
- Applications: Aerospace, High Current, High Frequency, High Voltage Capacitor
- Technology: Film Capacitors
- Features: Military Standards, Other
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an
- Capacitance Range: 10.000000000000002 to 6,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FDC series is a DC link capacitor cylindrical shell film capacitor that matches following SPEC. 1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment's, and plays a
- Capacitance Range: 20.000000000000004 to 6,000 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 4,000 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- Capacitance Range: 0.00000010000000000000001 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Capacitance Type: Fixed
- Technology: Multilayer
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Samsung Electro-Mechanics
Description: 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Samsung Electro-Mechanics
Description: Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of
- Capacitance Range: 0.15 to 685 microF
- DC Rated Voltage Range (WVDC): 2.5 to 35 volts
- Capacitance Type: Fixed
- Applications: General Purpose
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: inductance. 2. FAC series AC filter capacitor cylindrical shell film capacitor has a long life time around 50,000 hours. 3. High ripple current handling capability. 4. Metallized polypropylene structure. 5. Strong self-healing capacity. 6. Aluminum cell, epoxy resin, dry-type
- Capacitance Range: 20.000000000000004 to 500.00000000000006 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 850 volts
- Operating Temperature: -40 to 85 C
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 2.2 to 680,000.0000000001 microF
- DC Rated Voltage Range (WVDC): 16 to 550 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Samsung Electro-Mechanics
Description: As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 4 to 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: RCD Components, Inc.
Description: WIDE RANGE OF APPLICATIONS Benefits: Epoxy resin dipped, UL94V-0 Flame Retardant Low leakage current and impedance Excellent humidity and heat resistance Laser marked capacitor body Several lead-wire forms available
- Capacitance Range: 0.47000000000000003 to 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Dissipation Factor: 12 %
-
Supplier: ASC Capacitors
Description: Shizuki™ MEC-DL capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are conducive for low inductance <10nH <1nH applications.
- Capacitance Range: 7 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 450 to 1,300 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DECADE BOX, 100PF-11.111MF 50V; Decade Box Type:Capacitance; No. of Decades:5; Accuracy %:5%; Product Range:-; Adjustment Type:Side; Capacitance Max:11.111mF; Capacitance Min:100pF; Capacitance Range:100pF to 11111µF RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP ARRAY 10UF/50UF 370V RADIAL
- Capacitance Range: 10.000000000000002 to 50.00000000000001 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Radwell International
Description: CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3300UF, 6.3UF, 20%, 10X25MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 6.3 to 3,300 microF
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
Find Suppliers by Category Top
Featured Products Top
-
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Product Overview Medical pumps and micro devices demand precise, reliable motors, where torque ripple, heat, and wear can compromise performance. The 9-phase precision coreless motor combines accuracy, durability, and high efficiency for these critical applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Temporal Stability of Sequential Pulse Defibrillation Threshold
Eacb truncated exponential pulse is delivered from a 50 micro - farad output capacitor .
-
Federal Register > Thursday, October 16, 2008 > [73 FR 61512] Electronically Controlled Pneumatic Brake Systems
Physically the last network node in the train, the ECP-EOT device also contains an electronic train line cable circuit-a 50 ohm resistor in series with 0.47 micro - farad capacitor -and must be connected to the network and transmit status…
-
PZT crack detection in suspension-based dual stage actuator [for HDDs]
Fig. 2(a) shows the circuit design of the Impedance test. is a mono-block capacitor with a value of 0.1 micro - Farad and 50 Volts.
-
CR4 - Thread: Induction Generator
○ or size capacitor = 1895 / 3 x 240 x 240 x 2 x 3.1415 x 50 = 0.0000349 Farad or 34.9 micro farad .
-
Quantum metrology - standards of measurement based on atomic and quantum phenomena
…one measure- ment of length, and that of a well defined distance, is required; the disadvantage is that the capacitance is very small, 1p F for 50 cm length, so that … to make comparisons with capacitors of, say, a few micro - farads .
-
Vacuum Capacitors
Floyd: Vacuum Capacitors particular capacitor , computed on the part of the curve from - 50 degrees centigrade to +100 degrees centi- grade, is 27.0X10-6 micromicrofarad per micro micro- farad per degree centigrade.
-
Electric Power Distribution, Sixth edition > Power Capacitors
…lagging at 11 kV through a distribution line with a series impedance of 50 + j500 ohms per .... If three capacitors each of 0.5 micro - farads , are connected in star across the load to improve the power factor, find the active power, reactive power and apparent power generated by the generator.
-
Transistor Circuitry for Digital Computers
…is equal to that of gates have been driven at a rate of 50 kc and that … have been driven at 100 kc using a 2-microsecond has the task of preventing the circuit from triggering clock pulse and a capacitor size of 0.03 and 0.01 micro - when the diode gate … equal to that of farad respectively.) .
-
Soft-starting techniques for low cost single-phase to three-phase drive system configuration
With 50 ms electro mechanic switch dead time commutation (almost three periods of 60 Hz). .... 110 volts in (2 s to simulation), (8 s to experimental results) It was used the induction motor of appendix A PWM Carrier Frequence: (2,4 Khz simulation) (10 Kz experimental results) Capacitors : 2 x 4400 micro farad (Input filter inductance) xF…
-
Power quality issues under constant penetration rate of renewable energy into the electric network
line supply voltage available at the point of common coupling, therefore 50 volt dc bus voltage is .... Furthermore, the capacity of dc bus voltage capacitors in micro farads are also reduced leading to important reduction of the size of the active compensating parts of the filter to less than 6% of load rating.
Indicates content that may require registration and/or purchase.