-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watt 50ohms 5%
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 50watts 100ohms 5%
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watts 50ohms 1%
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 100WATTS 12.5OHMS 5%
- Tolerance: 5 +/- %
- Power Rating: 100 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 100 OHM, 50 WATT, FIXED,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100 Ohm, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100 Ohm, DIP,
- Resistance Range: 100 ohms
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to
-
Supplier: Ohmite Manufacturing Co.
Description: TEH100 and other popular package sizes. Power rating 100 watts with proper heatsink resistance range 0.05-1 meg ohm 5% and 1% Tolerance standard TCR as low as 50ppm Thermal resistance of 1.5°C/W to heatsink Low inductance design
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt
-
Supplier: Win Source Electronics
Description: Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 100 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Galco Industrial Electronics
Description: Rheostat, 100 Ohm, 25 Watt, 0.50A
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210
-
Supplier: Allied Electronics, Inc.
Description: wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 100OHM
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006420-CFR50J100R Category: Resistors>Through Hole Resistors Series: CFR50, Neohm Package: Tape & Box (TB) Standard Package: 6,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 to -450 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375304-MCR50JZHFLR100 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MCR Package: Tape & Reel Features: Automotive
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 to 600 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 100ohm 1% Non-Inductive Product overview: NH050100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 2.1ohm 1% Product overview: RH0502R100FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 2.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Daburn Electronics & Cable
Description: Our 100 watt single and dual output DC-DC converter features a compact package of 2.40" x 2.28" x 0.50", no minimum load and an adjustable output voltage. This design also has short circuit and over voltage protection, an on/off control and a minimum input/output isolation of
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles
- Resistance Range: 0.1 to 10,000,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 5 to 50 ±ppm/°C
- Power Rating: 0.16 to 3 watts
-
Supplier: Radwell International
Description: RESISTOR 7.2 OHMS 50/100 WATTS. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 7.2 ohms
-
Supplier: RS Components, Ltd.
Description: 50 Watts Al Housed 100 Ohm ±1% E3 Thread
- Resistance Range: 100 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Daburn Electronics & Cable
Description: nominal input: 18 - 36 Vdc 48V nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage: 100mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input (100μF): 400 mAp-p max
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
- Resistance Range: 0.01 to 100 ohms
- Tolerance: 0.25 to 5 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Current Rating: 150 amps
-
Supplier: Daburn Electronics & Cable
Description: nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current:
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: TE Connectivity
Description: Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.75 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Avionics, and medical electronics. 0.25-0.50 Watt Precision Thick Film Power rating 0.25 and 0.5 watts Resistance range 100K-1.5 gig ohms 1% Tolerance standard others available TCR as low as 100ppm Voltage handling up to 1000 volts RoHS Compliant
- Resistance Range: 500,000 to 2,500,000,000 ohms
- Tolerance: 0.1 to 20 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.25 to 0.5 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REGENERATION RESISTOR, 50 WATT FOR AR/NX SERIES, 150 OHM RESISTANCE, 4 AMP, 100 WATT, 120 VAC, 30 VDC . FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 4 amps
- Supply Voltage (AC): 120 volts
- Supply Voltage (DC): 30 volts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 100 x 50 Electrical Characteristics パッシブ部品の公差 (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : Up to 1kΩ Resistance Value (OHM) : 100 Voltage Rating :
- Resistance Range: 100 ohms
- Power Rating: 1,000.0000000000001 watts
- Operating DC Voltage: 3,000 volts
- Operating AC Voltage: 3,000 volts
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt,
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: American High Voltage, Inc.
Description: voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determine?
- DC Output Voltage: 0 to 10,000 volts
- DC Output Current: 0 to 0.0003 amps
- DC Output Power: 3 watts
-
Supplier: American High Voltage, Inc.
Description: Output Proportional to Input Miniature Unit Output Voltage: TC series are available in multiple output voltages ranging from +/-50VDC to +/-6,000VDC Power: 1W Dimension: 1.50” x 1.00” x 0.50” Electrical Characteristics & Description The TC Series high voltage power supplies are smaller
- DC Output Voltage: 0 to 5,000 volts
- DC Output Current: 0 to 0.0002 amps
- DC Output Power: 1 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance Tolerance - +/-5%, +/-2%, and +/-1% Available Tuned Circuit Available in AlN, BeO, or Alumina Substrate Thicknesses of .015" to .120" Available
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: Samsung Electro-Mechanics
Description: Cu/Ni Cu/Ni Conductor Cu Cu Cu Cu Resistance (Ω) 0.100 ~ 0.976 0.010 ~ 0.100 0.010 ~ 0.030 0.005 ~ 0.020 TCR (ppm/℃) ±150 0.010 ~ 0.025 : ±500 0.025 ~ 0.033 : ±350 0.033 ~ 0.100 : ±150 ±100 ±100 Watt (W) 2012 (0.25) 3216 (0.33) 2012 (0.33) 3216 (0.50)
- Resistance Range: 0.005 to 0.976 ohms
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 2 watts
- Mounting / Packaging: 01005, Surface Mount (SMT / SMD)
-
Supplier: American High Voltage, Inc.
Description: internal bleeder resistor on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 2% at full power. Each unit is encapsulated in a high thermal conductivity epoxy resin which
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 5 watts
Find Suppliers by Category Top
Featured Products Top
-
applications. With R-values of either 100 µOhm or 50 µOhm, it is suitable for monitoring SoC, SoH, and SoP in battery packs of heavy-duty vehicles, electric forklifts, excavators or trucks. Industrial Application: Energy Storage Systems The BSS is also in demand in (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. To simplify system integration, QPA1722 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1722 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
simplify system integration, the QPA1314 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. The QPA1314 is ideal for supporting communications and radar applications in both commercial and military markets (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
100A design using a 0.5mΩ shunt resistor can waste up to 5 watts of power as pure heat, requiring costly and space-consuming heatsinks. The ACS37200’s ultra-low 50 µΩ resistance reduces that power loss to just 0.5 watts—a 90% reduction. This means less energy is wasted (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
MISCELLANEOUS - RESISTOR(55)
RESISTOR , 100 OHM , 50 WATT , ADJ.
-
RH050100R0FC02 Vishay / Dale | Mouser
Wirewound Resistors - Chassis Mount 50watt 100ohm 1% .
-
Vishay RH Series Wirewound Resistors - Chassis Mount | Mouser
Wirewound Resistors - Chassis Mount 50watt 100ohm 1% .
-
850F100E Ohmite | Mouser
Description: Wirewound Resistors - Chassis Mount 50watt 100ohm 1% .
-
L50J100E RoHS Compliant | Mouser
Wirewound Resistors - Chassis Mount 50watt 100ohm 5% .
-
Wirewound Resistors | Mouser
Wirewound Resistors - Chassis Mount 50watt 100ohm 1% .
-
D100K50RE Ohmite | Mouser
Wirewound Resistors - Chassis Mount 100watt 50ohm 10% Tubular Ceramic .
-
SMM02040C1000FB300 Vishay / Draloric | Mouser
MELF Resistors 1/4 watt 100ohms 1% 50 ppm .
-
Vishay 71-RH100- Wirewound Resistors - Chassis Mount | Mouser
Wirewound Resistors - Chassis Mount 100watt 50ohm 1% .
-
Vishay 123386727 MELF Resistors | Mouser
MELF Resistors 1/4 watt 100ohms 1% 50 ppm 13" .
Indicates content that may require registration and/or purchase.