-
Supplier: Victaulic Co. of America
Description: Standard port, female threaded end valve constructed from forged brass Sizes from ¼-2" | DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Features: Ball Valves
- Material: Brass / Bronze
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Ball Valves, Control Valves, Potable Water, SDWA "Lead Free" Compliant, Sanitary / Hygienic Valves, Water
-
Supplier: Bonomi North America, Inc.
Description: 2.50" Direct Mount 2-Way, Brass NPT Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 1.50" Direct Mount 2-Way, Brass NPT Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: RS Components, Ltd.
Description: RS PRO S84L50 Ball Valve
- Pressure Rating: 580.1508 psi
- Media Temperature: -40 to 158 F
- Features: Ball Valves, Other
- Material: Brass / Bronze
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,BALL VALVE,ACTUATOR,VG1000,1/2IN NPTF,1.2CV,BRASS TRIM,SPRING RETURN ELECTRIC ACTUATOR,24VAC/50-60HZ,4VA,2.5W,4 WIRE,1M CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
- Material: Brass / Bronze
-
Supplier: Watts
Description: Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for
- Valve Size: 0.25 to 3 inch
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Hy-Lok USA, Inc.
Description: brass, and alloy 400. 100% factory tested Hy-Lok 112 Series Ball Valves 3 - Way (Switching Valves) Pressure rating up to 3000 psig (206 bar) at 70ºF(21ºC) Temperature rating from 50ºF to 150ºF (10ºC to 65ºC) with PTFE seat and packing Vent to atmosphere available Both
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2 to 4
- Media Temperature: 50 to 150 F
-
Supplier: Watts
Description: Series FBV-3-Press XLC 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting End XLC Connections are designed for use in ProPress® piping systems. They feature a DZR brass body and adapter, and blowout proof, bottom-loaded stem. Series FBV-3-Press XLC comes
- Valve Size: 2.5 to 4 inch
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Victaulic Co. of America
Description: Shut-off, manual throttling and measuring valve with reduced port Lead-free brass body complies with NSF 372 requirements Sizes from ½-2" | DN15-DN50 Pressures up to 400 psi | 2800 kPa | 28 bar Rated from -4°F to 248°F | -20°C to 120°C
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 400 psi
- Media Temperature: -4 to 248 F
- Features: Balancing Valves, Ball Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material: Brass / Bronze
-
Supplier: Festo Corporation
Description: Brass design Pipe thread to EN 10226-1
- Media Temperature: 248 to 5 F
- Features: Air, Ball Valves, Compressed Air, Gas, Water
- Material: Brass / Bronze
- Actuation: Mechanical Device
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection:
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Zurn Industries LLC
Description: bronze body construction with chrome plated brass ball. To view all options, see the Specification Sheet Features And Benefits 1/2" full port bronze ball valve Quarter turn, full port ball valves Bronze body construction with hard chromed brass
- Features: Balancing Valves, Ball Valves, Water
-
Supplier: Zurn Industries LLC
Description: body construction with chrome plated brass ball. To view all options, see the Specification Sheet Features And Benefits 2" full port bronze ball valve - tapped (FNPT x FNPT) Quarter turn, full port ball valves Bronze body construction with hard chromed
- Features: Balancing Valves, Ball Valves, Water
-
Supplier: Invotec Solutions Ltd.
Description: For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle.
- Valve Size: 0.375 inch
- Pressure Rating: 145.0377 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: VACUUBRAND, Inc.
Description: VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire
- Port Size / OD: 0.6299216 inch
- Type: Ball Valve, Inline Valve, Straight Through
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: High Conductance
-
Supplier: JORC Industrial LLC
Description: Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon® ball seats and double Viton® o-ring stem seals. T-Handle allows 1/4 turn operation. The unique design allows for easy cleaning of the screen when
- Pipe Size: 0.5 inch
- Pressure Rating: 600 psi
- Process Temperature: -40 to 350 F
- Media: Gas, Liquid
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Honeywell International, Inc.
Description: SOLDERED END CONNECTION HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND VALVE TIMING OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM RUBBER (PACKING), BUNA-N RUBBER BALL
- Valve Size: 0.5 inch
- Pressure Rating: 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Armstrong International
Description: temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: Petersen Products Co.
Description: Connection Type 2x Zinc-Plated 1/4" QD Plugs and 2x 1/4" Brass Couplings Description Pressure Monitoring Valve Assembly with Brass connector and connections for gauge & relief valve Pressure 300 psi (20.69 bar) at 72° F (22.2° C) Sage Subcategory Number W9360 Shipping Wt.
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
-
Supplier: Gilson Company, Inc.
Description: Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing
-
Supplier: Gilson Company, Inc.
Description: Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves
- Gas Volumetric Flow Rate: 0.08333333333333333 to 0.8333333333333333 SCFM
-
Supplier: O'Keefe Controls Co.
Description: These checked orifices consist of a precision orifice in a series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse flow is checked by the ball. The assembly provides a selectable flow rate in one direction and checked flow in the
- Orifice Diameter: 0.005118113 inch
- Media Temperature: 149 F
- Material: Brass
- Features: Other
-
Supplier: Rolair Systems
Description: Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 150 F
- Flow: 1.5 to 6 GPM
- Valve Type: Ball Valve, Check Valve, Globe Valve, Mixing Valve
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended
- Pump Type: Triplex Pumps
Find Suppliers by Category Top
Featured Products Top
-
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Engineered from 62% copper (Cu) and 38% zinc (Zn), these high-strength brass balls deliver reliable performance in demanding valve applications. Their robust composition ensures excellent durability and corrosion resistance, while the ease of drilling and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Brass balls play an important role in fluid control, switching, and precision mechanical assemblies where consistent material properties and reliable performance are required. Manufactured from H62/H65 brass containing approximately 62% copper and 38% zinc, these brass balls provide excellent (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
increasingly require brass components that provide stable performance while supporting flexible machining and customization. Sunan & Weijie precision brass balls are manufactured from H62/H65 brass alloys with 62% copper and 38% zinc, providing an excellent balance of (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Machinability: Brass is easier to cut and shape than steel, which allows tighter tolerances (±0.02 mm) and faster custom production. Typical Performance Specifications (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Diel abundance, migration and feeding of fish larvae (Eleotridae) in a floodplain billabong
The end of the 50mm diameter inlet hose was fitted with a brass ball valve and strainer to prevent debris entering the pump.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
… Pattern: Two-way, Straight-through Valve Action: Spring return to … … Closed Electrical Connections: 457 mm leads (18 in. leads … … C to 93 C ( 50 F to 200 F) Materials Body: Brass Seat: Brass Stem: Stainless Steel Plug/ Ball /Disc: Buna-N (NBR …
-
http://dspace.mit.edu/bitstream/handle/1721.1/78184/829827456-MIT.pdf?sequence=2
During testing, a FJC vacuum pump with a brass ball valve and vacuum gauge were used to control the jamming pressure. Compression tests occurred at a strain rate of 2 mm /min and continued for a displacement of … Samples were jammed using differential vacuum pressures of 25, 50 , 75, and 100 kPa.
-
Study of features of final burnishing of ball-valve plugs
For example, for brass plugs Dy = 25 mm with a compression force of 4200 N (on one plug P = 1200 N) the actual dimensions of the elliptical points of contact were: large axis A = 5.5–6 mm, small axis B = 0.5–0 … According to technical specifications for valves Dy = 10– 50 mm, the surface roughness of a ball -valve plug Ra = = 0.25 µm, and sphere roundness is 0.02–0.04 mm.
Indicates content that may require registration and/or purchase.