-
Description: MEMORY MODULE SDRAM 512MB 133MHZ
- Capacity: 512 MB
- Memory Type: DRAM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952066-KVR133X64C3/512 Series: * Categories: Memory - Modules
-
Supplier: Acme Chip Technology Co., Limited
Description: MODULE SDRAM 512MB 168RDIMM
- Capacity: 512 MB
- Memory Type: DRAM
-
-
Supplier: DigiKey
Description: Memory Module SDRAM 512MB 133MHz 144-SODIMM
- Capacity: 512 MB
- Pin Count: 144 #
- Memory Type: DRAM
- Form Factor: SO DIMM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB, 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, 133MHZ, Memory IC and
- Memory Category: DRAM
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: MODULE SDRAM 512MB 144SODIMM
- Capacity: 512 MB
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage
- Memory Category: DRAM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 810632-MT16LSDF6464HY-133G1 Speed: 133MHz Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete (End Of Life) Manufacturer Package: 144-SODIMM Popularity: Medium Fake Threat In the Open Market: 75 pct.
- Memory Category: DRAM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free Product overview: K4M51163PC-BF75000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement
- Package Type: BGA
- Memory Category: DRAM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 1227730-MT16LSDF6464HY-133D2 Speed: 133MHz Package: 144-SODIMM Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete(EOL) Family Name: MT16LSDF6464H Categories: Memory Cards, Modules
- Memory Category: DRAM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 747775-MT18LSDT3272AY-133G3 Speed: 133MHz Package: 168-UDIMM Memory Type: SDRAM Memory Size: 256Mb Part Status: Obsolete(EOL) Family Name: MT18LSDT3272AY Categories: Memory Cards, Modules Manufacturer
- Memory Category: DRAM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage
- Memory Category: DRAM
- Features: Other
-
Supplier: Radwell International
Description: MEMORY MODULE SDRAM 128MB 133MHZ 144-SODIMM. FREE 2 YEAR RADWELL WARRANTY
- Memory Category: DRAM
-
Supplier: Radwell International
Description: PC CARD, MEMORY MODULE, MODULE - SDRAM DIMM 8MB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ELMA Electronic Inc.
Description: Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Conformally Coated G4 MPC7410 PowerPC® Processor with Altivec Technology On-chip 32 kb L1 and 512 L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash Memory Two (2) Async Serial Interfaces Four (4) 32-bit Timers Watchdog Timer Compatible with Motorola
-
Supplier: ELMA Electronic Inc.
Description: backside cache 100 MHz front-side bus Up to 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1 compatible 32/64-bit PMC expansion slots 64-bit PCI expansion mezzanine connector allowing
- CPU Speed: 400 MHz
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb L1 and 512kb L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash
-
Supplier: ELMA Electronic Inc.
Description: MPC750 microprocessor with 32KB/32KB L1 cache 1MB of secondary backside cache 100 MHz front-side bus 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1 compatible 32/64-bit PMC
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: coating per MIL STD I-46058, urethane MPC7410 400 / 500MHz microprocessor 2MB of secondary backside cache 100 MHz front-side bus 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1
- CPU Speed: 500 MHz
- RAM: 512 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: Moxa Inc.
Description: The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of
- Speed: 200 MHz
- RAM: 0.128 GB
- Operating System: Linux
- Features: Other
-
Supplier: Acromag, Inc.
Description: LVDS and Plug-In I/O Modules XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core Acromag’s PMC-VFX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the
- Number of Ports: 64
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size PCI Bus Compatible Single Board Supports Socket 370 FC-PGA2 Intel PIII (Tualatin) up to 1.4GHz and Intel Celeron 66/100/133MHz FSB Processors Up to 512 MB of PC-100/133 SODIMM MODULE Embeded graphics Memory Controller with TMDS, CRT, and TV output. Display
-
Supplier: Aitech Defense Systems, Inc.
Description: Operating Temp Ranges Vibration Resistant: up to 7.62 G RMS Shock Resistant: 30 G During 11 msec Conformally Coated G3 MPC750 PowerPC® Processor Based on PowerPlus II Architecture 1 MB L2 Cache 512 MB of ECC SDRAM, Expandable to One (1) GB Sixteen (16) MB of User Flash Memory PCI
-
Supplier: Indocomp Systems, Inc.
Description: Features 5.25" form factor Single Board Computer Pentium III Socket 370 Processors 533-1G mhz Intel Celerion, Cyrix III, VIA C3 Up to 256 MB SDRAM in one 168-Pin DIMM socket, PC100/PC133 supported Intel 815E chipset integrates graphics ITE 8712 I/O chipset integrates Ethernet and audio
-
Description: technology with a Microsemi® PolarFire™ FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7750 accommodates 32 GB of DDR4 ECC SDRAM in two channels to support
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Aitech Defense Systems, Inc.
Description: Audio decoding (for HDMI) BIOS Flash memory Software Support Windows 7/XP Linux VxWorks INTEGRITY Conduction and Air-Cooled Versions Vibration and Shock Resistant
-
Supplier: ValueTronics International, Inc.
Description: Communications Extension Module is required for iView capability on any TDS1000/2000 Series. TDS3GM GPIB/RS232 Interface Module required for iView capability on any TDS3000 series. TDS3GV GPIB/RS232/VGA Interface Module required for iView capability on any TDS3000B series. If
-
Supplier: ValueTronics International, Inc.
Description: Channel, Gigabit Ethernet and 10 Gigabit Ethernet Multiservice transport testing using Transport Blazer modules in conjunction with the Packet Blazer modules Dedicated OTDR, loss and Ethernet (up to 10 Gigabit) testing, combining an OTDR, the MultiTest module (OLTS) and a Packet
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 512 MB
- Clock Speed: 266 MHz
- Pin Count: 184 #
- Features: 2.5 V, DDR SDRAM, Other
-
Supplier: ODG (Origin Data Global)
Description: MEMORY CARD MICROSD 512MB SLC
- Capacity: 512 MB
- Features: Other
-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 512 MB
- Clock Speed: 533 MHz
- Pin Count: 200 #
- Features: 1.8 V
-
Supplier: InnoDisk USA Corporation
Description: Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential) Off-Chip Driver(OCD) Impedance Adjustment On Die Termination with selectable values
- Capacity: 256 to 2,000 MB
- Clock Speed: 533 to 667 MHz
- Pin Count: 200 to 240 #
- Operating Temperature: -40 to 185 F
-
Supplier: SK Hynix
Description: temperature(0℃~95℃) but also IT (Industrial Temperature : -40℃~95℃) and AT (Automotive Temperature : -40℃~105℃) SK hynix is introducing 20nm class DDR4 SDRAM and GDDR5 SDRAM as Beyond DDR3 SDRAM Solution. DDR4 introduces new and improved features, making DDR4 more capable than
- Capacity: 256 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Features: 1.5 V, 1.8 V, SDRAM
- Memory Type: DRAM
Find Suppliers by Category Top
Featured Products Top
-
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
series integrate an ultra-low-power multiprotocol 2.4 GHz radio and MCO functionality featuring a 128 MHz Arm® Cortex®-M33 processor, comprehensive peripheral set, and scalable memory configurations up to 1.5 MB NVM and up to 256 KB RAM. Designed with versatility in mind, the nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey
More Information Top
-
help needed! | Techie7 - Free Technical Help
Your best bet would be to replace both of the RAM modules and buy a pair of 512MB PC133 SDRAM memory modules or a single 1GB PC133 SDRAM module (assuming that your current modules are the slower PC100 standard).
-
http://www.cisco.com/en/US/docs/routers/12000/12012/installation/guide/bfricgpo.pdf
• Up to 2 GB of SDRAM on two PC133 -compliant, dual in-line memory modules (DIMMs). 512 MB of SDRAM is the default shipping configuration.
-
http://www.cisco.com/en/US/docs/routers/12000/12008/installation/guide/product1.pdf
• Up to 2 GB of SDRAM on two PC133 -compliant, dual in-line memory modules (DIMMs). 512 MB of SDRAM is the default shipping configuration.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4059.pdf
The NXS is factory-equipped with the maximum amount of SDRAM memory possible, a 512 MB module installed in the (only) memory slot. … is found bad, you can replace it with another 144-pin SO-DIMM SDRAM PC133 memory module.
-
Shopping In Memory - Big Bruin
• 512MB SDRAM Memory Module HP (Hewlett-Packard) 128279B21 512MB - 133MHz PC133 - ECC - SDRAM - 168-pin As data protection and high availability …
-
Shopping In Memory - Big Bruin
• HP (Hewlett-Packard) 512MB SDRAM Memory Module HP (Hewlett-Packard) 128279B21 - 512MB - 133MHz PC133 - ECC - SDRAM - 168-pin As data protection and high availability …
-
Help with memory upgrade please
I want to increase the memory in my pc and was perfectly happy until I started to … It uses 168pin 3.3V unbuffered pc100 or pc133 sdram modules up to a maximum of 2 x 512mb .
-
Help with memory upgrade please
I want to increase the memory in my pc and was perfectly happy until I started to … It uses 168pin 3.3V unbuffered pc100 or pc133 sdram modules up to a maximum of 2 x 512mb .
-
Camaro Motherboard Memory Problem - Free Drivers Download | Request and Support Forums
When I upgraded to Win XP, I installed two sticks of PC133 SDRAM , 256 MB each, for 512 Mb total. The system recognized the memory immediately upon bootup, counted it up, and I show 504 Mb total … My suggestion would be to install two matching memory modules and don't try to mix the 64 …
-
Pilchard — A Reconfigurable Computing Platform with Memory Slot Interface
The Pilchard board was designed to be compati- ble with the 168 pin 3.3 Volt, 133 MHz, 72-bit, reg- istered synchronous DRAM in-line memory modules ( SDRAM DIMMs) PC133 standard 5, 6]. The PC133 standard supports 64 MB , 128 MB, 256 MB, 512 MB and 1 GB capacities whicho ers amplespace for mem- ory mapped I/O.
Indicates content that may require registration and/or purchase.