Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CRYSTECH, Inc.
Description: A Diffractive Optical Element (DOE) is an optical component fabricated based on the principle of binary optics, which can precisely control the light intensity distribution of the light beam passing through it. Optical components made of DOE are widely used in the field of skin cosmetology, mainly
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Specialty / Other
-
Description: High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration , and high peak power, which is widely used in lidar, topography measurement,marking, ranging,glass carving , micro-processing , scientific research, and so
- Wavelength Range: 532 nm
- Operating Temperature Range: 15 to 30 C
- Beam Divergence: 3.000000000000002 millirad
- Laser Wavelength: Green
-
Supplier: CRYSTECH, Inc.
Description: The honeycomb mirror, also known as the compound eye lens, is an optical element formed by a series of small lenses combined together. The laser beam passing through the honeycomb mirror will be rearranged to form a hexagonal lattice. This technology is widely used in the field of skin cosmetology,
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Specialty / Other
-
-
Supplier: Metrohm USA, Inc.
Description: Operating modes - Bipotentiostat; Potentiostat; Galvanostat PC interface - USB Power - 5 V Potential range in volt - ± 4V Maximum current in Ampère - ± 40 mV Number of current ranges - 8 Number of current ranges remarks - ± 1 nA to ± 10 mA Number of potential ranges (galvanostat) - 2 Number of
-
Supplier: Knight Optical (UK) Ltd
Description: These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 10 nm
- Minimum Peak Transmittance: 50 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: This range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the spectrum Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 60 (%)
-
Supplier: Laserglow Technologies
Description: The LRS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >20 W of 532 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for
- Wavelength Range: 532 nm
- Laser Power: 5 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Qioptiq
Description: Focussing lenses are optimized for high precision applications, as used in laser systems for welding, cutting, drilling and structuring. Focal lengths ranging from 58 mm to 120 mm Flexible lens exchange without any adjustment Three-lens-element designs High clear aperture 35 mm Housing diameter
- Wavelength: 532 to 1,064 nm
- Working Distance: 48.300000000000004 to 110.7 mm
- Focal Length: 58 to 120 m
- Diameter / Width: 35 mm
-
Supplier: ProPhotonix, Ltd.
Description: The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Knight Optical (UK) Ltd
Description: These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 10 nm
- Minimum Peak Transmittance: 50 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: This range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the spectrum Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 60 (%)
-
Supplier: Newport MKS
Description: Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The manual versions of the VA-CB series
- Wavelength Range: 532 nm
- Attenuator Type: Variable
-
Supplier: Newport MKS
Description: Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version can be used in open-
- Wavelength Range: 532 nm
- Attenuator Type: Variable
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam expanders are very robust and compact, so their
- Wavelength: 532 nm
- Aperture: 4 mm
- Magnification: 1 to 4 X
- Type: Beam Expander
-
Supplier: Qioptiq
Description: For high-power / high-energy laser applications Beam steering mirror for 45° angle of incidence, 90° beam deflection Polished back surface Extreme low scattering losses Elliptical and circular plane mirrors Also suitable as dichroit / longpass Flatness λ / 10 Fused silica substrate Front surface
- Wavelength Range: 532 nm
- Diameter/Width: 12.700000000000001 to 50 mm
- Thickness: 5.000000000000001 to 10.000000000000002 mm
- Surface Flatness: λ/10
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near infrared and
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.9 mm
- Center Wavelength: 532 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near infrared and
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 6.400000000000001 mm
- Center Wavelength: 532 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near infrared and
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 6.400000000000001 mm
- Center Wavelength: 532 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near infrared and
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 6.400000000000001 mm
- Center Wavelength: 532 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green laser pointer and comes in one power
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: An Altair laser is the perfect tool for professionals and laser hobbyists who need full control over the size of the projected beam. The projected spot size can be easily adjusted using the focusing ring at the front of the laser pointer. The combination of this added functionality with improved
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
Supplier: Laserglow Technologies
Description: The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: Qioptiq
Description: Fused-silica and optical-glass designs Telecentric versions available Focal lengths ranging from 100 mm to 420 mm, tolerance ±1% Screw thread M85x1 Transmission ≥ 96 % with good performance in VIS-range Laser-damage threshold up to 20 J/cm² at 532 nm, 6 ns, 100 Hz Includes interchangeable
- Wavelength: 515 to 540 nm
- Working Distance: 138.50000000000003 to 494.59999999999997 mm
- Focal Length: 100 to 419.99999999999994 m
- Type: Telecentric Lens
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference Filters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 45 (%)
- Center Wavelength: 532 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference Filters
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 3
- Transmission (%): 45 (%)
- Center Wavelength: 532 nm
-
Supplier: Newport MKS
Description: The ISO-FRDY-04-532-N Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs, the prevention of mode-hopping in external cavity diode lasers, and the elimination
- Center Wavelength: 532 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders
- Wavelength: 532 nm
- Aperture: 11 mm
- Exit Aperture: 33 mm
- Type: Beam Expander
-
Supplier: Newport MKS
Description: The ISO-04-532-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 532 nm medium power free space optical isolator is packaged in a compact cylindrically shaped
- Center Wavelength: 532 nm
- Isolation: 27 dB
- Aperture: 4 mm
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders
- Wavelength: 510 to 555 nm
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Type: Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar™ F-Theta Lenses and JENar™ Beam Expanders. Jenoptik offers a wide
- Wavelength: 532 nm
- Working Distance: 294 mm
- Focal Length: 0.255 m
- Type: Specialty / Other
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic features include
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Supplier: Newark, An Avnet Company
Description: LED, GREEN, 800MCD, 532NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:532nm; Luminous Intensity:800mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes
-
Description: S/D), and the retardation tolerance could be rigorously limited to lambda/600 at the minimum which enables applications of more precise requirements. The selectable wavelengths are also abundant, with the standard wavelengths encompassing 355nm, 405nm, 532nm, 633nm, 780nm, 850nm, 1064nm, etc.
- Wavelength Range: 532 nm
- Clear Aperture: 18 mm
-
Description: S/D), and the retardation tolerance could be rigorously limited to lambda/600 at the minimum which enables applications of more precise requirements. The selectable wavelengths are also abundant, with the standard wavelengths encompassing 355nm, 405nm, 532nm, 633nm, 780nm, 850nm, 1064nm, etc.
- Wavelength Range: 532 nm
- Clear Aperture: 18 mm
-
Supplier: Patten CAT
Description: Track Harvester Highlights: Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application. Powerful 157hp rated Cat engines deliver balanced performance in small Track
- Horsepower: 284 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. • High conversion efficiency enables strong 585nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
?? Material BK7 K9 ??? (nd) 1.5168 (@587.6nm (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
-term system performance. Crystech Alexandrite crystals (Cr³?:BeAl?O?) are grown using the Czochralski method to provide excellent crystal quality and reliable laser performance. With high thermal shock resistance, broad emission wavelengths from approximately 710nm to (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
stress, efficiency, and wavelength precision, which affect device performance and reliability. The 755nm Alexandrite rod addresses these issues with (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
. Our precision cell mirrors (φ15–25.4mm, 1064nm) are engineered to meet these challenges with BK7 optical material, precise curvature options (R = -2000mm (read more)
Browse Optical Mirrors Datasheets for CRYSTECH, Inc. -
Technical Performance: Manufactured from 304/316 stainless steel, these couplings provide corrosion resistance for harsh operating conditions including washdown environments and chemical exposure. With a maximum torque capacity of 2850 Nm and 4 (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
BK7 and K9 are two common optical glass materials, widely used in lenses, prisms, windows and other optical components. Yutai Optics chooses K9 as an alternative material to BK7.
(read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
a compact TO-56 metal can package, this device delivers a peak optical output power of 300 mW at a wavelength of 488 nm, making it ideal for demanding tasks in biomedical diagnostics, instrumentation, and metrology. (read more)
Browse Lasers Datasheets for World Star Tech -
a resolution of up to 0.03 nm and a linearity from 0.1 µm, another unique feature is the high flexibility, which makes it possible to combine controllers, sensors and cables. These capacitive sensors are also extremely temperature-stable and can be used in harsh industrial (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
1064nm&532nm System-A Typical and Common E-O Q-Switch Nd:YAG Laser Medical System
It is a typical and common E-O Q-Switch Nd:YAG laser medical system. The system is working as dual wavelength(1064&532).
-
Industrial Laser System
It is a high power 532nm Q-CW laser system, it is widely used in a variety of industries such as glass cutting, carving, laser marking and so on.
-
Miniaturized fluorescence detection system to remove background noise of the incident light using micro mirror and lens
Miniaturized fluorescence detection system to remove background noise of the incident light using micro mirror and lens. Jun Moon Janga, Hyun .... green (532nm) pumped laser diode (Worldstar Tech.)
-
What is Second Harmonic Generation (SHG)
The application of the Second Harmonic Generation (SHG) technique is boosting currently. The technique has been utilized extensively as a measure to obtain laser light with short wavelengths which are not directly procurable, for example, 532nm green output for Nd: YAG lasers, or ultra-violet
-
Red Metals, Green Lasers WDF 0905 (.pdf)
alloys. On the other hand, 532-nm wavelength is a natural for these metals.
More Information Top
-
Modern Luminescence Spectroscopy of Minerals and Materials
The primary IR radiation is at 1064 nm, which may be frequency doubled to 532 nm .
-
Wide Bandgap Extrinsic Photoconductive Switches
wavelengths 532 nm and 1064 were measured for three of the completed 6H-SiC PCSS .
-
Lasers in the Conservation of Artworks
Anti-Fungal Laser Treatment of Paper: A Model Study with a Laser Wavelength of 532 nm E. Pilch, S. Pentzien, H. M¨adebach, W. Kautek . . . . . . . . . . . . . . . . . . . . .
-
Lasers in Dermatology and Medicine
For example, extremely short Q-switched 532 nm pulses will cause fine vessels to rupture, but inadequate heat diffusion to the vessel wall precludes long term vessel destruction.
-
Lasers in the Conservation of Artworks
Nd:YAG laser (1,064 nm) on a wet surface Nd:YAG laser ( 532 nm ) on a dry surface Nd:YAG laser (532 nm) on a wet surface .
-
Inorganic and hybrid nanostructures for optical limiting
Both these composite systems showed an excellent nonlinear extinction effect on nanosecond laser pulses at 532 nm .
-
Handbook of Nano-Optics and Nanophotonics
As excitation light sources, a He–Ne laser ( D 633 nm) and a SHG YVO4 laser ( D 532 nm ) were employed.
-
Nonlinear Optical Properties of Materials
A preliminary excitation of atmospheric air using 532nm , 15ns pulses for the enhancement of the efficiency of TH emission from 150fs, 800nm pulses was studied in [62].
-
A data set for validation of models of laser-induced incandescence from soot: temporal profiles of LII signal and particle temperature
Soot temperatures reach a maximum of 4,415 ± 65 K at fluences C0.2 J/cm2 at 532 nm and .
-
Lasers and Energy Devices for the Skin
Thus, a 532-nm photon ( 532 nm is the distance between two of the transverse waves in a stream of as wavelength increases.
Indicates content that may require registration and/or purchase.