-
Supplier: DRUM-MATES Inc.
Description: wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes the following:
-
Supplier: PressureParts.Com
Description: Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel
- Features: Drum Pumps
-
-
Supplier: DRUM-MATES Inc.
Description: Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: the industry Drum Bung Opener on Pump Head Adjustable Pump Handle for light or heavy fluid operation Fits 16 Gallon to 55 Gallon Drums
- Pump Type: Hand / Foot Pumps
-
Supplier: U.S. Plastic Corporation
Description: This pvc drum pump 15,30 This versatile pump includes 3/4 IPS and 2 IPS adaptors. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 22 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles.
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 9 Gpm, includes 2" Npt bung adapter. Wt. 8 lbs. Ideal for most organic acids, plating solutions, alcohols, detergents and other inorganic chemicals Designed to fit, 15, 30, 55
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: • Economical piston pumps are ideal for a variety of fluids • Adjustable to most pails and drums Models 07079-50 and -55 feature an angled spout to help prevent dripping. Models 07079-60 and -65 are made entirely of PVC, including the piston and seal, making them an ideal option
- Pump Type: Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Economical pumps for use in cabinets or tight work spaces • Fit 15, 30, and 55-gallon drums with 2" IPS bung openings • Designed for use in industrial, agricultural, labs, and automotive industries Center-Lever Pump is self-priming and features an anti-drip spout
- Features: Drum Pumps
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Image Supply, Inc.
Description: Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" D. 12/cs
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Economical piston pumps are ideal for a variety of fluids • Adjustable to most pails and drums Models 07079-50 and -55 feature an angled spout to help prevent dripping. Models 07079-60 and -65 are made entirely of PVC, including the piston and seal, making them an ideal option
- Pump Type: Piston / Plunger Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Economical piston pumps are ideal for a variety of fluids • Adjustable to most pails and drums Models 07079-50 and -55 feature an angled spout to help prevent dripping. Models 07079-60 and -65 are made entirely of PVC, including the piston and seal, making them an ideal option
- Pump Type: Piston / Plunger Pumps
-
Supplier: Image Supply, Inc.
Description: Senior Rieke FlexSpout. Fits 5, 15, 20, 30, & 55-gallon drum with 2" National Pipe Thread. 12/cs
- Features: Drum Pumps
-
Supplier: Versa-Matic Pump Co.
Description: The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring liquids from 55-gallon drums. The incorporated Air Filter / Regulator
- Maximum Discharge Flow: 11 GPM
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
- Features: Drum Pumps
-
Supplier: Accuris
Description: DISPENSING PUMP, HAND DRIVEN, DRUM, 1 QUART OIL, (FOR 15-TO 55-GALLON DRUMS)
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow
- Maximum Discharge Pressure: 7,250 psi
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun **(Drum not included)
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDOL-55-K500 55 Gallon Oil Pump System With Digital Meter Gauge Kit Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun
-
Supplier: DRUM-MATES Inc.
Description: Drum Unloading System For Transferring Viscous Food Product The DM-55DUS is the ultimate solution for emptying the most viscous materials from 55 gallon drums or containers of any shape. When used in applications which no pump could alone handle, the system empties
- Pump Type: Double Diaphragm Pumps
- Features: Drum Pumps
-
Supplier: JohnDow Industries, Inc.
Description: Up to 6 g.p.m. Maximum head pressure, 5.7 psi @ 12' 40" Suction tube 120 volts AC, 60 Hz, 2 full load amps DEF Series submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals 12' flexible delivery hose 2" bung adapter
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for
-
Supplier: TelephoneStuff.com
Description: Clings to cable throughout long pulls - Easy to apply by hand or with pump - Creamy texture applies easily and uniformly - Homogeneous blend requires no mixing - Won't dry out -- surface coat forms to control evaporation - Environmentally safe -- non-toxic, non-flammable and non-corrosive
- Applications: Electrical / Electronic
- Composition / Chemistry: Wax / Stearate
-
Supplier: TelephoneStuff.com
Description: pulls - Clings to cable throughout long pulls - Can be diluted with water to customize viscosity for any job situation - Easy to apply by hand, brush or pump - Enviromentally safe - non-toxic, non-flammable and non-corrosive
- Applications: Electrical / Electronic
-
Supplier: Prosys
Description: cycling 25 Gallon Per Minute Product Delivery Output Product Output Pressure Maximum of 150 psi One Moving Platen- No Pump to Clean Viscosities Up to Three Million Centipoise Single or Multiple Bands for Different Drum Types Straight Sided or Chimed Drums Roller Infeed
-
Supplier: TelephoneStuff.com
Description: Pulling Lubricant with a lower viscosity for easy pouring and pumping. Features: - Features the same excellent qualities as Aqua-Gel II Cable - Pourable formula clings to cable -- eliminates hand application for a cleaner and safer job - Compatible with all cable types - Cleans up easily with soap
- Applications: Electrical / Electronic
-
Supplier: TelephoneStuff.com
Description: Dries to a semi-fluid film that won't clog conduit - Easy to apply by hand, brush, or pump - Environmentally safe - non-toxic, non-flammable and non-corrosive
- Applications: Electrical / Electronic
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Carlisle
Description: Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001
- Maximum Discharge Flow: 1.2 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Techcon
Description: Extrusion pump is a best tool use to feed fluid from bulk containers such as 5-gallon pail or 55-gallon drum to a dispensing valve. The TS1400 Series pumps are workhorses - able to deliver viscous adhesives, sealants, caulking and heavy lubricants to the
- Maximum Discharge Flow: 0.74 to 1.9 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features Typical Characteristics Appearance: Clear, light yellow liquid Density: 8.89 lbs/gal Film Type (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Groundwater quality monitoring well installation for waste area grouping 7 and solid waste storage area 1, Oak Ridge, Tennessee
All material will be contained in the containment box or 55 gallon drums pump not strong enough to pump out the thick material.
-
ARO Drum Pump,Hytrel Seal,12 GPM,1/2 In - Air Operated Pumps - 1ZRZ5|DAB05-ASCC-2-G - Grainger Industrial Supply
I am looking for a 55 gallon drum pump that will pump all of the following: Motor oil, Transmission Fluid, Antifreeze, and Windshield washer fluid.
-
3001 canal radiological characterization and waste removal report, Oak Ridge National Laboratory, Oak Ridge, Tennessee
Thewater was pumped fiom the drumsusing a commercial 55 gallon drum pump with a screen over the suction end of the pipe and through a five micron bag filter back into the canal.
-
Shopping In Knives & Tools - Big Bruin
• Action Pump 7500 55 Gallon Centrifugal Drum Pump Kit Polypropylene, 110V with Flow Meter .
-
Design, Development and Testing of a Drillable Straddle Packer for Lost Circulation Control in Geothermal Drilling
The drillingmud was mixed in our laboratoryfacility and transportedto the ELTFin 55 gallon drums for pumping into the wellbore.
-
Orderly Negotiated Sale - ACH Food Companies
Graco drum pump for 55 gallon drums .
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pumps&accessories.pdf
3:1 (282398) or 5:1 (84934) pump and 55 gallon drum suction (85755).
-
Dynamic Freeze Plug Process Proves a Viable Barrier Technique in Sajaa Field, United Arab Emirates
Each chilled water set up consisted of an air actuated chemical pump , 55 gallon drum containing coiled stainless steel control line, a pressure and valve manifold, insulated control line, and a weco flange pack off.
-
Dynamic Freeze Plug Process Proves a Viable Barrier Technique in Sajaa Field, Sharjah, United Arab Emirates
Each chilled water set up consisted of an air actuated chemical pump , 55 gallon drum containing coiled stainless steel control line, a pressure and valve manifold, insulated control line, and a weco flange pack off.
-
Checkout and start-up of the integrated DWPF (Defense Waste Processing Facility) melter system
Sodium hydroxide at is pumped from 55 gallon drums to the WWPT on an as-needed basis as wastewater is received in the WWPT.
Indicates content that may require registration and/or purchase.