-
Supplier: DRUM-MATES Inc.
Description: wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor
- Pump Type: Drum Pumps
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
-
Supplier: JohnDow Industries, Inc.
Description: Up to 6 g.p.m. Maximum head pressure, 5.7 psi @ 12' 40" Suction tube 120 volts AC, 60 Hz, 2 full load amps DEF Series submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals 12' flexible delivery hose 2" bung adapter
-
Supplier: Prosys
Description: Model HP55 is for feeding product to any filler from 55 gallon drums. Features include Simple Operator Controls, Quick Product Changeovers and Simple Product Transfers. Features: Pneumatic Driven Hydraulic System, optional Electric For energy savings pneumatic systems use
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: vacuuming dry materials. Note: The Heavy Duty Dry Vac’s lever lock drum lid fits any open top drum. Moving it from one drum to another can be done quickly, making it easy to keep different materials separate for recycling. All materials are vacuumed directly into the
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: CECOR
Description: the following: Convert any 55-gallon drum tank into an economical sump cleaner with a CECOR drum top. Power the drum top units by air or single-phase electric. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL.
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Behavioral, Clinical, and Pathological Characterization of Acid Metalliferous Water Toxicity in Mallards
Reagent-grade chemicals, deionized water, and trace metal–grade nitric acid were added to a 55 - gallon poly- ethylene drum and mixed using a reciprocating pump and electric mixer until dissolved.
-
Shopping In Knives & Tools - Big Bruin
This centrifugal drum pump is suitable for use with 15, 30, or 55 gallon drums in industrial or commercial corrosive chemical transfer applications.SpecificationsPumpCentrifugal drum pump , electric , 110VAC, with flow meterMaterialsHigh-performance metal alloy tube, polypropylene nozzle, PVC discharge tube, Viton sealsFlow …
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Model 277281 DEF dispense unit for 55 gallon (208 liter) drum . Includes AC electric pump , mounting plate, dispense hose, nozzle, meter and drum cart .
-
Automated Fluorescent Penetrant Inspection (FPI) System Is Triple A
A piping system (4), consisting of an electric motor driven pump and related valves, provides emulsifier at the proper pressure to a manifold that sprays emulsifier on the parts. A metering valve (7) controls the amount of emulsifier that is siphoned out of the 55 gallon storage drum and mixed with fresh water entering the integral tank.
-
Automated fluorescent penetrant inspection (FPI) system is triple A
A piping system (4), consisting of an electric motor driven pump and relatedvalves, provides emulsifier at the proper pressure to a manifoldthat sprays emulsifier on the parts. A metering valve (7) controls the amount of emulsifier that is siphoned out of the 55 gallon storage drum and mixed with fresh water entering the integral tank.
-
CR4 - Thread: Using a Freezer as an Air Conditioner
… long as you opened the tap for ! the gas jets were enormous and they used a tremendous amount of gas ( it was far more efficient to store 40 gallons of hot water ) your … … uses a lot of electric 220 volts at many … … storing cooling ) say you have a 21 cu ft freezer ? you have a containment vessel inside the freezer ( plastic drum ) ? it is filled with … … antifteeze mix ? it holds 55 gallons or so ? with … … a/coil with a fluid pump that energized when the …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/DEF.pdf
55 gallon (208 liter) drum • Electric – Portable (model 277281) – Stationary (model 277280) • Air operated – Stationary - air-operated diaphragm pump (custom BOM per installation requirements .
-
Elevated serum aluminum levels in hemodialysis patients associated with use of electric pumps--Wyoming, 2007.
An investigation was conducted by the Wyoming Department of Health, which determined that the source of exposure was dialysate acid concentrate that became contaminated with aluminum as it passed through two electric drum pumps . The drum pumps had been used to transfer dialysate acid concentrate from 55 - gallon storage drums to 1-gallon jugs for use on individual hemodialysis machines.
-
Report of the Mixed Waste Landfill Phase 2 RCRA Facility Investigation Sandia National Laboratories, Albuquerque, New Mexico
… in a lead shield housing; irradiated diodes, transistors,capacitors, resistors, circuit boards, voltage regulators, and other miscellaneous electrical components; reactor fuel element ends (5-rem/hron contact); tritium-contaminated General Electric vacuum system, trigger gauge, transducers, hoods, vacuum pump , and panels; Pu-238 … … NevadaTest Site; irradiated diodes, transistors, capacitors, resistors, circuit boards, voltageregulators, and other miscellaneous electrical components; one each 3.5Ci Ir-192 sourceencapsulated in concrete- filled 5- gallon A/N can; Ta-182 … … encapsulated in concrete-filled 55 -gallon drum ; one each 30 Ci …
-
Preliminary report of the past and present uses, storage, and disposal of hazardous materials at the Lawrence Livermore National Laboratory
In the B341 explosives diagnostics area, nc ,-PCB di electric oil for pulsed power to the test … Drum storage racks located west of r.341 contain 55 - gallon drums of cutting oil and fluid, motor oil, freon, acetone, MEK, and vacuum pump oil.
Indicates content that may require registration and/or purchase.