-
Supplier: DigiKey
Description: 0.1µF Film Capacitor 300V Polypropylene (PP) Radial
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Operating Temperature: -55 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.56µF 100V
- Capacitance Range: 0.56 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 56uF 16V Ceramic Capacitor, 20% Tol, 45mR ESR, 105C, SMD Product overview: 16SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 10SVQP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning.
- Capacitance Range: 56,000,000 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 56uF 10V Polymer Ceramic Capacitor, SMD, 105C, 45mR ESR Product overview: 10SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 20SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 56,000,000 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Description: CAP FILM 0.56UF 10% 250VDC RAD
- Capacitance Range: 0.56 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.56UF 10% 100VDC AXIAL
- Capacitance Range: 0.56 microF
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: General Capacitance: 0.56μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Height - Seated (Maximum): 0.630" (16.00mm) Alternative Parts
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 56 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51.5mm Length: 73.5mm Thickness: — Width: —
- Capacitance Range: 56 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.56UF 10% 100VDC RAD
- Capacitance Range: 0.56 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 5.6UF, 35V, AXIAL 10%; Capacitance:5.6µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: ODG (Origin Data Global)
Description: 63V ㊣20% 56uF Plugin,D10xL11.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC, CHIP, .56 MICRO F THROUGH 1 MICRO F
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 56PF, 500V, 2%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 56PF, 500V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 56pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 56pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Richardson RFPD
Description: Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, 0.56µf 20% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Lead Style: Axial Leads
-
Supplier: Accuris
Description: CAPACITOR, FIXED, CERAMIC, CHIP, .56 \xb5F THROUGH 1 \xb5F
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 858333-80SXE56M Series: OS-CON™, SXE Operating Temperature Range: -55°C ~ 125°C Features: 56 µF 80 V Aluminum - Polymer Capacitors Radial, Can 28mOhm 1000 Hrs @ 125°C Package: Radial, Can Package: Bulk Mounting: Through Hole
- Operating Temperature: -55 to 125 C
- Mounting Style: Through Hole Technology (THT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 63VDC 56uF 20% 25mOhms THT
-
Description: CAP ALUM POLY 56UF 20% 20V T/H
- Capacitance Range: 56 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 0.56pF NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.00000056 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 0,56µF/±5%/400VDC
-
Supplier: DigiKey
Description: Ceramic, Film Capacitor Kit 100pF ~ 3.3µF 250 ~ 760 VAC Surface Mount, Through Hole 340 Pieces (Assorted Per Value)
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
configuration. Capacitance Range: 0.033 µF to 5.6 µF with 10% tolerance for precise selection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier