-
Supplier: DigiKey
Description: XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
- Output Type: LVDS
-
Supplier: Allied Electronics, Inc.
Description: Oscillator, 2.5 V HCMOS, 3.2 x 2.5 mm SMD, 20.000 MHz
-
Supplier: Pletronics, Inc.
Description: Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving
- Oscillation Frequency: 1.25 to 170 MHz
- Total Frequency Stability: 20 to 50 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -10 to 85 C
-
-
Supplier: Aker Technology USA Corporation
Description: VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70
- Oscillation Frequency: 24.576 MHz
- Total Frequency Stability: 1 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC OCXO 10.0000MHZ CMOS TH
- Oscillation Frequency: 10 MHz
- Operating Temperature: -45 to 85 C
- Output Type: CMOS
- Oscillator Type: OCXO
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 2mA ±0.5ppm 38.4MHz SMD2520-4P Oscillators ROHS
- Oscillation Frequency: 38.4 MHz
- Operating Temperature: -30 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351294-CB2V5-3I-100M0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: CB2V5 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Oscillators - OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025561Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8
-
Supplier: Jauch Quartz America, Inc.
Description: LVDS Oscillator drives fast LVDS logic complementary output low EMI
- Oscillation Frequency: 75 to 270 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3.3 V
- Output Type: LVDS
-
Oscillators - OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025565Supplier: Allied Electronics, Inc.
Description: Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45% to 55% @ 1 to
-
Supplier: Integrated Device Technology
Description: compatibility means that a board designed to accommodate the crystal oscillator interface and the optional control pins are also fully compatible with a canned oscillator footprint - the canned oscillator will drop onto the 10- VFQFN footprint for second sourcing purposes. This
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 to 156.253906 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8
-
Supplier: Jauch Quartz America, Inc.
Description: PECL Oscillator drives fast PECL logic complementary output low EMI
- Oscillation Frequency: 40 to 270 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
- Features / Standards: Lead Free, RoHS Compliant
-
Description: XTAL OSC PRG XO CMOS 3.3V 100PPM
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Quarktwin Technology Ltd.
Description: IC
- Features / Standards: RoHS Compliant
-
Supplier: Jauch Quartz America, Inc.
Description: Voltage controlled crystal oscillator two pinout versions available Ceramic / Metal package
- Oscillation Frequency: 1 to 125 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
- Output Type: CMOS
-
Supplier: Pletronics, Inc.
Description: Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: LVTTL or Optional Sinewave Supply Voltage: 5.0V Package (mm): 36.3 x 27.2 x 12.7
- Oscillation Frequency: 5 to 40 MHz
- Phase Noise (@ 10kHz): -150 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 2.5GHZ, 5.5V, UMAX-8; Frequency:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 7.3728MHz 3.3V
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
-
Description: XTAL OSC XO 100.0000MHZ HCMOS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS, TTL
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: ±50ppm CMOS 3.3V 20MHz SMD5032-6P Voltage-Controlled Crystal Oscillators (VCXOs) ROHS
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 4MHZ, 5.5V, SOT-23-5; Frequency:4MHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: Aker Technology USA Corporation
Description: VCXO, , 7.00mm x5.00mm, 25MHz, 3.3V, +/-1ppm ,-20-70
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 1 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: 7.0x5.0 LVPECL Quartz Oscillator / Ceramic, 2.5V, +/-50ppm (-40~85C)
-
Supplier: Lingto Electronic Limited
Description: IC OSC CLOCK VCXO
-
Supplier: Newark, An Avnet Company
Description: 7.0x5.0 CMOS Quartz Oscillator / Ceramic, 5.0V, +/-50ppm (-10 to 70C)
-
Supplier: Acme Chip Technology Co., Limited
Description: Voltage Controlled Oscillator (V
- Operating Temperature: -40 to 85 C
- Oscillator Type: VCO
-
Supplier: SiTime Corporation
Description: Single-Chip, SOT23 Oscillator
- Oscillation Frequency: 5.5 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: QuartzCom AG
Description: Frequency range: 32.768 ~ 80 MHz Frequency stability: ±10 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS Size: 3.2 x 2.5 mm
- Oscillation Frequency: 32.768 to 80 MHz
- Total Frequency Stability: 10 ppm
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Output Type: CMOS
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 5 ppm
- Operating Temperature: 0 to 50 C
- Supply Voltage: 5.0 V
-
Supplier: Utmel Electronic Limited
Description: XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Output Type: CMOS
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The 8536I-33 is a low skew, high performance 1-to-6 Crystal Oscillator/ LVCMOS -to-3.3V, 2.5V LVPECL / LVCMOS fanout buffer. The 8536I-33 has selectable single ended clock or crystal inputs. The single-ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V
- TJ: -40 to 85 C
- Pin Count: 20 #
- Supply Voltage: 2.5 V, 3.3 V
- Device Type: Buffer
-
Supplier: QuartzCom AG
Description: Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 18.3 x 11.7 mm
- Oscillation Frequency: 1 to 200 MHz
- Total Frequency Stability: 0.5 ppm
- Supply Voltage: 3.3 V, 5.0 V
- Output Type: HCMOS
-
Supplier: Texas Instruments
Description: 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 2,000,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 4,000,000 kbps
- TJ: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ultra-low-power consumption: Compared to traditional TCXOs, the 1.2V version consumes much less power Precise frequency stability: Maintains excellent frequency stability when (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V. High Stability: Offers overall frequency stability of ±25ppm, ±30ppm, or ±50ppm, ensuring reliable performance. Wide Operating Temperature: Available in -20°C ~ +70°C, -40°C ~ +85°C, and -40°C (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
automotive applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
.8V, 2.5V, 3.3V TX32A available in several voltages as well as a range of operating frequencies and temperatures (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Technology Highlights Compact package sizes Compatible with standard CMOS logic levels Minimizes EMI Supports supply voltages of 1.8V, 2.5 V, and 3.3 V Learn More (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The ECS-TXO-16CSMV4 is the newest addition to ECS Inc.’s line of MultiVoltTM temperature compensated crystal oscillators (TCXOs). The standard part offers an ultra-tight stability of ±0.5 ppm over -30ºC ~ +85ºC across a supply voltage range of (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today’s high-density, low-power applications. Low current 1.5 μA 3.2 x 2.5 mm Footprint 1.5 to 5.5V PbFree/RoHS Compliant -40°C ~ +85°C Operating Temperature Download Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International
Conduct Research Top
-
Stepper Motor Control Using the PIC16F684
in a Capture Compare PWM (ECCP) module is used to controlled manner rather than being turned on and off implement a microstepping technique known as high- abruptly. torque microstepping. The microcontroller's 8 MHz A microstepping technique known as high torque internal oscillator allows the signals generated
-
A Digital Constant Current Power LED Driver
regulator and 8 MHz oscillator, very few Parameter Value external components are required to complete the circuit. Input Voltage, V 12V IN LED Forward Voltage, V 3.5V f CIRCUIT DESCRIPTION LED Current, I 0.35A f Current Ripple, ?I+/- 20% A detailed schematic