Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: Suitable for single acting valve actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: ifm efector inc.
Description: suitable for single-acting / spring-return quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: ifm efector inc.
Description: Suitable for spring return valve actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and extensive cycle life offer high value at an economical price in a variety of applications, including microfluidic piloting,
- Pressure Rating: 10 psi
- Features: Control Valves, Other, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 40 to 45 psi
- Media Temperature: 293 F
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 1, 0.5-8 ba
- Features: Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3500 Series 2-way zero differential solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and NBR and PA seal material. The temperature range from -10 to 90.5°C (14 to 195°F) is ideal for neutral
- Valve Size: 0.4375 to 1 inch
- Flow (Cv): 1.4 to 8.3
- Pressure Rating: 35 to 200 psi
- Media Temperature: 14 to 194.9 F
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat-sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and only
- Pressure Rating: 10 psi
- Features: Control Valves, Other, Solenoid Valves
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 3/4, 7.25-1
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 2-Way Shutoff, Gate-Type design • 1/2″, 5/8″, and 1″ O.D. Line • Pressures of 20-250 PSIG (higher pressures available) • Normally Open/Normally Closed • Contact Valcor for configuration options
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 750 F
-
Supplier: Radwell International
Description: SOLENOID VALVE, 5/3 WAY, DUAL SOLENOID, 24 V DC, 503 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: one port and the valve will also act as 2-way normally open or closed valve. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100%
- Pressure Rating: 45 psi
- Features: Control Valves, Other, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. The SV222 through SV225 valves are able to control hot water up to 150 psi at 99°C (210°F). The seals are made of ethylene propylene, for hot water compatibility over a wide temperature range as well as trouble-free, bubble-tight
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 100 to 150 psi
- Media Temperature: 210.2 F
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air
- Features: Brass / Bronze, Servo Valves, Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 2/2 way min solenoid valve,M5 24Vdc
- Valve Size: 0.1968505 inch
- Pressure Rating: 174.04524 psi
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Manual / Hand, Other, Solenoid Valves, Threaded
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The
- Valve Size: 0.1968505 inch
- Pressure Rating: 50.763195 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: U.S. Plastic Corporation
Description: These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice,
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Features: Nylon - Polyamide, Solenoid Valves
- Valve Type: Single Solenoid
-
Description: The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 18 psi
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.3 to 28
-
Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 18 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact
- Valve Size: 0.05905515 to 0.1968505 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 30 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Solenoid Valves - Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally closed 12VDC -- GO-01540-03Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 60 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Festo Corporation
Description: NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value for money All solenoid coils can be used
- Pressure Rating: 36.259425 to 145.0377 psi
- Media Temperature: 140 to -4 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: Western Analytical Products
Description: " Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20
- Actuation: Electric
- Features: Other
- Primary Material: PEEK
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 110-120 AC, 50/60 Hz 5.5 Inrush Amps, 1.1 Holding Amps 32 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 9.43"
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
Magnetism. 1. Permanent Magnet. Permanent magnet latching solenoids make use of permanent magnets to generate attraction needed to open the valve. Pulsing short currents either increases or decreases the electromagnetic flux depending on the current's polarity. 2. Residual Magnetism. Latching solenoids
More Information Top
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
2 way 5 port solenoid valves are always used to control the intake and exhaust of traditional cylinder.
-
The Seaspoon innovative wave energy converter
… DAQ (b), and the pressure regulator (d); the direction of the stroke of the cylinder rod is controlled by the program via the DAQ card and the on-off relay (c) activating the solenoid operated valve 5 way and 2 position (f).
-
Pneumatic drive active vibration control for flexible manipulator using an adaptive interactive PD controller
The direction of the cylinder is controlled by a 5 - 2 way fast switching solenoid valve .
-
NOx CONTROL OPTIONS AND INTEGRATION FOR US COAL FIRED BOILERS
Open 2- way solenoid valves 1& 5 , 2 &6, 3&7, or 4&9. d.
-
NOx CONTROL OPTIONS AND INTEGRATION FOR US COAL FIRED BOILERS
Open 2- way solenoid valves 1& 5 , 2 &6, 3&7, or 4&9. d.
-
NR300 Pneumatic Rotary Bus Door System from Ivy Machinery (Nanjing) Co.,Ltd, China
1)Auto operation :When “open” or “close” switch is pushed, the 5 - way 2 -position solenoid valve will be actuated, which drives linear pneumatic cylinder move up and down.
-
Multidimensional De Novo Design Reveals 5‐HT 2B Receptor‐Selective Ligands
The platform included a 3- 2 - way solenoid valve , a 5 mL borosilicate DeanFlow microreactor chip as primary reactor, and a coil reactor (2 mL) as secondary reactor (Figure 1).
-
$100-$200 Solenoid Air Control Valves - Valves - Grainger Industrial Supply
• Solenoid Air Control Valve 5 - Way , 2 -Position, 5-PortSolenoid Air Control Valve 5-Way, 2-Position, 5-Port .
-
Solenoid Air Control Valves - Pneumatic Valves - Grainger Industrial Supply
• Solenoid Air Control Valve 5 - Way , 2 -PositionSolenoid Air Control Valve 5-Way, 2-Position .
-
$100-$200 Valves - Pneumatics - Grainger Industrial Supply
• Solenoid Air Control Valve 5 - Way , 2 -Position, 5-PortSolenoid Air Control Valve 5-Way, 2-Position, 5-Port .
Indicates content that may require registration and/or purchase.