-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER, 115 V PRIMARY, 26.8 V SECONDARY, 26.8 VA POWER RATING, CHASSIS MOUNT, 60 HZ, 1 AMP, 1.5 KV ISOLATION VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 1 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: These transformers are very reliable and operate effectively between 50 and 60 Hz. 50-60 Hz Operation 1:1000 Turns Ratio Suggested Burden Resistor - 100 Ohms 130°C UL Rated Materials Made in China
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The
- DCR: 0.011 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Triad Magnetics
Description: Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
- Operating Frequency Range: 250,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI750ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 31.3 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI1000ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7 kwatts
- Runtime at Half Load: 24 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI500ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: Woo Audio Inc.
Description: Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design Point-to-Point wiring One 1/4"
- Type: Amplifier
-
Supplier: Radwell International
Description: AUTO TRANSFORMER, STEP-DOWN, 230 VAC INPUT, 115 VAC OUTPUT, 1.1 AMP OUTPUT, 125VA, 1.5KV ISOLATION, CHASSIS MOUNT, 6FT CORD WITH NEMA PLUG INPUT CONNECTION, 1FT CORD WITH NEMA SOCKET OUTPUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 1.1 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Woo Audio Inc.
Description: Weight: Amp Unit: 35 lbs, Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Speaker Amplifier Specifications: Power output: = 10W x 2,
- Type: Amplifier
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT / 0-50 AMP / 300 V, OUTPUT / 0-10 V / 4-20 MA, 1 PERCENT ERROR, 24 V / 80 MA POWER, 2.5 KV / 50 HZ / 1 MIN ISOLATION. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive
-
Supplier: Radwell International
Description: VARIABLE TRANSFORMER, MANUALLY OPERATED MOTOR DRIVEN, SINGLE PHASE, 240V 50/60HZ INPUT, 0-240/280V 9.5AMP 2.66KVA OUTPUT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1053568-CST25-0200 Category: Transformers>Current Sense Transformers Series: CST Type: Invasive Termination Style: PC Pin Package: Bulk Inductance: 76 mH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 25 Frequency Range: 50kHz ~ 500kHz Mounting Type:
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U11 - 165 11.0
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 300 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: XFMR, 10/100 BASE-T, 4 PORT, SMD; No. of Ports:4 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: XFMR, 10/100 BASE-T, 2 PORT, SMD; No. of Ports:2 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: XFMR, 10/100 BASE-T, POE, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: For measuring current from 0.5 to 20 Amps rms 0.1 Volt per Ampere (with terminating resistance of 50 Ohms) May also be used to measure 400 Hz line currents Applications include sensing branch circuit overload and detecting load drop or shutdown
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Isolation Transformer, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International •
-
Isolation Transformers - CST1211 Series SMT Current Sense Transformers -- CST1211-100L CST1211-100LDSupplier: Coilcraft, Inc.
Description: Sensed current up to 28 Amps Designed for use up to 1 MHz and above Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) UL Class 180 (H) insulating materials, UL 1446 Class F (155°C) Insulation System (UL File E83628 CC-5D marking) Bobbin plastic UL 94-V0, CTI PLC3 Pri/Sec: 9 mm
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 17,000 Hz
- Features: Current Sense Transformer, Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: MIL-STD, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features Transformers for Use in CCFL Power Supplies, Available in Through-Hole and Surface Mount Recess or Gull Wing Versions, Incorporating Floating or Fixed Secondary Technology Supply Output Current Up to 30 Milli-Amps Frequency Range from 40 to 80 kHz Deliver Output Power from
-
Supplier: OTEK Corporation
Description: your on site 5 Amp C.T.. Just connect your C.T. output to the CTT, your current loop load and eliminate the conduit power supply & wires. The convenient plug-in screw terminal connectors (26-16 Ga), allows for quick installation. POWER: The CTT is powered by your C.T. and just like
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Tripp Lite by Eaton
Description: automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer
- Type: DC Power Supply
-
Supplier: Measurement Computing
Description: Solid state relay module, quad, VDC output, 5 to 200 VDC, 3.5 amp Key Highlights Four inputs per module 4000 Vrms isolation Low cost
- Input (Pick-up) Voltage Range: 4 to 6 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.01 to 0.015 amps
- Maximum Current: 1 amps
-
Supplier: Littelfuse, Inc.
Description: The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate
- Operating Temperature: -4 to 158 F
- Features: Other
- Mounting / Configuration: SMD
- Electrical Output: Switch
-
Supplier: ValueTronics International, Inc.
Description: range DC or RMS AC up to maximum rated output (12 Amps maximum) DC Accuracy: (180 days, 25°C ±5°C) ±0.01% of output ±0.02% of Full Scale AC Accuracy: (180 days, 25°C ±5°C) ±0.05% of output ±0.1% of Full Scale Input Impedance: 100 Kilohms, except the 2500EN is 10 Megohms
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
-
Supplier: Laurel Electronics LLC
Description: Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
isolation properties which help improve safety. Custom Audio Transformers From Triad Magnetics riad Magnetics can customize any of our 40+ standard audio components to meet specific design requirements. Our engineers also specialize in the custom design of audio (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 2
Fuse Data "NUTHERM"has provided a 10 Amp control fuse for secondary side of transformer , and a 5 Amp fuse for isolation .
-
Protective systems. Part III: Protective systems for rural distribution up to 33 kV
The small 5 - and 15- amp coils were subsequently removed, and the two isolating trans- formers disconnected, so saving the iron and copper losses which their use entailed.
-
The irradiation of Santowax OMP in the M.I.T. in-pile loop
…@15 Volt, Weston # 610 With-# 604 CT, Current Transformer Ratio 1000: 5 Variac, General Radio # … 3,VT-2 75 AMP @ 230 Volt, 3 Gang Transformer , 60 - , 208 Volt /15 … T -l 900 AMP, Isolated Secondary, Mystic Transformer Co…
-
Milking System Air Consumption When Using a Variable Speed Vacuum Pump
Data Acquisition Equipment: Analog Devices A/D board with a 5B32 Isolated Current input module Input 4mA – 20 mA, Output 0- 5 VDC Compaq Laptop computer w/ LabView … model 388A * Fluke Y8101 AC Current Transformer , 2-150 Amp range, Output 0-150…
-
Balanced Phono-Amps
input - alternative 7 - amp 7 - capacitance(s) 8f, 307, 313, 317 … 372 - connection 7 - current 49 - external viii, 5 - load 23, 104 - load … 6 - stage, paralleled 256 - transformer 101, 181 - voltage divider … 183 intermodulation level 6 isolated , galvanically 7 isolation, galvanic…
-
Designing Cold Ironing Power Systems: Electrical Safety During Ship Berthing
…by a variety of names: cold ironing, alternative maritime power ( Amp ), onshore power supply, shore … ieC/iso/ ieee 80005-1 [ 5 ]. to connect a berthing … operation, a dedicated substation transformer of ade- quate rating … to satisfy the galvanic isolation requirements of the current…
-
A high power and high efficiency PC power supply topology with low cost design to meet 80 Plus Bronze requirements
The power supply system structure of the ATX PC is shown in Fig. 5 . .... The system includes power factor correction (PFC), stand-by circuit, main power LLC resonant circuit with serial/parallel two transformers and two mag- amp regulators, which convert the PFC 380V~400V output to an isolated +12V; +5V; +3.3V and -12V for system requirement.
Indicates content that may require registration and/or purchase.