-
Supplier: Nexperia B.V.
Description: The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the
- Operating Temperature: -40 to 125 C
- Supply Voltage: 5 V
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Texas Instruments
Description: 4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
-
-
Supplier: Texas Instruments
Description: 4-Bit Synchronous Binary Counters 16-TVSOP -40 to 85
- Number of Bits (Stages): 4 bits
- Clock Frequency: 70 to 115 MHz
- Operating Current: 0.02 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 4-Bit Synchronous Binary Counters 16-SO -40 to 85
- Number of Bits (Stages): 4 bits
- Clock Frequency: 70 to 115 MHz
- Operating Current: 0.02 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Nexperia B.V.
Description: 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Synchronous reset Synchronous counting and loading Two count enable inputs for n-bit cascading Positive edge-triggered clock Complies with JEDEC standard: JESD8-7A
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Counter Category: Synchronous
-
Supplier: Newark, An Avnet Company
Description: 4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY UP COUNTER, LQFP-32; Counter Type:Binary, Synchronous, Up; Clock Frequency:1MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:10EP; MSL:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
- Operating Temperature: 0 to 70 C
- Counter Type: MOD-N Binary Counter
- Features: Other
- Package Type: SOIC
-
Supplier: Utmel Electronic Limited
Description: IC 12BIT BIN RIP COUNTER 16TSSOP
- Clock Frequency: 12 MHz
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Supply Voltage: 5 V
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER BIN SYNC 4BIT 16SO
- Clock Frequency: 75 MHz
- Operating Temperature: 0 to 70 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER DUAL 4BIT BIN 14TSSOP
- Clock Frequency: 60 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 14
- Number of Counters in the Chip: 2
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER 4BIT SYNC U/D 16-SOIC
- Clock Frequency: 60 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 5V ECL 8-Bit Binary Up Synchronous
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 170728-ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing:
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Measurement Computing
Description: USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels,
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 20 bits
-
Supplier: Rochester Electronics
Description: Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction PDSO16
- Features: Other
- Counter Type: Ring Counter
- Package Type: SOIC
- Counter Category: Synchronous
-
Supplier: Win Source Electronics
Description: Reset: Synchronous Timing: Synchronous Count Rate: 140 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 240315-CD4017 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates.
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 161881-4033BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing:
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ECL 8-Bit Synchronous Up Counter, 900MHz, PLCC, 5V Product overview: MC100E016FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement
- Propagation Delay: 0.9 ns
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: kHz, 500 kHz, 16 MHz Peripherals A/D Converter 12-bit Resolution 24 Channels Ten CCP/ECCP Modules Eleven 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
- Internal RAM Size: 3.862 KB
- Internal ROM Size: 64 KB
- Number of Timers: 6
- Number of A/D Converters: 24
-
Supplier: Microchip Technology, Inc.
Description: kHz, 500 kHz, 16 MHz Peripherals Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 16 Channels Ten CCP/ECCP Modules Eleven 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master
- Internal RAM Size: 3.862 KB
- Internal ROM Size: 128 KB
- Number of Timers: 6
- Number of A/D Converters: 16
-
Supplier: Microchip Technology, Inc.
Description: kHz, 500 kHz, 16 MHz Peripherals Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 16 Channels Eight CCP/ECCP Modules Eight 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Number of Timers: 4
- Number of A/D Converters: 16
-
Supplier: Beckhoff Automation LLC
Description: error of input signals integrated frequency measurement integrated 5 V DC encoder operating voltage The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24 bits, and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: amplitude error of input signals integrated frequency measurement integrated 5 V DC encoder operating voltage The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24
- Data Acquisition: I/O Module
-
Supplier: Teledyne LeCroy
Description: complex and intensive applications. Key Features Available in 5MHz, 10MHz, 40MHz, 80MHz and 120MHz models. 1 channel (5 & 10MHz) or 2 channel (40MHz, 80MHz & 120MHz) options available. Max Sampling rate of 125 Msa/s (5MHz & 10MHz) and 1.2 Gsa/s (40MHz, 80MHz, 120MHz) models. Up to
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: reset timer, goto state, set/clear signal, do nothing Trigger Sequence Rate: DC to 250 MHz (4 ns) Counter/Timer Range: 51 bits each (>100 days at 4 ns) Counter Rate: DC to 250 MHz (4 ns) Timer Clock Rate: 250 MHz (4 ns) Counter/Timer Latency: None (can be tested or reset
-
Supplier: Infineon Technologies AG
Description: supports a bitrate upto to 189 Kboud. Combining both sensor values within one output signal using the PSI5 v 2.1 protocol enables for a frame time of 500 us for both sensor data. The synchronous digital PSI5-compatible interface includes a common 7-bit checksum. Several crosschecks of
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: MSa/s Arbitrary Waveform Length: CH1: 2 pts – 4kpts; CH2: 2pts – 1kpts Resolution: 1 μHz Amplitude: CH1: 2 mVpp ~ 10 Vpp(50 Ω),4 mV ~ 20 Vpp(High Z); CH2: 2 mVpp ~ 3 Vpp(50 Ω),4 mV ~ 6 Vpp(High Z) Vertical Resolution: CH1: 14 bits; CH2: 10 bits Connectivity: USB Host, USB Device
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
including LVTTL, LVCMOS, HSTL, SSTL, and LVDS, along with ChipSync™ source-synchronous interfacing and per-bit deskew, ideal for DDR memory, ADC interfaces, and other timing-sensitive signal applications. Coupled with advanced clock (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
. Multiturn variants feature a 32-bit rotation measurement range (over two billion revolutions). Rotation counters are self-powered, using Wiegand energy-harvesting technology. This eliminates the need for backup batteries or gear drive systems, significantly reducing maintenance requirements (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
tester, it integrates both battery charge tester and battery discharge tester functions, and operates as a grid energy recovery battery tester with regenerative energy recovery into the grid during discharge mode, delivering up to 93.5% efficiency for this model (up to 96% across the BT 20000 series (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
FPGA implementation of high performance FIR filters
It is implemented using a 5 bit synchronous counter where the four most significant bits are used as address signal while the least significant bit comprises a write enable signal.
-
A Integrated Dual Direct-Conversion Tuner Chip for Digital Satellite Application
The prescaler divides the VCO frequency down to less than 140 MHz for minimum current in the synchronous 5 bit counter .
-
High-speed programmable counter design for PLL based on a delay partition technique
PROPOSED ARCHITECTURE OF COUNTER As illustrated in Fig. 3(a), the proposed programmable counter consists of a “ 5 - bit Synchronous Counter ”, two “Count Detectors” blocks and a RS flip-flop.
-
A 270-MHz to 1.5-GHz CMOS PLL clock generator with reconfigurable multi-functions for FPGA
The input of PI sets different initial values of the 5 - bit syn- chronous counter to implement different phase shiftsŒ8 .
-
CMOS PLLs and VCOs for 4G Wireless
It is constructed by a 5 - bit synchronous counter and outputs of this counter are compared to SC0-SC3 inputs by simply using XNOR gates.
-
Fundamentals of Computer Organization and Design
4–9 Extend the 3-bit synchronous counter shown in Figure 4.15 to implement a 5 - bit syn- chronous counter .
-
Resonant supply noise canceller utilizing parasitic capacitance of sleep blocks
The generated pulse resets a 5 - bit synchronous counter .
-
All Bipolar High Performance Analogue Multiplexer and Demultiplexer Integrated Circuits
For this application the logic was implemented using a partly decoded 5 bit ECL synchronous counter since this places little restriction on switching speed.
-
A radiation tolerant Phase Locked Loop design for digital electronics
Conceptually it is a simple 5 - bit synchronous counter , except that all the gates and flip- flops used in its implementation are based on the radiation hardened split-output designs described in Section III-B.
-
New LSI I.C. Leads the Way to 5V TV Sets
The 0.5MHz signal from the oscillator is divided by 32 by a synchronous 5 - bit counter and compared by Q34 and Q35 to a reference voltage at the mid point of its peak to peak range (see fig. 3a).
Indicates content that may require registration and/or purchase.