-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5L3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L3 provides an orange numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 13.208 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5G3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G3 provides a green numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 13.208 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5L1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L1 provides an orange numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 13.208 mm
-
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5G1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G1 provides a green numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 13.208 mm
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 18MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:18mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Green 0.3 inch 2 Digit 2.5 mcd 7 Segment Cathode LED Display
- Common: Common Cathode
- LED Color: Green
- Display Type: Segmented Display
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 13.2MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:13.2mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 9.92MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:9.92mm; Supply Voltage:5VAC; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:-; Colour:Green RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Allied Electronics, Inc.
Description: M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5"
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: Radwell International
Description: LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Description: 0.60" 0.70" - >1.0" 1" - 1.5" 1.8" - 2.4" 3" - 4.2" Display Type Digit Display Dot Matrix Family InfoVue Matrix Type 5 x 7 5 X 8 8 x 8 Number of Digits 1 2 3 4 5 9 Number of Positions 10 Operating Temp -40ºC to 105ºC -40ºC to 85ºC Size
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 207162-M5481B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 2 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- TJ: -25 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 072989-M5480B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- TJ: -25 to 85 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179743-HDSP-7511 Packaging: Tube Color: Red Millicandela Rating: 1.05mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179744-HDSP-7802 Packaging: Bulk Color: Green Millicandela Rating: 6.8mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Radwell International
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: Loover Industrial Co., Ltd.
Description: Features 4 digits and 7 Segment of torque display 24x4 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0~9.9 sec Slow start speed (10%~90%,L1 ~ L9) Workpiece
- Communications: Hard I/O, RS232C / RS485
- Machine Tool Type: Screw
-
Supplier: Radwell International
Description: ELECTRONIC PRESET COUNTER, LED, 1 LEVEL, 7 SEGMENT LED, 5 DIGIT DISPLAY, 100-240 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FREQUENCY METER, PARAMETER DISPLAY, 5-DIGIT, 7-SEGMENT LED, DECIMAL POINT, 230 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rittal North America LLC
Description: Article number: SK 7109.035 Product description Including cable attachment for connection cable and label holder. Color RAL 7035 Technical specifications Three-digit, 7-segment display Option of switching between °C/°F. With 1800 mm long NTC sensor Two relay outputs as
- Voltage: 115 VAC, 230 VAC
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled ±5 and/or ±10 volt analog outputs. Newly enhanced features include: 6 active display digits. 0 (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
movable edge region, double reset, contactor control (EDM), automatic mode, re-start mode, and beam coding. Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
empowers quality, production, maintenance and design teams to work faster, smarter, and with total confidence, unlocking better outcomes and superior experiences across manufacturing workflows. FARO CREAFORM is a business unit of AMETEK, Inc., a leading global provider of industrial technology solutions serving a diverse set of attractive niche markets with annual sales of over $7.5 billion. (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
Load: 25/7.5 HP (300 LRA) Operating Temperature: -35°C to 50°C Reset Type: Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
P‐38: Integrated Low‐Power High‐Voltage Driver for Bistable Nematic Displays
This paper describes some extra features being added and shows how these blocks were brought together in a single display driver for addressing a flexible 5 - digit 7 - segment BiNem display , integrated in a (contactless) smart card.
-
Using the MCS-51 Microcontroller
AID converter successive approximation register AID converter successive approximation register 5 - digit 7 - segment LED display decoder/driver .
-
Eaton / Control Automation - E5-324-E0402 - Digital Panel Meters - Digital Multi-Function Meters - Allied Electronics
Display: 5 - Digit Display , Red 7 - Segment LEDs; 8 mm (0.31 Inch) High .
-
Communication Systems and Information Technology
The 3, 5 - digit 7 - segment LCD and LED displays are the most frequent optoelectronic devices for that purpose.
-
Bill of Materials - Yaskawa CIMR-AB4A0018FAA
7 - Segment Display - Red, Common Anode, 5 Digits & 5 Dots .
-
PDF - Yaskawa CIMR-AB4A0018FAA
7 - Segment Display - Red, Common Anode, 5 Digits & 5 Dots .
-
CR4 - Thread: Interfacing A 7 Segment Disply Unit
How do I make my Allen Bradly SLC 5 output 30 minutes count on my 4 Digit , 7 segment display unit.
-
Beginning C for Arduino
Define variables, 59 delay() function, 41, 46, 47, 77 delay() method, 300 Dereference operator (→), 230 Destructor, 332–336 Device driver, 13, 14 Digispark board, 5 digitalWrite(), 41, 77, 80, 94, 179 digit 7 - segment LED display , 299 Diligent chipMAX, 10, 238 Display…
-
Different poles of three decades development in microcontrollers’ domain
There is a 7 - segment 6- digits display on AVR development board realized at Department of Radio Electronics (see Fig. 5 ).
-
On-Site Wastewater Analysis
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 225 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED, 5/8 in. character height Power Requirements: .
Indicates content that may require registration and/or purchase.