Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to standard 3"
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
-
Supplier: Chromalox
Description: 2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 78 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA
- AC Voltage Required: 240 volts
- kWatts: 13.5 kW
- Watt Density: 17 W/in²
- Flange or Thread Diameter: 10 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLANGE IMMERSION HEATER, 4 INCH - 150 LB ANSI FLANGE, 48 W/IN2, STEEL FLANGE, 6-ALLOY 800, ELEMENTS (7.5 W/CM2), 480V, 30KW, 3 PHASE, GENERAL PURPOSE ENCLOSURE, WATROD ANSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: shatterproof, grounded with a three-wire, 5' (1.5 m) long power cord and have a solid state heating element. Best suited for use in applications where heating, excess temperature protection controls and regulating components must be fitted into a small space, these heaters are
- Maximum Operating (Sheath) Temperature: 500 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 0.3 kW
- Flange or Thread Diameter: 0.5 inch
-
Supplier: Chromalox
Description: (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids. 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & ASME Design and Certification Matching Control Panels Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party
- AC Voltage Required: 240 to 600 volts
- kWatts: 1 to 25 kW
- Watt Density: 5 to 40 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 3 to 72 kW
- Watt Density: 40 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: Chromalox
Description: 304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1 - 25 kW Unit Ratings 240 V, 480 V, or 600 V, Three 24" (610 mm) Immersion Standard
- Heating Capacity: 1 to 25 kW
- AC Voltage Required: 240 to 600 volts
- Watt Density: 5 to 40 W/in²
- kWatts: 1 to 25 kW
-
Supplier: WATTCO
Description: any manufacturer and have your boiler system up and running in a matter of hours. Boiler heaters come in a variety of different flange sizes and lengths. The two common models are rounded flanges and square flanges. The length of the boiler heater is highly
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Process Technology
Description: terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 volts
- kWatts: 13.5 kW
- Watt Density: 17 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 volts
- kWatts: 13.5 kW
- Watt Density: 17 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: Process Technology
Description: Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Oil-Rite Corp.
Description: filter features a spin-on element for ease of cleaning and replacement. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 1500 watt immersion heater. The heater is mounted to the reservoir and
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Technic, Inc.
Description: plating station contained within a white polypropylene module. Overall dimensions are 38.5”w x 34.5”d x 36.5”h (To the top of the self). The module features a shelf above and to the rear of the tanks accommodating the power supply and other instrumentation. Anodes are readily
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Alfa Laval Inc.
Description: available as insert/immersion heat exchangers. Size The Aalborg MX (formerly VESTA™ MX) series ranges from Ø100 mm to Ø400 mm shells; straight tube lengths from 600 mm up to 2,000 mm (overall length 980 - 2,700 mm). Standard tubing is Ø10x1 mm, but other types are available. Baffles and
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases.
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Immersion Heater, Other, Round Heating Element, Tubular Heater
-
Supplier: WATTCO
Description: heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: complete immersion heater assemblies which include pipe well, OCH element, terminal housing, and thermostat.
- AC Voltage Required: 120 to 600 volts
- Watt Density: 1 to 12 W/in²
- Immersion (Heated) Length: 12 to 240 inch
- Features: Ceramic Insulation, Coil Heater, Electric, Explosion Proof Heater, Immersion Heater, Melting, Other, Round cable
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.018 kW
- Watt Density: 23 W/in²
- Flange or Thread Diameter: 6 inch
-
Supplier: Process Heating Company, Inc.
Description: Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 68 kW
- Watt Density: 10 W/in²
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 480 volts
- kWatts: 4 kW
- Watt Density: 5.95 W/in²
-
Supplier: Armstrong International
Description: Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 6 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Armstrong International
Description: Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 10 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
Find Suppliers by Category Top
Featured Products Top
-
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that require fast heat up time (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Food Packager Turns to Immersion Heater for Maintaining Liquid Temperature Innovative food packaging company known for sustainable processing and packaging of solid and liquid products relies on Tempco's flanged immersion heater for large volume water processing applications. Learn more at (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
-
Backer Springfield manufactures immersion heaters for heating of multiple liquid types in a varitey of applications both for pressurized and non-pressurized liquid heating. We offer heaters with sheath materials such as and not limited to copper, multiple (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
-Watt, Superwatt, and SunRod. The Low-Watt and Superwatt heaters are easily customized—allowing for value-added features such as bushings and flanges—and SunRod provides for very high watt densities. Micro-cartridge heaters are used for everything from semiconductor test sockets to medical (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Proceedings of the fourteenth ERDA air cleaning conference
The reboilor has two capacitance type liquid level probes and is flanged with a 5 kW electrical immersion heater .
-
Index
…plates (transverse flow), 2.5.9-4/2.5.9-6 immersed bodies (transverse flow), 2 … 8-2/2.7.8- 5 in heat exchangers, 1 … 2-21 Combustion air heater for waste heat boilers … 11.7-4 Compact flanges , 4.14.8-2/14…
-
Final safety analysis report for the Ground Test Accelerator (GTA), Phase 2
4 3 5 A 3 Warm-up Heater -Thewarm-upheaterwas sizedon the basisof the transientanalysisthatrequiressystemwarm-upErom 22Ktoroom tempitufe inapproximately 8hr. .... Theheater isa&kW immersion -typeheaterandhas all stainlesssteelC O ~ S ~ ~ ~ C ~ ~ O I LIthasan8-in. flange with 70-m. long elementswith apowerdensityof aboutu)Wh?
-
ASTM D2247 - Standard Practice for Testing Water Resistance of Coatings in 100 % Relative Humidity
Polyvinyl chloride pipe and flanges shall be used for sleeves through walls. .... 5 -Heated water tank for supplying heat and humidity to room 6- Immersion heater 7-Water temperature limit control 8-Constant level water tank unheated with overflow outlet 9-Equalizer connection .
-
Grainger.com
• Nonpressure Rated Flanged Heater ( 5 ). .... • Screw Plug Immersion Heater(12) .
-
The Dissertation Committee for Ryan Frederick Morrison certifies that this is the
approved version of the following dissertation:
OLEFIN PRODUCTION VIA REACTIV...
The basket assembly was a 6 inch tube with a total length of 5 feet and a .... Both reactors had identical catalyst bed dimensions, however the metathesis reactor required a single immersion heater to be placed below the catalyst bed to provide an additional heat source should heat losses in the vapor line to the reactor be significant. .... the metathesis reactor design included a horizontal vessel at its base with a flange connection to the…
Indicates content that may require registration and/or purchase.