-
Supplier: Hubbell Electrical Products
Description: 6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Wiegmann
Description: " CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 4.5 INCH 5 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES,
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 6-5/8 INCH 6.625 WIDTH IN INCH 8-5/8 INCH 8.625 HEIGHT IN INCH 4-7/8 INCH 4.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE
- Length / Height: 8.625 inch
- Width/Diameter: 6.625 inch
- Depth: 4.875 inch
- Height: 8.625 inch
-
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
- Material: Steel
-
Supplier: EXM Manufacturing Ltd.
Description: SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) BOTTOM KNOCKOUT LOCATION EUROBEX[R]
- Width/Diameter: 12 inch
- Depth: 4 inch
- Width or Diameter: 12 inch
- Features: Knockouts, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Pentair, Inc.
Description: " FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 5.54 INCH 5.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR
- Length / Height: 10 inch
- Width/Diameter: 12 inch
- Depth: 5.54 inch
- Height: 10 inch
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3.625 inch
- Material: Aluminum
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click
- Length / Height: 9.5 inch
- Width/Diameter: 7.5 inch
- Depth: 0.06 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Producto Electric Corp.
Description: PVC MATERIAL 12.68 INCH 12.68 LENGTH IN INCH 12.68 INCH 12.68 WIDTH IN INCH 6.5 INCH 6.5 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 2 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Austin Company (The)
Description: STEEL MATERIAL GALVANIZED FINISH 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH -
- Length / Height: 30 inch
- Width/Diameter: 30 inch
- Depth: 6 inch
- Height: 30 inch
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 6 INCH 6 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 5 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Legrand
Description: mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Features: Other, Terminal and Junction Boxes
- Shape: Round
-
Supplier: Legrand
Description: Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang
- Length / Height: 3.75 inch
- Width/Diameter: 5.78125 inch
- Depth: 3 inch
- Shape: Rectangular
-
Supplier: Radwell International
Description: METAL JUNCTION BOX, WITH NYLON ANGLE ADAPTER, BLUE, 4.400 INCH X 4.630 INCH X 4.5 00 INCH. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Thomas & Betts Limited
Description: FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 3/4 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
- Material: Aluminum
-
Supplier: O-Z/Gedney
Description: 3-1/8 INCH UL 514B APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 5 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
- Conduit Size: 4 inch
- Fitting Type: Pull / Junction Box
-
Supplier: O-Z/Gedney
Description: STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
- Conduit Size: 5 inch
- Fitting Type: Pull / Junction Box
- Material: Steel
-
Supplier: L-com, Inc.
Description: boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes
- Length / Height: 7 inch
- Width/Diameter: 5 inch
- Depth: 5 inch
-
Supplier: L-com, Inc.
Description: Instrument housing Insulated electrical junction boxes Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
- Length / Height: 5 inch
- Width/Diameter: 5 inch
- Depth: 4 inch
-
Supplier: Radwell International
Description: JUNCTION-PULL BOX, WJB SERIES, FLANGED COVER, SURFACE MOUNTING, WEATHERPROOF (WATERTIGHT/RAINTIGHT), NEMA 3/4/5/250, FERALOY IRON ALLOY, 6 X 6 X 4 INCH, SCREW LOCK, HOT DIPPED GALVANIZED, NEOPRENE COVER GASKET. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Instrument housing Insulated electrical junction boxes Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
- Length / Height: 5 inch
- Width/Diameter: 3 inch
- Depth: 3 inch
-
Supplier: Hubbell Electrical Products
Description: FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES GU MODEL
- Conduit Size: 1.5 inch
- Material: Aluminum
-
Supplier: L-com, Inc.
Description: appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032)
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Radwell International
Description: WALL MT,JUNCTION BOX, (NO CAP), FOR OMNI 1.5 INCH NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Consolet, NEMA 12 & 13, 30 degree slope, 8 x 8 x 7.16 x 8.34 inches
-
Supplier: United Technologies Corporation
Description: FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON
-
Supplier: Juno Lighting Group
Description: APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/2 INCH L X 5-7/8 INCH W ICPL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
Find Suppliers by Category Top
Featured Products Top
-
WGV series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -30°C ~ +60°C Material?UV-resistant ASA UL94HB (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Models ranging in sizes from 1.0 inch to 2.5 inch centerline bore distance. Configure your model with our 3D CAD configurator. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
, RTD and low voltage instrumentation wires through a vessel wall without breaching the wall in multiple locations. No epoxy or potting is used in the construction. The assembly can be furnished with or without junctions and comes standard with 24 inches of leadwire on each end. Longer wire (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Its 2.5-inch internal depth accommodates complex wiring arrangements, enabling professionals to maintain neat, safe, and efficient electrical distribution in demanding commercial and industrial (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
Grid-Competitive Residential and Commercial Fully Automated PV Systems Technology: Final technical Report, August 2011
The power electronics will fit inside of a SunPower junction box , which is approximately 5 inches by 6 inches by 1 inch deep.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
In the center of the excavation, JBC was constructing a cement junction box which was 6 feet, 8 inches square and 5 feet, 6 inches high (Tr. 245).
-
NM cable question - Self Help Forums
The circuit will go from the subpanel directly to a junction box in a wall in one of the rooms about 5 inches below the ceiling.
-
New Multi-Station Top Mounted FM Antenna
Unlike the narrow band BFC antennas (Figure 24), the BFL antenna feed system consisted of two junction boxes , each feeding four radiators with 1- 5 /& inch semi-flexible cable (Figure 25).
-
help with cooktop and oven wiring - Self Help Forums
Is you junction box large enough to handle all the wires (#6 needs 5 cubic inches each and #8's are 3 cu in each).
-
National Semiconductor’s SolarMagic Chipset Makes Solar Panels “Smarter”
The board-level system, measuring 5 inches by 3.5 inches by 0.5 inches and weighing approximately 6.4 ounces, easily fits into a solar panel junction box .
Indicates content that may require registration and/or purchase.