-
Supplier: Filtronetics, Inc.
Description: Cut-off: 3.0 dB @ 1.5 KHz, Rejection: 1.9 KHz-38 dB, Ripple: 0.3 dB, IL: 0.5 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 2.5 KHz, Ripple 3.0 dB, IL 2.0 dB
- Cutoff or Center Frequency (Fc): 455 kHz
- Bandwidth: 1 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, UMAX-8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:45kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, DIP-8; IC Filter Type:Switched Capacitor; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:16V; Filter IC Case Style:DIP; No. of Pins:16Pins; Cutoff Frequency:20kHz; ProgramRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 150KHZ, NDIP-24; IC Filter Type:Bandpass / Lowpass; Filter Order:8th; No. of Filters:4; Supply Voltage Min:-5.5V; Supply Voltage Max:5.5V; Filter IC Case Style:NDIP; No. of Pins:24Pins; Cutoff Frequency:150kHz; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 300KHZ, WSOIC-20; IC Filter Type:Bandpass / Lowpass; Filter Order:4th; No. of Filters:2; Supply Voltage Min:2.37V; Supply Voltage Max:5.5V; Filter IC Case Style:WSOIC; No. of Pins:20Pins; Cutoff Frequency:300kHz; RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 5th Order 5kHz 8-PDIP
- Supply Voltage (VS): 2.375 to 16 volts
- Cutoff or Center Frequency (Fc): 5 kHz
- Cutoff Frequency (Fc): 5 kHz
- Features: 5th Order, Other
-
Supplier: RS Components, Ltd.
Description: ACTIVE FILTER LOW PASS 8TH ORDER 5KHZ
- Cutoff or Center Frequency (Fc): 5 kHz
- Cutoff Frequency (Fc): 5 kHz
- Filter Category: Active Filter
- Filter Type: Low Pass
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 5KHZ BESSEL LOW P 8DIP
- Cutoff or Center Frequency (Fc): 5 kHz
- Cutoff Frequency (Fc): 5 kHz
- Features: 8th Order, Other
- Filter Category: Active Filter
-
Supplier: ValueTronics International, Inc.
Description: 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50Ω or 75Ω *1 Input equivalent noise: 500µVrms or less at BW = 1 GHz
- Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 136847-LTC1164-5CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated
- Features: Other
- Package Type: SOIC
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Cirrus Logic, Inc.
Description: soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: Cirrus Logic, Inc.
Description: The CS4344 family of stereo audio DACs operate from a single +3.3 V or +5 V power supply and require minimal support circuitry. This family features a linear analog low-pass filter and auto-speed mode detection using both sample rate and master clock ratio as a method of
- Pin Count: 10
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132641-LTC1062CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 144030-LTC1069-7CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Cirrus Logic, Inc.
Description: This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise. Features Four 24-bit A/D converters and eight 24-bit D/A converters System sampling rates up to
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: High amplitude, triaxial ICP® accel., 0.5 mV/g, 10k g range, w/built-in 2nd order low-pass filter (-3dB at 20 kHz)
- Acceleration: 10,000 g
- Maximum Shock: 25,000 g
- Operating Temperature: -65 to 250 F
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 1,000 Hz
- Measurement Axes: Triaxial
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-USupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXSB5 is a high-performance, low-power tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and internal 1KHz Low-Pass Filter. The KXSB5 offers a factory-programmable g-range of ±2.5g to ±6g and is
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Description: options for applications requiring data bandwidths up to 40 KHz.
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 3,200 kHz
- Resolution: 16 bits
-
Supplier: TMP Pro Distribution
Description: The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: Hottinger Brüel & Kjær A/S
Description: switch. An input sensing circuit on channel 1 provides a logic output for an open or short condition at the input. Two switchable low pass filter cutoffs for each channel are 3 kHz- LO, and 10 kHZ- Hl. Other filter cutoff frequencies can be provided.
-
Supplier: LORD MicroStrain Sensing Systems
Description: with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering.
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: Microchip Technology, Inc.
Description: ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass
-
Supplier: ValueTronics International, Inc.
Description: The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time Constants : 1 s and 10 s
Find Suppliers by Category Top
Featured Products Top
-
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The Qorvo® QPQ5510 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-9 band. The filter module is specifically designed to (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo
More Information Top
-
Sodium and calcium channels in bovine chromaffin cells
2- 5 kHz low pass filter .
-
An integrated, low noise patch-clamp amplifier for biological nanopore applications
Top trace is command voltage; the middle trace is the measured current with a 4th order 5 kHz low pass filter and the bottom trace is the reset signal.
-
Multidither Adaptive Optics System Operation Using A Separate Dither And Corrector Mirror
This modulation signal is amplified, filtered with an 800 Hz bandpass filter to reduce coupling from other channels, detected with a synchronous detector, and filtered by a 5 kHz low pass filter prior to introduction to the integrators.
-
Information Systems Design and Intelligent Applications
Sampling frequency of 50 kHz was used to digitize the dataset along with a 20 Hz high pass filter and a 5 kHz low pass filter .
-
Observation of double‐layer‐like structures at rocket altitudes
5 kHz low pass filter .
-
Artificial Neural Networks – ICANN 2009
The input signal was filtered with a 5 kHz low pass filter before the A/D conversion stage.
-
Investigators' Workshop Sunday Afternoon Session I 2:15 p.m.‐3:45 p.m.
Cells were clamped at −67 mV, sampled at 20 kHz with a 5 kHz low pass filter , and all post-synaptic current events detected offline by a template method (Clampfit 10.1).
-
Calcium‐dependent action potentials in rat supraoptic neurosecretory neurones recorded in vitro.
Intracellular recordings were obtained with 3M-potassium-acetate-filled glass micropipettes (150-300 MCI) connected via a Ag-AgCl electrode to the input stage of a Mentor N-950 pre-amplifier using 5 kHz low pass filtering .
-
Experimental Vibration Assessment of a Fuel Cell Transit Bus
The instrumentation used to record the acceleration data consisted of ICP triaxial piezoeletric accelerometers model 356A22 (100 mV/g pk), a four channel line powered signal conditioner model 482A22 (unit gain), four 5 kHz low pass filters model 474A005, and a 159.2…
-
Instrumentation and control for fossil-energy processes
The output of the amplitude demodulator is amplified and DC coupled to 1 sec first order low pass filter for the density signal and AC coupled to a 0- 5 kHz low pass filter for the particle velocity signals.
Indicates content that may require registration and/or purchase.