Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 39mm square, 0.36°/step.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 15.29203539823008 In-oz
- Step Angle: 0.36 degrees
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 5.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:5.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS Compliant: Yes
-
Supplier: Radwell International
Description: STEPPER MOTOR, 5-PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Anti-Resonance ● Microstep Emulation ● Torque Ripple Smoothing ● Stall detection & Stall prevention
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Newark, An Avnet Company
Description: Stepper Motor 829400 Step=7D5 Phase=2 R=5.2.Ohm Dir.=2
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (AC): 100 to 230 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Features: Alarm / Status Monitoring
-
Supplier: Utmel Electronic Limited
Description: 2-Phase Stepping Motor Driver 5V/NV/AV 12-Pin SIP
- Resolution (if Applicable): 0.5 bits
- Continuous Output Current: 2.7 amps
- Supply Voltage (DC): 4.75 volts
- Operating Temperature: 0 to 105 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Anti-Resonance ● Microstep Emulation ● Torque Ripple Smoothing ● Stall detection & Stall prevention
- Supply Voltage (AC): 94 to 265 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: 3-PHASE STEPPER MOTOR - 13.5 NM
- Other DC Voltage: 325 VDC
- Static / Holding Torque: 1,912 In-oz
- Step Angle: 1.8 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step
- Other DC Voltage: 2.88 VDC
- Current per Phase: 2.4 amps
- Number of Leads: 3 #
- Static / Holding Torque: 28.318584070796458 In-oz
-
Supplier: H2W Technologies
Description: Dual Axis Linear Stepper Motors are ideal for open loop positioning applications with light payloads. They can be used at speeds up to 80 in /sec [2m/sec] and strokes up to 40” x 60” [1 m x 1.5 m]. Linear stepper motors are capable of very precise position,
- Linear Motor Type: Linear Stepping Design
-
Supplier: Kollmorgen Corporation
Description: POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: H2W Technologies
Description: accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. Features: - Ability to run closed loop
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Features: Closed Loop Control, Electrical
- Drive Type: Direct Drive
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 3-Phase Hybrid ● Step Accuracy ±5% ● Axial load 40N(9 Lbs.)Push ● Axial load 130N(30 Lbs.)Pull ● Radial load 70N(15.5 Lbs.)at the flat center ● IP Rating 40 ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 240.7079646017699 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Shaft Size: 0.3149608 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Phase Stepper Motor Driver 5V 22-Pin(20+2Tab) HSOP / BiCD PWM 2-Phase Bipolar Stepping Motor Driver Product overview: TB62206FG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics,
-
Supplier: Zaber Technologies, Inc.
Description: motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller
- Torque Constant: 0.4956 in-oz/amp
- Current per Phase: 0.6 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller
- Torque Constant: 2.4072 in-oz/amp
- Current per Phase: 1.5 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Portescap
Description: 86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 637.16814159292 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.026196 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH98 Standard Hybrid Stepper Motor 86STH98D The 86STH98 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. IIt's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,061.9469026548668 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.038232 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,203.539823008849 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.04956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Newport MKS
Description: The SMC100PP is a single axis motion controller/driver for 2-phase stepper motors up to 48 VDC at 1.1A peak per phase. It is a compact and low-cost controller for most of Newport’s stages, like the UTS and ILS linear stages, URS rotation stages, and TRA actuators.
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Clark Solutions
Description: Specifications: Stepper Motor: 6-30VDC, 2.8A/Phase Full Steps Per Revolution: 200 Resistance per Phase: 0.83 Inductance per Phase; mH 2.2 Motor Wire Gauge: UL1007 AWG22 Built-in Home Sensor: Meder MK20.1 reed switch Sensor Wire Guage: AWG30 Max. Ambient
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
-
Supplier: Eaton Cooper Power Systems
Description: VR-32 single-phase step voltage regulators from Cooper Power Systems are tap-changing autotransformers. Voltage is maintained within desired limits by controls that feature superior accuracy, reliability, and serviceability. Continuity of service is assured by rugged, service-proven tap
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring
- Supply Voltage (AC): 230 volts
- Continuous Output Current: 10 amps
- Setup: Manual
- Product: Motor Speed Controller
Find Suppliers by Category Top
Featured Products Top
-
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
35mm compact hybrid stepper motor platform for space-constrained equipment 8° step angle for precise incremental motion Holding torque options from 5 to 25 N·cm Body lengths from 20mm to 52mm Multiple electrical configurations from 3.2V to 12 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Grainger.com
• 5 Phase, NEMA 17 / 42mm Frame Stepper Motor, Solid Motor Shaft Design, 0.75 Amps Per Phase AUTONICS Solid Shaft 5 Phase Stepper Motors .
-
Development of a Novel Drive Topology for a Five Phase Stepper Motor
…operations of the L297, it is clear that in the normal drive mode, which is usually called as two-phase-on drive mode, should be selected to achieve the required excitation sequence for a 5 phase stepper motor as shown in the…
-
Automation In Laser Platemaking
The carriage is driven by a 5 phase stepper motor .
-
ISAAC: a 1- to 5-um imager/spectrometer for the VLT
Most of the moving functions are mounted on paired, angular contact bearings and are driven by 5 phase stepper motors and stainless steel worm gears acting on Vespel or Nylacast toothed wheels attached to the functions.
-
Smart Product Engineering
Employing both hardware and software designs it was possible to implement the concept from figure 1 on a electro-mechanical axis driven by a 24 VDC 5 phases stepper motor with windings in a pentagon connection, resulting in an intelligent elec- tro…
-
Cyclic uniaxial strains on fibroblasts-seeded PLGA scaffolds for tissure engineering of ligaments
The 5 phase stepper motor (MYCOM, PEE-535B) drive spool with direct connection.
-
Precision cryogenic mechanisms for the Michelle mid-IR spectrograph
The motors used in Michelle are all identical Berger Lahr VRDN 564/50 LNA 5 phase stepper motors modified for cryogenic/vacuum use.
-
Robotic Creation of Operating Space for Minimally Invasive Hip Joint Surgery
Power supply Encoder 5 phase stepper motor .
-
Stepper Systems - World - 2012
5 - phase stepper motor revenues are forecast to grow at an average annual rate of 3.9% from 2011 to 2016; 3-phase motor revenues are forecast to grow at 3.2%.
-
Small Electric Motors
The company 'Berger' publishes Figure 10.15 for its 5 - phase stepper motor RDM 596/50.
Indicates content that may require registration and/or purchase.