-
Supplier: TE Connectivity
Description: Body Features Actuator Color : White Actuator Material : Nylon Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy
- Maximum Current: 0.3 amps
- Agency Approvals: Is UL listed
- Actuator Material: Metal, Thermoplastic / Plastic
- Actuator Type: Raised Slider
-
Supplier: DigiKey
Description: Slide Switch DPDT Through Hole, Right Angle
- Maximum Mechanical Life: 15,000 (#)
- Operating Temperature: -4 to 185 F
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Illuminated Switch
-
Supplier: RS Components, Ltd.
Description: RS PRO 5MD3S102AM2QES Slide Switch
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Other
- Terminal Type: Solder Terminals
- Maintained Switch Function: Three-Position Center-OFF
-
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,SP5T,Number Of Positions:5,PC TAIL Terminal,PCB Hole Count:7 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,RIGHT ANGLE,SP5T,Number Of Positions:5,PC TAIL Terminal,PCB Hole Count:9 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,RIGHT ANGLE,SPDT,ON-ON,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:5 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,RIGHT ANGLE,SPDT,ON-OFF-ON,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:5 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 206 Series SPST 5 Position Raised Slide Epoxy Seal Through Hole Dip Switch
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Specifications: Slide Actuator(s)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: ON-ON-ON 1A 125VAC; 0.5A 250VAC DPST 8P
- Maximum Current: 0.5 to 1 amps
- Maximum AC Voltage: 125 to 250 volts
- Pole & Throw Specifications: Double Pole, Single Throw (DPST)
- Actuator Type: Raised Slider
-
Supplier: New Yorker Electronics Co., Inc.
Description: SLIDE, 5A, SPDT, On-Off-On, Solder
- Maximum Current: 5 amps
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder Terminals
- Maintained Switch Function: Three-Position No Center-OFF
-
Supplier: Win Source Electronics
Description: Rating: 300 mA Mechanical Life: 10 kcycles Number of Poles: 1 Number of Pins: 2 Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Contains Lead Mount:
-
Supplier: Win Source Electronics
Description: Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 5.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating
-
Supplier: Win Source Electronics
Description: Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount:
-
Supplier: Win Source Electronics
Description: Actuator Material: Acetal, Polyoxymethylene Orientation: Vertical Contact Plating: Silver Actuator Length: 4 mm Switch Travel: 2.5 mm Contact Resistance: 30 mΩ Contact Current Rating: 250 mA Mechanical Life: 10 kcycles Width: 6.1 mm Categories: Slide Switches Alternative Parts
-
Supplier: AGI - American Grippers Inc.
Description: switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-5 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
- Stroke or X-Axis Travel: 1 to 5 inch
- Rated Speed: 14 in/sec
- Carriage Load: 50 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-5 is fully
- Stroke or X-Axis Travel: 1 to 12 inch
- Rated Speed: 40 in/sec
- Carriage Load: 40 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: Allied Electronics, Inc.
Description: Standard Profile DIP Switch, PCB Mounting, Switch Function SPST, Contact Current Rating 100 mA Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator:
-
Supplier: Allied Electronics, Inc.
Description: Switch Function SPST, 0.180 in. L x 0.380 in. W Dimension, Standard Profile DIP Switch Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator:
-
Supplier: Allied Electronics, Inc.
Description: Vertical Mount, 25 mA (Max.) @ 25 VDC Contact Rating, BD Series Standard Profile DIP Switches Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red.
-
Supplier: Allied Electronics, Inc.
Description: 4S1 Series Sub-Miniature Slide Switch Epoxy terminal seal Nylon slide handle Contact Rating: 5 A @ 125 VAC or 28 VDC, 2 A @ 250 VAC Operating Temperature: –30°C to +85°C Stainless Steel Housing Epoxy Sealed
-
Supplier: AGI - American Grippers Inc.
Description: switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-6 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
- Stroke or X-Axis Travel: 0 to 5 inch
- Rated Speed: 14 in/sec
- Rated Force: 50 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Double End Rod, Integral Sensor, Non-rotating, Shock Absorbers
-
Supplier: DigiKey
Description: Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 25mA 50VDC
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Terminal Type: Other Terminal Type
-
Supplier: NKK Switches
Description: FS-Series Miniature Slide Switches For high-frequency (DC through 1GHz): Isolation 40dB minimum at 1GHz Insertion loss 0.5dB maximum at 1GHz Impedance: 75 ohms Innovative alternative to relay products. Highly reliable self-cleaning, twin-contact mechanism with gold plating. Long total
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12
- Number of Positions Available (# of actuators): 12
- Max Current Rating: 1 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Brookfield Industries, Inc.
Description: the NB-4150 to accommodate inputs from infrared presence sensors and pressure sensitive tape switches that will either stop or reverse the door to the open position, when activated in the closing cycle. All input commands to the PLC are class 2 (low voltage). There are no limit or
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches / SIP Switches DIP Switch, SPST, recessed slide, 5 position, RoHS Compliant
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Metrol Co., Ltd.
Description: index rotating or sliding objects as well as output a confirmation signal. By reducing the number of components and design man-hours, BP5M allows machine miniaturization and cost reduction. Applications Metrol precision position switches have been continuously adopted in various
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 3,000,000 (#)
- Operating Temperature: 0 to 80 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: self-locking of the stepping drive. Therefore, the stepping drive holds the position at rest and mechanically stable when switched off (no servo jitter). Due to the self-locking at rest, no energy is consumed and no heat is generated. Direct position measuring with PIOne linear encoder
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: Qioptiq
Description: CNC-machined aluminium body No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds position without power Up to 10 mm travel in xyz Full step width about 200 nm (micro stepping
- Stroke or X-Axis Travel: 0.393701 inch
- Y-Axis Travel: 0.393701 inch
- Z-Axis Travel: 0.393701 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Del-Tron Precision, Inc.
Description: ensuring smooth and stable operation. Crossed roller slides physically resemble ball slides except for the bearing design. The rollers share a larger contact surface with the rods as compared to the point contact of steel balls. This bearing design allows crossed roller slides
- Stroke or X-Axis Travel: 1.5 inch
- Y-Axis Travel: 1.5 inch
- Carriage Load: 30 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
must switch between bands. Jeff Barney, XFdtd product manager, said, “Remcom continues to broaden XFdtd’s capability for matching network design. The slider bar mechanism is a familiar approach for calibrating values and was developed with maximum usability in mind. We (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
. ROLEC has designed commandCASE to be compatible with its taraPLUS range of suspension arms for machine controllers. These IP 54 multi-variable arms can handle light to medium loads ranging from 30.5 kg to 51 kg, depending on how the system is configured. Features of new ROLEC command (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
industrial environments. In conjunction with an appropriate safety controller, a single position switch can be used up to PLd, while using two can achieve PLe, according to ISO 13849-1. Elevator industry The PS116 limit switch also fulfils the requirements for use in elevators according to EN 81-1, because all available switching elements have a contact opening of 2 x 2 mm. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
a maximum free position of 15.5 mm. Minimum overtravel is 1.0 mm, and maximum movement differential is 0.8 mm. Adequate overtravel should be provided after the switch changes state, but the actuator must not be forced beyond its permitted movement (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Foundations of Augmented Cognition
Sound (http://jenius.me/sound.html): A vertical row of 5 sliding switches in the "off" position are presented and the subject is instructed to activate one randomly selected switch.
-
BZK.SAU.FPGA10.1: A modular approach to FPGA‐based micro computer architecture design for educational purpose
The positions of slide - switches are shown in Table 5 .
Indicates content that may require registration and/or purchase.