-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Newark, An Avnet Company
Description: Inductive, Proximity, Sensor, Electrical Output Type 3-Wire DC, Sensing Range 1.5 Millimeter, Supply Voltage 10-60 Volt
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR 0MM TO 3.6MM VOLT; Sensing Range Max:3.6mm; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:80mA RoHS Compliant: Yes
-
-
Supplier: Radwell International
Description: PROXIMITY SWITCH, 5 MM RANGE, 200 MAX AMPS, 10-30 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Euchner-U.S.A., Inc.
Description: additional protection from high pressure contaminants. The cylinder switch is available as normally open 2-wire AC/DC switch in an operating range of 20-250 volts and up to 0.5 ampere. It is compatible with programmable controllers. Outstanding features of this solid state switch are
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam
- Operating Distance: 9 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: INDUCTIVE PROXIMITY SENSOR, 5MM FLUSH, EXTENDED TEMPERATURE RANGE: -40 TO 85 DEGREES CELSIUS, PNP 3-WIRE OUTPUT, DC OUTPUT POLARITY, 5-36 VOLTS, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: EMX Industries, Inc.
Description: packaging Detection range: 30 feet 6 foot cord Bracket and mounting hardware Included 2 LED indicators Sensitivity adjustment Compact size: 2.5" high, 1.5" deep, 0.75" wide Flexible voltage 12 Volt AC/DC to 240 Volt AC 40mA current draw
- Operating Distance: 360 inch
- Output Load: DC Load
- Features: Infrared, Retroreflective
- Sensor Technology: Photoelectric Sensors
-
Supplier: Microchip Technology, Inc.
Description: Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 26 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
- Clock Speed: 48 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: 256-Channel capacitive touch and proximity sensing I/O Up to 38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Microchip Technology, Inc.
Description: Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Dart Controls, Inc.
Description: is an infrared LED transciever which produces a high (+5 Volt max) signal from the reflective (light) target, and a low (0 Volt) signal from a non-reflective (dark) target surface. The result is a square wave with the frequency (number of pulses) dependent on the number of
- Operating Distance: 0.125 to 4 inch
- Output Load: DC Load
- Features: Infrared, Light-on, Retroreflective
- Sensor Technology: Photoelectric Sensors
-
Supplier: KEYENCE
Description: amplifiers for power • FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers • FS-N10: Network unit amplifier; must be used with NU Series • FS-N11N: Analog output model; 1 to 5 Volts
- Operating Temperature: -4 to 131 F
- Features: Adjustable Field Background Suppression, Convergent, Diffuse, Glass, Light/Dark Programmable, Plastic, Polarized Retroreflective, Retroreflective, Through Beam, Visible
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, ANALOG, 1-5 VOLT, 1 OR 10 MSEC, 8 TURN ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Photoelectric Sensors
-
Supplier: MTI Instruments Inc.
Description: environment. It sets new performance standards with resolution up to 0.01 µin. (2.5 Angstroms) and frequency response from direct-coupled (dc) up to 500 kHz. The modular design of this fiber optic displacement sensor permits the use of a wide range of interchangeable and custom
- Frequency Range: 500,000 Hz
- Operating Temperature: 50 to 110 F
- Sensor Technology: Fiber Optic, Ultrasonic
- Sensor Input: Proximity / Displacement
-
Supplier: Monarch Instrument
Description: supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional USB
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Laurel Electronics LLC
Description: 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Extended allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size 6.5mm with sensing ranges from 1.5mm to 3mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M8 with sensing ranges from 1.5mm to 6mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M18 with sensing ranges from 5mm to 20mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Multistage position-stabilized vibration isolation system for neutron interferometry
The analog proximity sensors each have a sensitivity of 5 volt /mm and have a noise, in the bandwidth of interest, well below 1 pm.
-
Systems engineering for a Mars micro-rover
Batteries + 6 Volts , I telemetry -1- 5 Proximity Sensor Request .
-
Multi-axis control based on movement control cards in NC systems
For example, on the machine connector JMACH, a proximity switch is needed in the 7 pin FLIM show as the Fig 3, use a 5 to 24 Volts normally closed to ground NPN sinking type sensor .
-
The finger walker : a method to navigate virtual environments
Frequency T2 0-5K ohm 10-115 kHz 0-100K ohm 0- 5 Volts offset. .... Table 1: The four adjustable potentiometer settings on the Electric Field Proximity Sensor board and their effect on the system output.
-
Proximity Sensors in Harsh Duty Environments: Are They Tough Enough? (.pdf)
…suppressed by on-board filters in the noise emitting devices, or by designing sensors to be tolerant .... The International Electrotechnical Commission’s (IEC) 60947- 5 -2 standard for tolerance of radiated emissions in proximity switches is 3-V/m [ volts per meter] or greater over a frequency range of 80 MHz to1000 MHz.
-
Using gripper mounted infrared proximity sensors for robot feedback control
5 mm/box VERTICAL 0.8 volts /box. .... PHOTOTRAASISTOR RECEIVER Fig. 2 Finger Tip Mounted Proximity Sensors .
-
Radio Frequency Emissions Effect on Sensors (.pdf)
The International Electrotechnical Commission’s (IEC) 60947- 5 -2 standard for tolerance of radiated emissions in proximity switches is 3-V/m [ volts per meter] or greater over a frequency range of 80 MHz to1000 MHz. .... 5 watt walkie-talkie could be within six to ten feet from the sensor and cause a…
-
IEEE Recommended Practice for Electric Power Distribution for Industrial Plants
…relaying, 203-205 neutral connected relaying, 204-205 residual connections, 203 zero-sequence sensor (core balance), 204 … limits, 239-240 trip devices, direct-acting, for low-volt- age power circuit breakers, 209-211 electromechanical, 209-210 solid state, 209-211 voltage relays, 206 volts per hertz overexcitation relays, 207 Proximity effect, 461 Pulp and Paper Industry Committee, 5 Q .
-
Ubiquitous Computing –
Computing in Context
The passive IR sensor detects the proximity of humans or other heat-generating objects. .... The temperature and pressure sensors each provide a conditioned signal between 0 and + 5 volts directly, and need no amplification.
-
CR4 - Thread: Connecting A Buzzer To My Infrared Proximity Detector?
Re: Connecting A Buzzer To My Infrared Proximity Detector? .... Your sensor board requires a 5 - volt supply.
Indicates content that may require registration and/or purchase.