Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MilesTek Corporation
Description: DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 5 VOLT
-
Supplier: Newark, An Avnet Company
Description: COMBINED UNDER & OVER VOLTAGE/FREQUENCY RELAY, SINGLE PHASE ALL RELAYS DE-ENERGIZE ON TRIP INPUT 480 VOLTS RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 60 HERTZ 1.5% VOLTS 0.3 HERTZ
-
Supplier: Newark, An Avnet Company
Description: VOLT SENSE RELAY, SPST-NO/NC, 5A, 120VAC; Product Range:WUV Series; Contact Configuration:SPST-NO, SPST-NC; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw; Contact Voltage VDC:28V RoHS Compliant: No
-
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: Newark, An Avnet Company
Description: REVERSE POWER RELAY 3 PHASE 3 WIRE INPUT 5 AMPS AC RELAY OUTPUT WITH VOLT FREE CONTACTS INPUT 440 VOLTS L/L RELAY OUTPUT WITH 60HZ RELAY ENERGIZE (STD)
-
Supplier: Accuris
Description: Cutout Relay, Engine Generator, 28 Volt DC System
-
Supplier: Accuris
Description: RELAYS, REED (MERCURY WETTED), SOLDER SEAL, 0 TO 7.5 VOLT AMPERES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY PROTECTOR OVER FREQUENCY INPUT 155-240 VOLTS AC RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 56.5/94.2 HERTZ RELAY ENERGIZE SET MIN=56.5HZ MAX=94.2HZ DIFF MIN=0.2HZ MAX=6HZ
-
Supplier: Texas Instruments
Description: 8-Channel Relay Driver with Integrated 5V LDO and Zero-Volt Detection 20-HTSSOP -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Accuris
Description: Relays, Reed (Mercury Wetted), Solder Seal, 0 to 7.5 Volt Amperes
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green
-
Supplier: Allied Electronics, Inc.
Description: Protect equipment from problems with 3-Phase power. Models available to protect loss, phase reversal, under and over voltage. All models are multi-voltage and 50/60 Hz. LED indication for power and output status. Control of 3-Phase Networks: Phase Sequence, Phase Failure, Imbalance (Asymmetry),
-
Supplier: Accuris
Description: REGULATOR ASSEMBLY, RELAY ASSEMBLY, AND VOLTAGE REGULATOR ASSEMBLY, 24 VOLT (NOMINAL RATING), 100- TO 400- AMPERE, DIRECT CURRENT
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card
- Input Type: DC Voltage
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 5.0volts 1 Form A PLC Relay
- DC Coil Voltage: 5 volts
- Relay Type: General Application Relay
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming
- Input Type: DC Voltage
-
Supplier: Radwell International
Description: RELAY, GENERAL PURPOSE RELAY, 5 VOLT, 10 AMP, POWER RELAY, 1 FORM C (SPDT-NO, NC), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: PUI - Projections Unlimited, Inc.
Description: AZ769 Series 5 Volts (V) Nominal Coil Direct Current (DC) Voltage 25 Ampere (A) Miniature Power Relay
-
Supplier: Radwell International
Description: SOLID STATE PC BOARD RELAY, CONTACT, SPST-NO, LOAD CURRENT:1.5A, OPERATING VOLT MAX:-, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:-, CONTROL VOLT MIN:4VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVD13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Supplier: UL Standards & Engagement
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker PC785-1C-24S-D-X, 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 24VDC Internal diode included Sealed case enclosure Lead free & RoHS compliant
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Includes: •325C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating
Find Suppliers by Category Top
Featured Products Top
-
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
, adjustment and confirmation of the controllers operating parameters a breeze.The controller accepts an analog input signal from a submersible transducer with a range of 4-20 mADC or 0-5 volts VDC. It has the ability to scale an uncalibrated input (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
The Reed Switch Used as a Reed Relay
, (currentless closure or less than 5 volts @ 10 mA), will literally operate well into the billions of operations. In areas like automatic test equipment, where reed relays may be called upon to switch tens of millions of operations per year, the reed relay rises to the challenge.
-
The Reed Switch used as a Reed Relay (.pdf)
, (currentless closure or less than 5 Volts @ 10 mA), will literally operate well into the billions of operations. In areas like automatic test equipment, where Reed Relays may be called upon to switch tens of millions of operations per year, the Reed Relay rises to the challenge.
More Information Top
-
Designing a Central Control Unit and Soil Moisture Sensor Based Irrigation Water Pump System
The 5 volts relay is used for driving the motor.
-
CR4 - Thread: Controling an Igniter with PIC16F877A
… ignite for 1 second, but whenever i tried to do that my controller restarts. i am using a seperate power source for igniter and a seperate power source for controller. igniter is being controlled with the help of a 5volt relay .
-
http://www.iosrjournals.org/iosr-jce/papers/Vol5-Issue3/A530105.pdf
Keywords: Microcontroller ATMEGA 8, 5 Volt Relay , Meter tampering .
-
Reed Relays Capable of Switching Low Micro-Volts Signals (.pdf)
Depending upon the characteristics of a 5 volt relay , one may reduce the voltage by one to two volts.
-
CR4 - Thread: Design of a multi-variable control software program
Parallel can at least do 8 x 5volt relays .
-
Integrating COTS VXI hardware and software for the Marine Corps third echelon test system
Low power 5 Volt relays that are custom manufactured for high reliability were used in place of traditional 12 Volt relays.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/693/Alternative%20solar%20hot%20water%20system%20with%20multistorage%20tank%20%e2%80%a6.pdf?sequence=1
24 volts Relay ( 5 units .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1914/Design%20and%20animation%20of%20automation.pdf?sequence=1
24 volts Relay ( 5 units .
-
Practical AVR Microcontrollers
In applications where speed is not an issue, you can achieve the same level of isolation using a subminiature + 5 - volt relay instead of the opto-isolator chip.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > DATA SIGNAL HANDLING IN COMPUTERIZED SYSTEMS
Figure 22 shows how a TTL output from a data-acquisition board can be connected to drive an external 5 - volt relay coil.
Indicates content that may require registration and/or purchase.