-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Radwell International
Description: STEPPER MOTOR, 2.8AMP, 2.5VOLT,4 WIRE,F6MM SHAFT,BIPOLAR NEMA 23. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 39mm square, 0.36°/step.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 11.044247787610624 In-oz
- Step Angle: 0.36 degrees
-
-
Supplier: DigiKey
Description: Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC
- Other DC Voltage: 12 VDC
- Static / Holding Torque: 41.66 In-oz
- Step Angle: 3.75 degrees
- Standard DC Voltage: 12 Volt
-
Supplier: Johnson Electric North America, Inc.
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.059 to 0.079 inch
- Diameter / Width: 1.42 inch
- Static / Holding Torque: 1.552 to 2.272 In-oz
-
Supplier: Johnson Electric Group
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary
- Other DC Voltage: 3 to 24 VDC
- Static / Holding Torque: 3.115044247787616 to 3.82300884955752 In-oz
- Step Angle: 15 degrees
- Shaft Size: 0.059 to 0.079 inch
-
Supplier: Constar Motion Co., Ltd
Description: 35mm Micro DC Step Motot Diameter: 35mm Length : 15mm Voltage: 24V Step Angle: 3.75° Detent Torque: 5mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length The mini step motor features a rational permanent magnet (PM)
- Other DC Voltage: 24 VDC
- Step Angle: 3.75 degrees
- Continuous Current: 0.00018 amps
- Diameter / Width: 1.3779535 inch
-
Supplier: Sinotech
Description: Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy ------------------------------- /- 5.4 sec Temperature Rise ---------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class
- Other DC Voltage: 80 to 200 VDC
- Static / Holding Torque: 1,005.3097345132736 In-oz
- Step Angle: 0.9 to 1.8 degrees
- Continuous Current: 6 amps
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the
- Other DC Voltage: 12 VDC
- Current per Phase: 0.24 amps
- Number of Leads: 4 #
- Static / Holding Torque: 0.495575221238938 In-oz
-
Supplier: Portescap
Description: 42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in
- Other DC Voltage: 12 VDC
- Current per Phase: 0.23 amps
- Static / Holding Torque: 9.373451327433624 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 35M048D Can Stack Stepper Mini Motor 35M048D The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12
- Other DC Voltage: 12 VDC
- Current per Phase: 0.17 amps
- Static / Holding Torque: 3.539823008849556 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.3026548672566367 In-oz
- Step Angle: 7.5 degrees
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Eaton Cooper Power Systems
Description: features that enhance operation and service. FEATURES Regulate distribution line voltages from 10% raise (boost) to 10% lower (buck) in thirty-two steps of approximately 5/8% each. Voltage ratings are available from 2400 volts (60 kV BIL) to 34,500 volts (200 kV BIL) for 60 Hz
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Radwell International
Description: STEPPER DRIVES- 4.5 AMP RMS (6.3 A PEAK), 310 VOLT DRIVER, MICRO-STEPPING, 220 VAC INPUT DRIVER FOR ALL AMCI MOTORS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 4.5 amps
- Supply Voltage (AC): 220 volts
-
Supplier: Air Compressors Direct
Description: In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/900/1,800 RPM) Externally Accessible Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth Magnet Motor
- Weight: 4.9 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Air Compressors Direct
Description: In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/900/1,800 RPM) Externally Replaceable Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth Magnet Motor
- Weight: 4.6 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Larson Electronics LLC
Description: incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24 Volts DC Cord:
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 12 VDC
- Other Output Power: 0.000871143250186833 to 0.00332374655455899 HP
- Continuous Current: 0.17 to 0.37 amps
- Continuous Torque: 0.0707964601769911 to 4.42477876106195 In-lbs
-
Supplier: Servo Systems, Inc.
Description: NEMA 34 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485.
- Feedback: Integral Encoder
- Features: Torque Motor
-
Description: Variable speed control with single speed motor Minimizes high-starting current on motor which helps keep it cool extending life of motor and also permits increase in motor run-time and starts/stops over standard contactor control. 10:1 speed ratio permits precise
-
Supplier: Practical Packaging Solutions
Description: the industry offers. The latest Technology PLC with a 6" Color Touch Screen allows absolute control of all machine functions. The most innovative feature of these machines are the "American Made" 24 Volt DC Brushless Motors. The next best thing to "Servo Motors", they allow us
- Machine Type: Shrink Machines
-
Supplier: ValueTronics International, Inc.
Description: Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-5 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Adjustable High Limits ( 0.01 mA resolution ) Timer: 0.0 -
-
Supplier: QuinStar Technology, Inc.
Description: resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required motor position and provides
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: Southland Equipment Service
Description: EasyLift™ Roll Clamp Rotator - DC Powered - Straddle Leg Style Includes 5" Swivel & 8" Rigid Darcor™ Ergonomic Casters w/ Step-down Foot Floor Lock (2) 12-Volt Deep Cycle Batteries & Automatic Charger, Adjustable legs, powder coat finish. All Roll Clamps have clamping pads 16" in
- Capacity: 1,000 lbs
- Length: 47 inch
- Width: 34.5 inch
- Actuation: Air / Pneumatic
-
Supplier: CECOR
Description: Clean Out Door 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Motor: 3 Hp Electric motor - Volts 208-230/460 - Amps 14.8-14.0/7.0- Hertz 60 - Phase 3 Overfill Protection: Automatic overfill protection, all discharge ports valved Hose:
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: ValueTronics International, Inc.
Description: remotely. In the remote programming mode, externally provided resistance voltage or current will control the supply output. Programming sensitivity is 5000 Ohms, 5 volts or 1 mA for full scale voltage output or 100 Ohms, 100 mV or 1mA for full scale current output. Remote Sensing
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
35mm compact hybrid stepper motor platform for space-constrained equipment 8° step angle for precise incremental motion Holding torque options from 5 to 25 N·cm Body lengths from 20mm to 52mm Multiple electrical configurations from 3.2V to 12 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features Low RDS(on) outputs, 0.5 (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc.
More Information Top
-
CR4 - Thread: Circuit Design for Label Feeder
You can power the circuit and stepper motor from a single 5 volt "wall wart" voltage regulator.
-
CNC control of a laser cutting machine
4 was used to power each of the six-lead, 180 stepshev, 5 Volt and 4 Amp current stepper motor working in full-step mode.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40005/35651620-MIT.pdf?sequence=2
The table was driven by a 5 volt , 50 oz-inch stepper motor operating at 200 steps per revolution.
-
Vehicle thermal control with a variable area inlet
The stepper motor shaft rotates one step for every 5 - volt pulse it receives.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40010/35739510-MIT.pdf?sequence=2
These rotary and horizontal table were driven by a 5 volt , 0.353 N-m (50 oz-inch) stepper motor operating at 200 steps per revolution.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4722/1/Chan%2c%20A.pdf
RS (332-082) Stepper Motor : • Step Angle - 1.8 degree • Voltage – 5 Volts • Amp - 1A • Weight - 600g RS (718-874) Gear Box: • Ratio – 25:1 .
-
Loper: A quadruped-hybrid stair climbing robot
The motion controller (Fig. 5 ) is capable of driving four stepper , brushed, or brushless motors at 24 volts with a peek current capability of 15 amps.
-
Bill of Materials - LifeSize Camera 200
Stepper Motor - 2 Phase, Tin-Can Type, 48 Steps/Rev, 5 Volt Unipolar Coil Winding, Ferrite Anisotropic Magnet Material .
-
LifeSize Video Conference Camera 200
… 2.75um Pixel Size, 5.28mm x 2.97mm Active Image Area, w/ Ceramic Carrier & Filter Glass $15 - Nippon Pulse Motor Co. - PF35T-48D1-05 - Stepper Motor - 2 Phase, Tin-Can Type, 48 Steps/Rev, 5 Volt Unipolar Coil Winding, Ferrite …
-
NavEye: Smart guide for blind students
Stepper motor needs 12 DC V which is much larger than the voltage needed for DC motor ( 5 -7 Volts ).
Indicates content that may require registration and/or purchase.