-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX DISPLAY, 5 X 7 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX 17.8Mm x 12.7MM 5X7RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX 17.8Mm x 12.7MM 5X7 RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot
-
-
Supplier: Newark, An Avnet Company
Description: LED DOT MATRIX 17.8Mm x 12.7MM 5X7 YELLOW GREEN; LED Color:Yellow Green; Forward Voltage:2.1V; Luminous Intensity:9mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 590 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 47,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 570 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 12,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 630 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 24,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level
- Color Wavelength: 590 nm
- Character Height: 50.8 mm
- Typical Luminous Intensity: 51,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: DigiKey
Description: "Dot Matrix Display Module 5 x 7 Green 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"
- Typical Luminous Intensity: 5,600 microCandela
- LED Color: Green
-
Supplier: ams
Description: The AS1116 is a compact, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5.5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342151-HCMS-3917 Category: Optoelectronics - LED Dot Matrix and Cluster Series: HCMS-39xx Color: Green Package: Tube Size / Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm) Standard Package: 10
- Display Type: Dot Matrix Display
-
Supplier: ams
Description: The AS1118 is a compact, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5.5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: ODG (Origin Data Global)
Description: LED DISPLAY DOT MATRIX 5X7
-
Supplier: ams
Description: The AS1100 is a, SPI interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 5mA per LED.
- Input Voltage: 5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Common cathode 5x7 Red Plugin LED Displays - Dot Matrix ROHS
- Common: Common Cathode
- Display Type: Dot Matrix Display
- LED Color: Standard Red
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920098-HDLO-1414 Series: HDLx-1414 Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm) Package: Tube Family Name:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920035-HCMS-2964 Series: HCMS-29xx Features: Dot Matrix Display Module 5 x 7 - Orange - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm) Package: Tube Family Name:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: and Demand Status: Limited Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Parts Dimension: 2.79" L x 0.76" W x 0.26" H (70.87mm x 19.41mm x 6.60mm)
- Display Type: Dot Matrix Display
-
Supplier: Broadcom Inc.
Description: These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in AlGaAS.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 643 nm
- Viewing Distance: 12 m
-
Supplier: Lingto Electronic Limited
Description: 5 X 7 MATRIX LED DISPLAY DRIVER
-
Supplier: RS Components, Ltd.
Description: LED Dot Matrix 5x7 Red 18mm Anode
- Color Wavelength: 630 nm
- Character Height: 17.2 mm
- Typical Luminous Intensity: 90,000 microCandela
- Width: 12.7 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .7" 5X7 DOT MATRIX YEL LED DISPLAY
-
Supplier: Radwell International
Description: DISPLAY MODULES, LED DOT MATRIX AND CLUSTER ,LED MATRIX 5X7 0.7" GREEN. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Description: 0.60" 0.70" - >1.0" 1" - 1.5" 1.8" - 2.4" 3" - 4.2" Display Type Digit Display Dot Matrix Family InfoVue Matrix Type 5 x 7 5 X 8 8 x 8 Number of Digits 1 2 3 4 5 9 Number of Positions 10 Operating Temp -40ºC to 105ºC -40ºC to 85ºC
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: NEC Display Solutions
Description: Expanded connectivity with digital loop through Direct LED backlighting technology improves power consumption and uniformity Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Ground-breaking ultra-narrow bezel of
- Diagonal Screen Size: 46 inch
- Screen Width: 40.08269881 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: Expanded connectivity with digital loop through Direct LED backlighting technology improves power consumption and uniformity Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Ground-breaking ultra-narrow bezel of
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: DigiKey
Description: Wearables LED Matrix Lighting Xadow (5 x 7)
-
Supplier: TE Connectivity
Description: Tabs : 7 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au)
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: DEV-15849 LED Matrix 5x7 Opto Arduino, Raspberry Pi Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: TFT Active Matrix 256 Color QVGA 320 X 240 pixel LCD 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
- Nominal Display Size: 5.7 inch
- Display Options: Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Allied Electronics, Inc.
Description: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for
-
Supplier: Allied Electronics, Inc.
Description: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for
-
Supplier: AMP Display Inc.
Description: This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 5.7inch TFT-LCD panel, a driving circuit, LED backlight system and touch panel. This TFT-LCD has a high resolution (640(R.G.B) X 480) and can display
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Synertron Technology, Inc.
Description: 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/2A Minimun 5V/3A Recommended BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of
- Features: Battery Powered, Portable
- Symbologies: Code 128, Code 39, Code 93, EAN, Other Symbology, UPC
- Bar Code Scanner Type: Handheld Wand (Contact)
-
Supplier: Visual Sound, Inc.
Description: direct LED backlighting for improved uniformity, full high-definition resolution (1920 x 1080) and a 5.5mm distance between active screen areas. Additionally, this display can be deployed in video walls up to 10x10 (100 displays). The X551UN also offers Intel's Open Pluggable
- Features: Flat Panel Monitor, LCD Display
Find Suppliers by Category Top
Featured Products Top
-
KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
Insertion Loss of 7.5 dB with Maximum Input and Output VSWR of 1.4:1 dB and Isolation of 14 dB. This Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 01.11 inches (H) and comes with SMA female coaxial connectors. Model KBM9020080 covers the (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR 2-Way Power Dividers offer excellent frequency coverage in a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
17.53 x 23.88mm Shield Ground Tabs:3 sides LED:L-G/Y & R-G Part Number:KJ30864-MECA7-500T Ports:3 X 1 Speed:10GBASE-T+USB3.0X2 Features:Stacked Latch:Up Dimensions:31.05 x 18.7 x 27.3mm Shield Ground Tabs:None LED:L-G & R-O-G (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
. Model 607125-135 covers the full broadband frequency range from 7.125 to 15.35 GHz with 20 dB Isolation and ±0.3 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±5 degrees. Amplitude and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Butler Matrix exhibits Low Insertion Loss of 12.0 dB with Low VSWR of 1.7:1 dB and High Isolation of 14 dB. This Butler Matrix is a compact package measuring just 3.68 inches (L) x 2.80 inches (W) x 0.81 inches (H), and comes with standard SMA coaxial female connectors (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
±22 degrees. The power divider is a compact package measuring just 4.5 inches (L) x 2.50 inches (W) x 0.43 inches (H), weighs only 7.3-ounces, and comes with standard 2.4-mm female coaxial connectors with optional 2.92-mm “K” female connectors. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
moves) <10 minutes thermal transient (from cold start to hot working state) Up to 10 kUPH throughput for a typical flip chip die bonding application Up to 180 kUPH throughput for µ-LED bonding Up to 4 g acceleration in X, 6 g in Y and 7.5 g in Z (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Timing Signal Generation And Film Annotation In Biomechanics Cinematography And High-Speed Photography
BCD, i.e., 4 x 9 numeric data anno- tation systems; 7 segment LED characters for recording numeric time or hexidecimal infor- mation; lastly, data annotation systems using 5 x 7 LED matrices to record full alpha- numeric (ASCII) characters, including numeric …
-
Page 2. Semiconductor parts with 952 in root number
4-Wire Interfaced, 2.7V to 5.5V, 4-Digit 5 x 7 Matrix LED Display Driver.
-
CR4 - Thread: Driver
hi can you help me about current driver of 5 x 7 LED dot matrix to stable the brightness.
-
UVP-3157AC datasheet - 5 x 7 DOT matrix LED display : Datasheets for Electronic Components and Semiconductors
5 x 7 DOT matrix LED display .
-
UVP-4357AG datasheet - 5 x 7 DOT matrix LED display : Datasheets for Electronic Components and Semiconductors
5 x 7 DOT matrix LED display .
-
UOT UVP-747 Series Datasheets. UVP-7X7, UVP-747, UVP-757C, UVP-757Y, UVP-747G, UVP-757, UVP-747C, UVP-747Y, UVP-757G Datasheet.
5 x 7 DOT matrix LED display in 12-pin - package.
-
Page 17. Semiconductor parts with 425 in root number
5 x 7 DOT matrix LED display .
-
Page 8. Semiconductor parts with 435 in root number
5 x 7 DOT matrix LED display .
-
Page 14. Semiconductor parts with 405 in root number
5 x 7 DOT matrix LED display .
-
Page 10. Semiconductor parts with 415 in root number
5 x 7 DOT matrix LED display .
Indicates content that may require registration and/or purchase.