-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 5K Ohm
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 10K Ohm
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 1K Ohm
-
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 5K, ROTARY; Track Resistance:5kohm; No. of Turns:-; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:1; Shaft Length:
-
Supplier: TE Connectivity
Description: Body Features Case Material : AL Product Weight : 24 G [.846 OZ ] Dimensions Full Stroke Range : 12.5 MM [.5 INCH ] Product Diameter : 9.39 MM [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value
- Resistance Range: 1,250 ohms
- Operating Temperature: -30 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 5K, 15%, 1 TURN; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 5K, 0.25W, PANEL; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LINEAR POTENTIOMETER, 20KOHM, 5W, 3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Turret
- Resistance Range: 5,000 ohms
- Tolerance: 2 +/- %
- Technology / Construction: Cermet
- Resistance Taper: Linear
-
Supplier: Acme Chip Technology Co., Limited
Description: PRECISION LINEAR POTENTIOMETER 5
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.2 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Description: POT 2.5K OHM LINEAR
- Resistance Range: 2,500 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066423-RJS5K0E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: J Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±10% Power (Watts): 50W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm)
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 50 watts
- Features: Digital Potentiometer, Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics Win Source Part Number: 929801-P140KH-F20BR5K Series: P140 Features: 5k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks Package: Tray Mounting: Through Hole, Snap In
- Potentiometer Type: Digital Potentiometer
-
Supplier: Utmel Electronic Limited
Description: Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Potentiometer Linear 2W Carbon 5K
- Resistance Range: 5,000 ohms
- Operating Temperature: -55 C
- Resistance Taper: Linear
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Potentiometer 0.5 kOhm linear ± 5 %, 534B1501JC, Vishay Product overview: 534B1501JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Resistance Range: 500 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Eaton Corporation
Description: LINEAR, KNOB TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL 60 V VOLTAGE RATING NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 W POWER RATING 5000 OHM RESISTANCE STANDARD, ALUMINUM DIAL PLATE 5000 RESISTANCE IN OHM MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 1.88 INCH WIDTH X 1.69
- Resistance Range: 5,000 ohms
- Operating DC Voltage: 60 volts
- Operating AC Voltage: 60 volts
- Resistance Taper: Linear
-
Supplier: Utmel Electronic Limited
Description: Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 20-Pin TSSOP Tube
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 53C110K Rotary Potentiometer, Conductive Plastic, 53 Series, 10 kohm, Linear, 1 Turns, 2 W, Bushing
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: Richardson RFPD
Description: The AD5160 provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers1 or variable resistors but with enhanced resolution, solid-state reliability, and superior low
- Features: Digital Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Sensata Technologies
Description: Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male
- Measurement Range: 236.2206 inch
- Operating Temperature: -4 to 176 F
- Features: Linear Potentiometer, String Potentiometer
-
Supplier: Radwell International
Description: POTENTIOMETER, LINEAR TAPER, 5K OHMS, REPLACEMENT FOR TSV-5K. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hoffmann + Krippner Inc.
Description: SENSOFOIL® Products SENSOFOIL® ultra-flat membrane potentiometer - The perfect linear and crotary position sensors Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers by Hoffmann + Krippner are the perfect ultra-flat linear and rotary position
- Features: Linear Potentiometer
-
Supplier: ODG (Origin Data Global)
Description: POT 1K OHM 2W PLASTIC LINEAR
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
- Features: Other
- Configuration: Single Turn
-
Supplier: Acme Chip Technology Co., Limited
Description: POTENTIOMETER
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: DigiKey
Description: POTENTIOMETER, ELECTRICAL ANGLE
- Operating Temperature: -40 to 212 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R Product overview: CAT5110SDI-00-T from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 50kOhm 32POS Volatile Linear 6-Pin SC-70 T/R Product overview: CAT5110SBI-50-T from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 10kOhm 32POS Volatile Linear 5-Pin SC-70 T/R Product overview: CAT5118SDI-10-T from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: Utmel Electronic Limited
Description: POT 5K OHM 2W CERMET LINEAR
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Kollmorgen Corporation
Description: gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 1 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Output: Current, Frequency, Resistance, Switched / Alarm, Voltage
Find Suppliers by Category Top
Featured Products Top
-
• Inductive measurement technology • Magnetic field resistant • Touchless, wear-free • High dynamic, 10 kHz update rate • Reproducibility up to 5 µm • Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
continuous 360° mechanical travel, electrical range of 0 to 345°, independent linearity of ±0.1%, repeatability of ≤ 0.004° and life of 100 million movements. P2200 diameter is 27 mm, servo size 11. Nominal resistance is 5 kΩ. Shaft has a screwdriver slot and (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Standard and return spring versions Stroke lengths 25 to 200 mm (25 to 100 mm with spring) Repeatability to ≤ 8 µA or ≤ 5 mV Voltage or current output Absolute linearity ≤ ± 0 (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linkage moves through an angle. The pivot heads permit up to ±12.5° of angular movement. Independent linearity varies by measurement range, reaching ±0.04% on the 750 mm version. The series also offers 0.01 mm repeatability and resolution better than 0.01 mm. The LWX Series is (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
housing dimensions of: diameter is 69 mm and height is 20.4 mm. Electrical angular range is 0 to 360° with single and fully redundant versions. RFX 6900 Series has a maximum independent linearity of ≤ ±0.5 % of full scale. Measuring ranges include 0 to 60, 120, 180, 240, 300, 360 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
touchless technology Stroke lengths from 50 to 2,000 mm (1.9 to 78.7 in) Accuracy to ±0.04% Absolute output: meets specs without calibration Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi) Sealed up to IP 69K (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
is 0.5°, resolution is 12-bit and absolute linearity is within ±1.0% FS at 360°. Output interface options include 0.25 to 4.75 V DC, 0.5 to 4.5 V DC and PWM. Available with Micro Quadlock connector as an option. All units meet six EMC standards for immunity to EMI including ISO (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Positioned for tough compact applications Novotechnik's TX2 position sensor's pivot-head mounting can handle ±12.5° of offset. Stroke lengths: 25 to 300 mm; linearity to ±0.5% and the TX2 Series is sealed to IP (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Quantifying Prosthesis Control Improvements Using a Vibrotactile Representation of Grip Force
The angle sensor consisted of a linear 5K potentiometer .
-
Design of optically activated conventional sensors and actuators
This deformation is transferred by a linkage through a collar and screw joint to the sliding arm of a linear potentiometer ( 5k , Spectro Electronics 958-4507), which is mounted on a frame against the bottom wall of the cylinder, such that the…
-
BEI Sensors - 421SL10K - Variable Resistors - Potentiometers - Allied Electronics
Potentiometer ;Sliding; Linear ; 5K Ohm .
-
Investigation Into Wear-Induced Corrosion of Orthopaedic Implant Materials
The length of the scratch was fixed at 7.5ram with linear potentiometers (LP-200F- 5K , Midori Precisions, Japan) and the scratching speed set to 1.5 mm/s (DC-motor GNM 2145, Engel GmbH, Germany).
-
A 2D CMAC neural net algorithm for a positioning system of automated agriculture vehicle
The offset sensor was a precision linear potentiometer (150 mm stroke length, 5K ohms).
-
Normalization reduces the spatial dependency of the jaw‐stretch reflex activity in the human masseter muscle
The displacement of the vibrator probe was measured with a linear po- tentiometer (Sakae Type 20FLP 30A- 5K , Japan) mounted parallel to the vibrator probe.
-
Influence of methodological parameters on human jaw‐stretch reflexes
The displacement of the vibrator probe was measured with a linear potentiometer (Sakae Type 20 FLP 30A- 5K ; Sakae, Kawasaki, Japan) mounted in parallel with the probe.
-
KS3U5021S28-PECL | Product Catalog Search Results | Galco Industrial Electronics
POTENTIOMETER , 5K OHM, 2 WATT SINGLE TURN, LINEAR , +-10% TOL 7/8" SLOTTED SHAFT, 1/4" SHAFT DIA .
-
501-0008 - NTE Electronics - Panel Mount Potentiometers | Galco Industrial Electronics
Potentiometer , 3. 5K Ohm, 2 Watt, Linear , Single Turn, 10% Tol, 1/4"x 7/8" Slotted Shaft, RV4NAYSD352A .
-
Shopping Cart
Potentiometer , 5k Ohm, 2 Watt, Single Turn, Linear , 10% Tol, 1/4"x 2" Slotted Shaft, RV4NAYSJ502A .
Indicates content that may require registration and/or purchase.