-
Supplier: RS Components, Ltd.
Description: 9mm LED Light Pipe,Vertical,60.5mm,Clear
- Lead Length: 60.50000000000001 mm
- LED Hardware: LED Light Pipe
-
Supplier: Newark, An Avnet Company
Description: LED LIGHT PIPES IP67RIGID LIGHT PIPE 5MM 16MM (0.630IN.)
-
Supplier: DigiKey
Description: PC LIGHT PIPE 0.121 DIA X 5MM L
- Light Guide Type: LED
-
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, 12MM, PANEL; LED Color:Transparent; LED Mounting:Panel Mount; Forward Current If:-; Length:12.7mm; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Round; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: LIGHT PIPE 5 ELEMENT 5MM RECT
- Light Guide Type: LED
-
Supplier: Newark, An Avnet Company
Description: 20x5mm LIGHT BAR LIGHT PIPE
-
Supplier: Powell Electronics, Inc.
Description: Flexible Light Pipe SMD LED Adapter Asse
- Light Guide Type: Fiber Optic
-
Supplier: Utmel Electronic Limited
Description: LIGHT PIPE 3 ARRAY 5MM ROUND
- Light Guide Type: LED
-
Supplier: DigiKey
Description: LIGHT PIPE L 32.7MM
- LED Type: 2 mm
- Color: Clear
- Lens Style: Domed
- LED Hardware: LED Light Pipe
-
Supplier: Utmel Electronic Limited
Description: PLPC Series 2mm Round Lens 4mm Rigid LED Light Pipe
-
Supplier: Win Source Electronics
Description: Height: 5.2 mm Width: 7.62 mm Categories: Optics - LEDs - Light Pipes Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Schedule B: 8541402000, 8541402000 Test Current: 20 mA
- Forward Voltage: 3 volts
- Luminous Intensity: 700 milliCandela
- Viewing Angle: 90 degrees
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: Win Source Electronics
Description: Manufacturer: Bivar Inc. Win Source Part Number: 930698-PLP5-500 Series: PLP5 Features: Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear Package: Bulk Mounting: Panel Mount, Press Fit, Rear Family Name: PLP5 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, DIA 5MM, FLAT, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS
-
Supplier: Utmel Electronic Limited
Description: LIGHT PIPE 3X5MM 2ARRAY RJ45
- Light Guide Type: LED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237917-SMFLP25-5.5 Category: Optoelectronics>Optics - Light Pipes Series: SMFLP Type: Flexible 5.5" (139.7mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 7mm ECCN: EAR99 Fake
- Light Guide Type: LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED LIGHT PIPE CLR VERT 26.1MM Product overview: VLP2-D-5 from Essentra Components is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Light Guide Type: Fiber Optic
-
Supplier: Win Source Electronics
Description: Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017240-CR-300 Packaging: Bulk Color: Black Length: 8.2296 mm Mounting: SMD (SMT) Material: Polypropylene Diameter: 9.3472 mm Categories: Optics - LEDs - Light
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 30 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 120 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Allied Electronics, Inc.
Description: The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 60 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Heilind Electronics, Inc.
Description: LIGHT PIPE, RIGID, PANEL (FRONT, FLUSH), 2MM ROUND
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 175 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Allied Electronics, Inc.
Description: The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor LED light into a
-
Supplier: RS Components, Ltd.
Description: Di-Soric MB-R-715-B5 LED Light Pipe
- Lamp Type: LED
- Features: Other
-
Supplier: Larson Electronics LLC
Description: 50/60hz. We also make a 12/24VDC version for low voltage applications (-LV suffix) for DC power. Click here to see the Photometric report of the Magnalight EPL-48-2L-LED light fixture fitted with T-Style LED lamps. Our EPL-48-2L-LED LED light fixture is U.S.
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Light Pipe, Press-Fit Panel Mount, and Round Top Light Emitting Diode (LED) Indicators
-
Supplier: Radwell International
Description: STACK LIGHT, 48-230 VAC, 4X NEMA RATED, LED FLASHING LIGHT 60 FLASHES PER MIN, 70MM PIPE/PENDANT, 70MM DIAMETER, 63MM HIGH, IP65, IP66 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY
- AC Voltage Rating: 230 volts
- Light Options: Flashing
-
Supplier: Larson Electronics LLC
Description: This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs. The EPL-EMG-24-2L-LED is
-
Supplier: Broadcom Inc.
Description: indicator Backlighting front panels Light pipe sources Lighted switches
- Peak Wavelength: 565 nm
- Forward Voltage: 2.6 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 40 milliCandela
-
Supplier: Radwell International
Description: LED LIGHT PIPES RA 3MM FLAT LENS . FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware IP67 Rated Sealed Panel Mount Flexible Light Pipe Indicators, 1.5mm Fiber Optic Core, 8.4mm Diffused Lens, 10.5 in.
-
Supplier: Allied Electronics, Inc.
Description: Flashing LED Light Module, 120 VAC Voltage Rating Feature Type 4X and marine-rated enclosure when assembled in accordance with installation instructions. UL Listed for use in Class I, Division 2, Groups A, B, C and D, Class 2, Division 2, Groups F and G, and Class III Hazardous
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
UL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Meeting Hazardous Location Warning Needs on Budget
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
application that requires homogenized light, a light pipe may be a good option. For instance, tapered light pipe homogenizing pipes are applications based on LED sources, and N-BK7 light pipes are a good choice when dealing with OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
SWITCHABLE LED PHOTOELECTRIC SENSORS Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
dimensional stability. Master Bond LED401 has a shelf life of six months at room temperature without exposure to light, in its original containers. It is available in syringes, ½ pints, pints, quarts, gallons and 5 (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
OSO-G satellite instrumentation for measurements of cosmic X-rays in the energy range from 25 to 190 keV
1) Plastic scintillator; 2) Pb 5 mm thick; 3) NaI(T1) 1 in. x 89in.; 4) plastic scintillator 4 mm thick; 5 ) lead glass 10 mm thick; 6) 2 light generators; 7) plexiglass light- pipe ; 8) photomultiplier RCA-CT0114F.
-
The effect of hydrogen on the conductivity and luminescence of zinc oxide crystals
For treatment with hydrogen, they became in brought unilaterally closed quartz tubes clear WeRe of 5 mms , t,5 mm Wandst ~ rke and 30 cm L ~ nge.
-
Representation of α,β‐ungesättigtenγ‐Ketosäureestern
Example: 1,95 kg (10,7 Mol) boron-tri-lsobutyl becomes in about 20 min through the heated steel tube directed on 35 OoC ') (wlrksame Long = 10 m; clear width -5 mms , wall starke = 0,5 mms) (pressure lm reactor 4…
-
New representation method for Bormethyl‐Verbindungen
Example: 1,95 kg (10,7 Mol) boron-tri-lsobutyl becomes in about 20 min through the heated steel tube directed on 35 OoC ') (wlrksame Long = 10 m; clear width -5 mms , wall starke = 0,5 mms) (pressure lm reactor 4…
-
New syntheses of the "Königinnen‐Substanz"︁
Example: 1,95 kg (10,7 Mol) boron-tri-lsobutyl becomes in about 20 min through the heated steel tube directed on 35 OoC ') (wlrksame Long = 10 m; clear width -5 mms , wall starke = 0,5 mms) (pressure lm reactor 4…
-
Over the analysis of brass by vacuum distillation
Wurclen samples of 0,5-1 g brought Liinge thereto into the form of fine Feilspiinen … of 70 mms and this in a porcelain tube Lslngein of 16 mm of clear width and 510 mms … 8 0 e 8 5 O 0.
-
61.2: Large Size LED Chip for Projector Illumination
A 100 mm light pipe with a cross section of 0.7 inch in diagonal and an aspect ratio of 4:3, as shown in Figure 5 , was used to mixing light from a single encapsulated LED to make spatial intensity distribution…
-
Over generation of line spectra
…one Bromkaliurn through B 3 cms high in the 4 mm extend in long anode part A 5 cms tubes evacuated and a lesser … 1st sufficiently (bright phosphorescence light about the cathode), so … tube T is also brought without clogging it however…
-
Mikrosynthese of 35 S‐markiertem of specific activity high to thiamine
Methanol (6 millimole, 5 % Uberschuss), rnit of a langausgezogenen pipette under moisture … gefulltes, 25 cm long with dry nitrogen and reagent tube provided to pulp rnit of 10 mrn of clear width and 1,5 became mm wall brought starke.
-
14.2: A General Theory of Light Recycling with Light Pipes/Tunnels and Their Applications in LED Illuminators
The LED chip is a PhlatLightTM PT120 device that has the dimensions of 4.6x2.6mm and the light pipe has input dimensions of 3.05x1.2mm, output dimensions of 5 .54x3.08mm, and a length of 50 mm .
Indicates content that may require registration and/or purchase.