-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Number of Teeth: 96
- Length (Pulley Stock only): 3,657.598024897067 mm
- Material: Aluminum, Steel
- Pitch Type: GT 5mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 60
- Material: Aluminum
- Pitch Type: T 5mm
- Component Type: Timing Pulley
-
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10,
- Number of Teeth: 12 to 90
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Pitch Type: HTD 5mm
- Material: Steel
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Belt Technologies, Inc.
Description: Timing pulleys have teeth or pockets around the outside diameter of the pulley body. Timing teeth engage holes in the metal belt, while timing pockets engage drive lugs on a belt’s inner circumference. As the name implies, these teeth or pockets are used for
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Material: Aluminum
- Pitch Type: GT 5mm
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Pitch Type: GT 5mm
- Flanges: No Flanges
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Pitch Type: GT 5mm
- Flanges: No Flanges
- Material: Nylon
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10,
- Number of Teeth: 12 to 120
- Length (Pulley Stock only): 50.799972568014816 to 203.19989027205926 mm
- Material: Aluminum
- Features: Other Metric Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10,
- Number of Teeth: 10 to 72
- Length (Pulley Stock Only): 6 to 12 inch
- Pitch Type: 0.200" (XL)
- Material: Aluminum
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 11 teeth, T5 pitch, 125mm usable length
- Number of Teeth: 11
- Belt Width: 0.656 inch
- Length (Pulley Stock only): 125.00000000000001 mm
- Features: Other Metric Pitch
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 13 teeth, 5mm HTD pitch, 6" usable length
- Number of Teeth: 13
- Belt Width: 0.77 inch
- Length (Pulley Stock Only): 6 inch
- Length (Pulley Stock only): 152.39991770404444 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 14 to 72
- Belt Width: 9 mm
- Bore Diameter (if applicable): 0.25 to 0.375 mm
- Length Through Bore (if applicable): 0.79 to 0.9380000000000002 mm
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driverr TB5 series
- Number of Teeth: 20
- Features: Other Metric Pitch
- Material: Polycarbonate
- Component Type: Timing Pulley
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 12
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.78125 inch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 10.000000000000002 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 22 mm
- Material: Acetal
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 5mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 22 to 36
- Belt Width: 15 to 115 mm
- Bore Diameter (if applicable): 0.5 to 1.2500000000000002 mm
- Length Through Bore (if applicable): 1.34375 to 5.000000000000001 mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 24 to 216
- Belt Width: 15 to 170 mm
- Length Through Bore (if applicable): 1 to 7.375 mm
- Pitch Type: GT 14mm, GT 5mm, GT 8mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 18 to 40
- Belt Width: 15 to 120 mm
- Bore Diameter (if applicable): 12 mm
- Length Through Bore (if applicable): 38 to 156 mm
-
Supplier: Megadyne Americas
Description: 3mm HTD (3M) Pulleys - Aluminum Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees
- Number of Teeth: 10 to 72
- Belt Width: 6 to 9 mm
- Bore Diameter (if applicable): 3.174998285500926 to 7.950195706894319 mm
- Hub Diameter: 11.226793937531275 to 33.019982169209634 mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 8mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Diameter or Width: 2.45275723 inch
- Operating Temperature: -4 to 185 F
- Vibration Rating: 10 g
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 24
- Bore Diameter (if applicable): 15.87499142750463 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: RS Components, Ltd.
Description: Timing pulley,16 teeth 16mm W 5mm pitch
- Number of Teeth: 16
- Belt Width: 16 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum
-
Supplier: Radwell International
Description: TIMING PULLEY, 5MM HTD® PITCH, 9MM & 15MM BELT WIDTH, N0 FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD® pulley stock manufactured from aluminum or carbon steel, with tooth counts from 9 to 160, available for online (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co., Inc. has been the preferred manufacturer of timing pulley stock with fast delivery for OEM's and distributors for over 50 years. Simply click on the Product Number within the catalog (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricity. The patented Concentric Maxi Torque connection system offers tight run out control, precise component positioning and eliminates the need for secondary machining (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
T2.5/T5/T10 Series Timing Pulleys AT5/AT10 Series Timing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.